- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UE43-3MF2A1 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE43-3MF | Active | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 50ms | 115VAC | 230VAC 300VDC -Max | 15mA | 150ms | - | 6A | - | - | - | ||
![]() UE43-3MF2A2 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE43-3MF | Active | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 50ms | 120VAC | 230VAC 300VDC -Max | 15mA | 150ms | - | 6A | - | - | - | ||
![]() UE44-3SL2D33 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE44-3SL | Active | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VDC | 230VAC 300VDC -Max | 100mA | 30ms | - | 6A | - | - | - | ||
![]() UE44-3SL3D330 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE44-3SL | Active | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VDC | 230VAC 300VDC -Max | 100mA | 30ms | - | 6A | - | - | - | ||
![]() UE44-3SL2D330 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE44-3SL | Active | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 25ms | 24VDC | 230VAC 300VDC -Max | 100mA | 30ms | - | 6A | - | - | - | ||
![]() 7S.32.9.024.5110 Finder Relays, Inc. | 25 |
| - | - | DIN Rail | 628.3Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | DPST-NO/NC (1 Form A, 1 Form B) | 7ms | 24VDC | 250VAC - Nom | 38.2mA | 11ms | 16.8VDC | 6A | 900mW | 2.4VDC | Lighted Indicator | ||
![]() 7S.32.8.120.5110 Finder Relays, Inc. | 33 |
| - | - | DIN Rail | 12.2kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | DPST-NO/NC (1 Form A, 1 Form B) | 7ms | 120VAC | 250VAC - Nom | 9.8mA | 11ms | 93VAC | 6A | 1.1W | 12VAC | Lighted Indicator | ||
![]() 7S.16.9.024.5420 Finder Relays, Inc. | 108 | - | - | - | DIN Rail | 568.7Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 24VDC | 250VAC - Nom | 42.2mA | 10ms | 16.8VDC | 6A | 1W | 2.4VDC | Lighted Indicator | ||
![]() 7S.14.9.012.4310 Finder Relays, Inc. | 18055855 |
| - | - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.34.9.012.4220 Finder Relays, Inc. | In Stock | - | - | - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.14.9.012.4220 Finder Relays, Inc. | 23168242 |
| - | - | DIN Rail | 185.5Ohm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 12VDC | 250VAC - Nom | 64.7mA | 10ms | 9.6VDC | 6A | 800mW | 1.2VDC | Lighted Indicator | ||
![]() 7S.14.9.110.4220 Finder Relays, Inc. | 37 | - | - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | ||
![]() 7S.16.9.110.5420 Finder Relays, Inc. | 2543 |
| - | - | DIN Rail | 9.5kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 110VDC | 250VAC - Nom | 11.6mA | 10ms | 77VDC | 6A | 1.4W | 11VDC | Lighted Indicator | ||
![]() 7S.16.8.120.5420 Finder Relays, Inc. | 35 | - | - | - | DIN Rail | 11.8kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | 12ms | 120VAC | 250VAC - Nom | 10.2mA | 10ms | 93VAC | 6A | 1.1W | 12VAC | Lighted Indicator | ||
![]() 7S.34.8.120.4310 Finder Relays, Inc. | 36 | - | - | - | DIN Rail | 11.8kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | 4PST-3NO/1NC (3 Form A, 1 Form B) | 12ms | 120VAC | 250VAC - Nom | 10.2mA | 10ms | 93VAC | 6A | 1.1W | 12VAC | Lighted Indicator | ||
![]() 7S.34.8.120.4220 Finder Relays, Inc. | 2803 |
| - | - | DIN Rail | 11.8kOhm | Silver Tin Oxide (AgSnO) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | 4PST-2NO/2NC (2 Form A, 2 Form B) | 12ms | 120VAC | 250VAC - Nom | 10.2mA | 10ms | 93VAC | 6A | 1.1W | 12VAC | Lighted Indicator | ||
![]() 7S.63.9.024.0211 Finder Relays, Inc. | 37 | - | - | - | DIN Rail | 400Ohm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 24VDC | 250VAC - Nom | 60mA | 7ms | 20.4VDC | 6A | 1.45W | 2.4VDC | Lighted Indicator | ||
![]() 7S.63.9.012.0211 Finder Relays, Inc. | 34 | - | - | - | DIN Rail | 114.3Ohm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Screw Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 12VDC | 250VAC - Nom | 105mA | 7ms | 10.2VDC | 6A | 1.3W | 1.2VDC | Lighted Indicator | ||
![]() 7S.43.9.012.0211 Finder Relays, Inc. | 2809 |
| - | - | DIN Rail | 114.3Ohm | Silver Tin Oxide (AgSnO), Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | 7S | Active | Spring Terminal | 3PST-2NO/1NC (2 Form A, 1 Form B) | 10ms | 12VDC | 250VAC - Nom | 105mA | 7ms | 10.2VDC | 6A | 1.3W | 1.2VDC | Lighted Indicator | ||
![]() UE11-4DX2D33 SICK, Inc. | In Stock | - | - | 3 Weeks | DIN Rail | - | Silver (Ag), Gold (Au) | - | Bulk | UE11-4DX | Active | Screw Terminal | 7PST-4NO/3NC (4 Form A, 3 Form B) | - | 24VDC | 230VAC 300VDC -Max | - | - | - | 6A | - | - | - |