- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connector | Content | Dim | Dimensions | For Use With | Max. operating temperature | Max. operating voltage | Min. operating voltage | Model | Mounting Styles | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | SIL according to IEC 61508 | Standards Met | Switching current (max.) | Type of electric connection | Voltage type for actuating | With detachable clamps | Series | Type | Power Rating | Supply Voltage | Depth | Number of Outputs | Number of Channels | Interface | Number of Inputs | Terminal Type | Safety Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SK11202AB40-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLY3-MULTI100 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | RLY-3 | - | - | - | - | IEC | - | - | - | - | - | - | - | 24V dc | 20mm | - | 2 | - | - | Cage Clamp | 4 | - | 125mm | 18mm | ||
![]() FLX0-GETC100 SICK | In Stock | - | - | - | - | - | 18 x 90.3 x 124.7 mm | FLX3-CPUC100, FLX3-CPUC200 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Flexi Compact | EtherCAT Gateway | 0.0024 kW | 24 V | - | - | - | EtherCAT | - | Spring Clamp | - | - | - | - | ||
![]() FLX3-CPUC100 SICK | In Stock | - | - | - | - | - | 46.2 x 85.5 x 124.7 mm | Standalone | - | - | - | - | DIN Rail | - | Flexi Compact | - | - | - | - | - | - | - | - | - | - | Safety Controller | 0.003 kW | 24 V | - | 4 | - | - | 20 | Spring Clamp | - | - | - | - | ||
![]() FLX0-GPNT100 SICK | In Stock | - | - | - | - | - | 18 x 90.3 x 124.7 mm | FLX3-CPUC100, FLX3-CPUC200 | - | - | - | - | DIN Rail | - | Flexi Compact | - | - | - | - | - | - | - | - | - | - | PROFINET Gateway | 0.0024 kW | 24 V | - | - | - | PROFINET | - | Spring Clamp | - | - | - | - | ||
![]() FLX3-XTDI100 SICK | In Stock | - | - | - | - | - | 14 x 85.5 x 124.7 mm | FLX3-CPUC100, FLX3-CPUC200 | - | - | - | - | DIN Rail | - | Flexi Compact | - | - | - | - | - | - | - | - | - | - | Input/Output Module | 0.0024 kW | 24 V | - | 8 | - | - | 8 | Spring Clamp | - | - | - | - | ||
![]() FLX3-XTDO100 SICK | In Stock | - | - | - | - | - | 14 x 85.5 x 124.7 mm | FLX3-CPUC100, FLX3-CPUC200 | - | - | - | - | DIN Rail | - | Flexi Compact | - | - | - | - | - | - | - | - | - | - | Input/Output Module | 0.0024 kW | 24 V | - | 8 | - | - | 8 | Spring Clamp | - | - | - | - | ||
![]() FX0-GETC00000 SICK | In Stock | - | - | - | - | - | - | Flexi Soft FX3 Series Safety Controller | - | - | - | - | - | - | Flexi Soft | - | - | - | - | - | - | - | - | - | FX0 | Gateway | - | Via FLEXBUS | - | - | - | - | - | - | - | - | - | - | ||
![]() FX0-GPNT00000 SICK | In Stock | - | - | - | - | - | 96.5 x 22.5 x 120.8 mm | Flexi Soft System | - | - | - | - | DIN Rail | - | Flexi Soft | - | - | - | - | - | - | - | - | - | FX0 | Gateway | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() FX0-GMOD00000 SICK | In Stock | - | - | - | - | - | 96.5 x 22.5 x 120.8 mm | Flexi Soft System | - | - | - | - | DIN Rail | - | Flexi Soft | - | - | - | - | - | - | - | - | - | FX0 | Gateway | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() FX0-GPRO00000 SICK | In Stock | - | - | - | - | - | 96.5 x 22.5 x 126.5 mm | Flexi Soft System | - | - | - | - | DIN Rail | - | Flexi Soft | - | - | - | - | - | - | - | - | - | FX0 | Fieldbus | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() UE410-XM3 SICK | In Stock | - | - | - | - | - | 96.5 x 22.5 x 120.8 mm | UE410 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | UE410 | Input/Output Module | - | 24 V dc | - | 3 | - | - | 5 | Plug In | - | - | - | - | ||
![]() SP16-ETL01 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR-SPP-24UC/ESA4/3X1/1X2/B Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR-SPP- 24UC/THC4/2X1/1X2 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YS1T-RHA25F7P0D IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPSBC1110 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UE410-4RO3 SICK | In Stock | - | - | - | - | - | 96.5 x 22.5 x 120.8 mm | UE410 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | UE410 | Output Module | 3.2 W | 30 V dc | - | - | - | - | - | Screw | - | - | - | - | ||
![]() 119380 Eaton | In Stock | - | - | Screw-fit | 1pc(s) | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | +55°C | 230V | - | Basic device | - | Yes | - | 0 - 26.4 | 20.4 - 230 | 0 - 0 | 3 | - | 5A | Screw connection | AC | Yes | - | ESR5-NO-31-230VAC | - | - | 114.5mm | - | - | - | - | - | - | 99mm | - | 22.5mm | ||
![]() 118706 Eaton | In Stock | - | - | Screw-fit | 1pc(s) | (W x H x D) 22.5 x 99 x 114.5 mm | - | - | +55°C | 230V | 24V | Expansion device | - | Yes | - | 0 - 26.4 | 20.4 - 26.4 | 0 - 24 | 3 | - | 3A | Screw connection | DC | Yes | - | ESR5-VE3-42 | - | - | 114.5mm | - | - | - | - | - | - | 99mm | - | 22.5mm |