- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mechanical durability | Mounting holes pitch | Mounting holes pitch1 | Number of key entry slots | Number of mounting holes | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Design | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSTA793 TELEMECANIQUE SENSORS | 2358 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 212.59g | - | XCSTA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XCSPA991 TELEMECANIQUE SENSORS | 36 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 115g | - | XCSPA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSPA893 TELEMECANIQUE SENSORS | 2185 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 110g | - | XCSPA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPA792 TELEMECANIQUE SENSORS | 38 | - | - | - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | 111.55g | - | XCSPA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSTA893 TELEMECANIQUE SENSORS | 2157 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 190g | - | XCSTA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 1/2NPT x2 | IP67 | ||
![]() XCSTA591 TELEMECANIQUE SENSORS | 6 |
| - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 166.8g | - | XCSTA | 1000000 cycles | - | - | 2 | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG11 x2 | IP67 | ||
![]() XCKD2121G11 TELEMECANIQUE SENSORS | 43 |
| - | - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 169g | lever R 20,2mm, plastic roller Ø14mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCMD2516L1 TELEMECANIQUE SENSORS | 41 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 1m | 6A | - | - | - | 1.5A / 24V DC | 218g | lever R 34,4mm, metallic roller 16mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCKT2145G11 TELEMECANIQUE SENSORS | 43 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 141g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCSA701 TELEMECANIQUE SENSORS | 2509 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 496.4g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCKP2110M12 TELEMECANIQUE SENSORS | 27 |
| - | 4 | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 78g | pin plunger Ø7mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCKD2145M12 TELEMECANIQUE SENSORS | 2712 |
| - | 4 | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | connector M12 | 10A | - | - | - | 0.27A / 250V DC | 227g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCKT2121G11 TELEMECANIQUE SENSORS | 43 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 102g | lever R 20,2mm, plastic roller Ø14mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCKP2145G11 TELEMECANIQUE SENSORS | 16 |
| - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 125.1g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | - | 20/22mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCMD2102L5 TELEMECANIQUE SENSORS | 39 | - | - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 5m | 6A | - | - | - | 1.5A / 24V DC | 496.7g | metal roller Ø11,6mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCMD2110L5 TELEMECANIQUE SENSORS | 43 |
| - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 5m | 6A | - | - | - | 1.5A / 24V DC | 512.1g | pin plunger Ø7mm | XCMD | - | 20mm | - | - | 2 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | IP66 | ||
![]() XCKT2118G11 TELEMECANIQUE SENSORS | 43 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 148.38g | lever R 33mm, plastic roller Ø19mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCKT2110G11 TELEMECANIQUE SENSORS | 23 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | PG11 | 10A | - | - | - | 0.27A / 250V DC | 87g | pin plunger Ø7mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 | ||
![]() XCSA501 TELEMECANIQUE SENSORS | 2044 |
| - | - | metal | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 500.7g | - | XCSA | 1000000 cycles | - | - | 2 | - | XCSZ27 | XCSZ05 | no key | without LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | PG13,5 | IP67 | ||
![]() XCKT2106P16 TELEMECANIQUE SENSORS | 32 |
| - | - | plastic | 3A / 240V AC | 58x51x30mm | RoHS compliant | - | M16 | 10A | - | - | - | 0.27A / 250V DC | 104g | plunger on spring loaded element, total length 142mm | - | - | 20...22mm | 40...42mm | - | 4 | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | - | IP67 |