- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | Kind of actuator | Manufacturer series | Mounting holes pitch | Number of mounting holes | Pressure setting range | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of sensor | Operating temperature | Output configuration | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9007TUB1M11 TELEMECANIQUE SENSORS | 2523 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1134g | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | ||
![]() 9007C54B2 TELEMECANIQUE SENSORS | 2322 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() 9012GCW3 TELEMECANIQUE SENSORS | 621 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1361g | - | 9012 | - | - | - | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() ZCP29 TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | RoHS compliant | - | - | - | - | 61.01g | - | - | - | - | - | - | - | - | body | - | - | - | - | - | ||
![]() 9012GGW4 TELEMECANIQUE SENSORS | 803 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1520g | - | 9012 | - | - | 0...175psi | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9007CA11 TELEMECANIQUE SENSORS | 41 |
| - | - | - | - | RoHS compliant | - | - | - | - | 45.4g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() XCKM3915H29EX TELEMECANIQUE SENSORS | 6 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 384g | - | - | - | - | - | - | - | - | - | - | limit switch | -25...70°C | - | IP66 | ||
![]() 9007MA11 TELEMECANIQUE SENSORS | 93 |
| - | - | - | - | RoHS compliant | - | - | - | - | 45.4g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() 9012GAW4 TELEMECANIQUE SENSORS | 2247 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1284g | - | 9012 | - | - | 1.5...75psi | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9013FSG2J20 TELEMECANIQUE SENSORS | 29 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 385.6g | - | 9013 | - | - | 20...40psi | - | - | - | - | pressure switch | - | -36...125°C | - | - | ||
![]() 9007DA1 TELEMECANIQUE SENSORS | 21 | - | - | - | - | - | RoHS compliant | - | - | - | - | 45.4g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() 9012GCW23 TELEMECANIQUE SENSORS | 918 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 1361g | - | 9012 | - | - | 170...5600psi | - | - | - | - | pressure switch | - | -23...85°C | - | - | ||
![]() 9007TUB4M12 TELEMECANIQUE SENSORS | 2067 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1052g | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | ||
![]() XCKD2145N12 TELEMECANIQUE SENSORS | 27 |
| - | metal | 3A / 240V AC | 31x65x30mm | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 248g | adjustable lever R 33,5-83,5mm, plastic roller Ø16mm | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | IP67 | ||
![]() 9007C68T10 TELEMECANIQUE SENSORS | 2807 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 567g | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | ||
![]() XCKMR54D2H29 TELEMECANIQUE SENSORS | 2832 |
| - | metal | - | - | RoHS compliant | M20 | - | - | - | 746g | - | - | - | - | - | - | - | slow action contacts | - | - | limit switch | -25...70°C | NC x4 | IP66 | ||
![]() XCKN2739G110U TELEMECANIQUE SENSORS | In Stock | - | - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | PG11 | 10A | - | 3A / 24V DC | 94.2g | - | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NC x2 | IP65 | ||
![]() XCKS102H29 TELEMECANIQUE SENSORS | 31 |
| - | plastic | - | - | RoHS compliant | M20 | - | - | - | 151.01g | - | - | 30/60mm | 4 | - | - | - | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | IP66 | ||
![]() 9007DA11 TELEMECANIQUE SENSORS | 49 |
| - | - | - | - | RoHS compliant | - | - | - | - | 41.38g | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | ||
![]() XCKL115H7 TELEMECANIQUE SENSORS | 21 | - | - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 290g | lever R 34,5mm, plastic roller Ø19mm | - | 41mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | IP66 |