- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | Kind of actuator | Kind of actuator1 | Manufacturer series | Mounting holes pitch | Number of mounting holes | Pressure setting range | Switched voltage | Switched voltage1 | Switches features | Type of control accessories | Type of module | Type of sensor | Operating temperature | Output configuration | Design | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9007FTUB4M11 TELEMECANIQUE SENSORS | 940 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1160g | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | - | ||
![]() 9007FTUB4 TELEMECANIQUE SENSORS | 807 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1134g | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | - | ||
![]() XCKMR24SR1H29 TELEMECANIQUE SENSORS | 2281 |
| - | metal | - | - | RoHS compliant | M20 | - | - | - | 740.8g | - | - | - | - | - | - | - | - | slow action contacts | - | - | limit switch | -25...70°C | NC x4 | - | IP66 | ||
![]() 9007CO3 TELEMECANIQUE SENSORS | 2850 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 50.1g | - | - | - | - | - | - | - | - | - | - | - | limit switch | -29...85°C | - | - | - | ||
![]() XCKN2149P20 TELEMECANIQUE SENSORS | 41 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 105.1g | adjustable lever R 60-100mm, plastic roller Ø50mm | - | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() XCMD2115L10 TELEMECANIQUE SENSORS | 43 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 10 m | 6A | - | 1.5A / 24V DC | 954g | lever R 34,4mm, plastic roller Ø16mm | - | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() 9007TSB1 TELEMECANIQUE SENSORS | 2166 |
| - | metal | - | - | RoHS compliant | - | - | - | - | 1052g | - | - | - | - | - | - | - | - | snap action contacts | - | - | limit switch | -23...85°C | SPDT | - | - | ||
![]() XCKN2510P20 TELEMECANIQUE SENSORS | 23 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 59.6g | pin plunger Ø8mm | - | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() 9013FHG2J27 TELEMECANIQUE SENSORS | 28 |
| - | - | - | - | RoHS compliant | - | - | relative pressure | - | 364g | - | - | 9013 | - | - | 100...100psi | - | - | - | - | pressure switch | - | -36...125°C | - | - | - | ||
![]() XCKN2502P20 TELEMECANIQUE SENSORS | 11 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M20 x 1,5 | 10A | - | 3A / 24V DC | 62.13g | plastic roller Ø11mm | - | XCKN | 20...22mm | 2 | - | max. 240V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP65 | ||
![]() XCKL106H7 TELEMECANIQUE SENSORS | 2971 |
| - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 248g | plunger on spring loaded element, total length 142mm | - | - | 41mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() ZCKJ2 TELEMECANIQUE SENSORS | 2891 |
| - | - | - | - | RoHS compliant | - | - | - | - | 303.44g | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | ||
![]() XCKJ10543 TELEMECANIQUE SENSORS | 34 | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 492g | adjustable lever R 40-85mm, metal roller Ø19mm | adjustable lever R 40-85mm, plastic roller Ø19mm | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() 9007D TELEMECANIQUE SENSORS | 2007 |
| - | - | - | - | RoHS compliant | - | - | - | - | 117.9g | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | ||
![]() XCKJ110513 TELEMECANIQUE SENSORS | In Stock | - | - | metal | 3A / 240V AC | 40x77x44mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 524.6g | lever R 41mm, metal roller Ø22mm | - | - | 30/60mm | 4 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() 9007FA1 TELEMECANIQUE SENSORS | 33 |
| - | - | - | - | RoHS compliant | - | - | - | - | 68g | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | ||
![]() XCMN2121L1 TELEMECANIQUE SENSORS | 48 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 1m | 6A | - | 1.5A / 24V DC | 120g | roller lever | - | XCMN | 20mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 | ||
![]() XCKP2518P16 TELEMECANIQUE SENSORS | 43 |
| - | plastic | 3A / 240V AC | 31x65x30mm | RoHS compliant | M16 | 10A | - | 0.27A / 250V DC | 117.32g | lever R 33mm, plastic roller Ø19mm | - | - | 20/22mm | 2 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP67 | ||
![]() XCKL121H7 TELEMECANIQUE SENSORS | 2722 |
| - | metal | 3A / 240V AC | 52x72x30mm | RoHS compliant | 1/2" NPT | 10A | - | 0.27A / 250V DC | 330g | plastic roller Ø20mm | - | - | 41mm | 2 | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | - | IP66 | ||
![]() XCMD2502L2 TELEMECANIQUE SENSORS | 15 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | lead 2m | 6A | - | 1.5A / 24V DC | 255g | metal roller Ø11,6mm | - | XCMD | 20mm | 2 | - | max. 250V AC | max. 250V DC | slow action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | IP66 |