- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Approvals | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Contact Rating | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | RoHS | Seal | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Number of Channels | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Accessory Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Stripping Length | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Arrangement | Contact Configuration | Product | Features | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2S-1A1B-D24 IDEC | 47 | - | - | - | - | - | DIN Rail | Dust Cover | - | - | - | - | - | - | - | 820 Ohms | 6A | Silver Nickel | 6A @ 240VAC, NO | 2.4VDC | - | 1 | No | - | RF2S-1A1B-D24 | - | - | Through Hole | -40C to 70C | - | 18VDC | 12.7(mm) | - | No | Non-Latching | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | Details | Sealed | 125(V) | - | - | - | RF1V | - | - | - | - | - | - | Force Guided | - | - | - | - | - | - | - | - | - | 6 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 6(A) | Plug In | 1 Form A/1 Form B | - | Plug In | - | - | - | 15(ms) | 24 VDC | Non Latching | 250 VAC, 125 VDC | 29(mA) | - | - | - | - | - | 0.7W | - | - | - | - | 24 | - | - | - | - | - | 29A | - | SPST-NO/SPST-NC | SPST | Power Relays | - | 24VDC | No | - | - | 250(V) | - | 28(mm) | 25.4mm | 28mm | 12.7 mm | 25.4(mm) | - | - | - | - | ||
![]() 2981981 Phoenix Contact | 2518 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Copper Nickel (AgCuNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2010 | PSR | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | 114.5mm | - | - | - | - | Spring Terminal | - | UL | - | - | - | - | - | - | - | - | - | - | 5A | - | - | DPST | - | - | - | DPST-NO (2 Form A) | Safety | - | - | - | - | 50ms | 24VDC | - | 250VAC 250VDC -Max | 55mA | - | - | - | - | - | - | - | 8mm | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | - | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() 2700540 Phoenix Contact | 2562 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | 55°C | -40°C | - | - | - | - | 114.5mm | not_compliant | - | - | - | - | - | - | - | - | - | 24V | - | - | 2 | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 112.2mm | - | Unknown | RoHS Compliant | - | IP20 | ||
![]() 2981208 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | 464.024995g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | 55°C | -20°C | - | - | - | - | 114.5mm | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 2 | - | - | - | - | - | - | 6P | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | 45mm | - | - | RoHS Compliant | - | - | ||
![]() 2963721 Phoenix Contact | 2105 |
| - | 7 Weeks | - | - | DIN Rail | - | - | - | 249.999986g | - | - | - | 24V | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | 114.5mm | not_compliant | - | - | - | Screw Terminal | 250V | - | - | - | - | 24V | - | - | 2 | - | - | 250V | 6A | - | - | DPST, SPST | 250V | - | - | DPST-NO (2 Form A) | - | - | - | - | - | 50ms | 24VAC/DC | - | 250VAC 250VDC -Max | 125mA | 20ms | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | 22.86mm | - | - | RoHS Compliant | - | - | ||
![]() SM-GA-5A Banner Engineering Corporation | 2612 |
| - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | 6A | - | 20 to 200 mA At 12 VDC to 30 VDC | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 0°C ~ 50°C | - | - | SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO (4 Form A) | - | - | - | - | - | 35 ms | 115VAC, 12VDC ~ 24VDC | - | 250VAC, 24VDC - Max | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-NO | - | Lighted Indicator | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() SFN4D-DC24V Panasonic Electric Works | 21 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | 14 | 42g | - | - | - | - | 1.47kOhm | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | 85000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~92°C | Tube | 2003 | SFN4D | - | Active | 1 (Unlimited) | 14 | PC Pin | EAR99 | - | - | - | - | - | 2.5mm | - | 33mm | - | 6A | - | SEV; TUV; UL | PC Pin | 500V | TUV, cULus | - | - | - | - | 30mOhm | 1000000000Ohm | - | 6A | RT3 | 500V | 8A | - | 6 | 4PST, 6PST, DPST | 500V | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | - | 8A | 8A@230VAC | 23ms | 24VDC | Non-Latching | 500VAC 500VDC -Max | 16.7mA | 6ms | - | 18VDC | - | 390mW | 400mW | 6VDC | - | AC/DC | MOMENTARY | 24V | DC | 14 | 4000 Vrms | Random | 5000 Vrms | 6A | 4PDT | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 53.3mm | 33mm | - | Unknown | RoHS Compliant | - | - | ||
![]() RF1V-5A1BL-D48 IDEC | 50 |
| - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-5A1BL-D48 | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 5 Form A (5PST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5NO-1NC | Power Relays | - | 48VDC | - | - | 5NO, 1NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-4A2B-D48 IDEC | 5 |
| - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-4A2B-D48 | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | Details | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO-2NC | Power Relays | - | 48VDC | - | - | 4NO, 2NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A3B-D12 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-3A3B-D12 | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | - | 12VDC | - | - | 3NO, 3NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A3B-D48 IDEC | 5 |
| - | - | - | - | - | - | - | - | - | CSA, TUV, UR | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-3A3B-D48 | - | DIN Rail, PCB, Plug-In | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | - | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | - | 48VDC | - | - | 3NO, 3NC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-2A2B-D48 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-2A2B-D48 | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO), 2 Form B (DPST-NC) | Details | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO-2NC | Power Relays | - | 48VDC | - | - | 2NO, 2NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A3BL-D12 IDEC | 21 |
| - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-3A3BL-D12 | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | Details | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | - | 12VDC | - | - | 3NO, 3NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-5A1B-D12 IDEC | 5 |
| - | - | - | - | - | - | - | - | - | CSA, TUV, UR | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-5A1B-D12 | - | DIN Rail, PCB, Plug-In | - | - | - | - | - | - | - | - | 5 Form A (5PST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | - | RF1V | - | - | - | - | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | - | - | - | Solder Pin | - | - | PCB | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5NO-1NC | Power Relays | - | 12VDC | - | - | 5NO, 1NC | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() SFS4-DC12V Panasonic Electric Works | 89 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 14 | 23g | - | - | - | - | 288Ohm | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | SFS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | - | TUV; UL | PC Pin | - | - | 50mm | 13 mm | 50mm x 13mm x 24mm | - | - | - | - | 6A | - | 250V | 6A | - | - | 4PST, 6PST, DPST | 30V | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | Safety | - | - | 6A | 6A@250VAC | 20ms | 12VDC | Non-Latching | 250VAC 30VDC -Max | 41.7mA | 20 ms | 6A@30VDC | 9VDC | - | - | 500mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2981402 Phoenix Contact | In Stock | - | - | 4 Weeks | - | DIN Rail | DIN Rail | Module | - | 16 | 159.799997g | - | - | - | 120V | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2017 | PSR | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | 60.5mm | not_compliant | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | 1 | - | - | 250V | 6A | - | - | 5PST, 7P, DPST | 250V | - | - | 7PST-5NO/2NC (5 Form A, 2 Form B) | - | - | - | - | - | 20ms | 120VAC/DC | - | 250VAC 250VDC -Max | 11mA | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | 75mm | - | - | RoHS Compliant | - | - | ||
![]() 2981237 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 114.5mm | not_compliant | - | - | - | - | - | EN, VDE, cULus | - | - | - | 24V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | 112mm | 45mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 2963912 Phoenix Contact | 2940 | - | - | 7 Weeks | - | - | DIN Rail | - | NO | - | 459.942663g | - | - | - | 24V | 200Ohm | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | PSR | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | 114.5mm | not_compliant | - | - | CUL; DIN; EN; GOST; UL; VDE | Screw Terminal | - | - | - | 45 mm | - | 24V | - | - | 1 | - | DUST PROOF; IP20; IP54 | 250V | 6A | - | - | 4P, 8PST, SPST | 250V | - | - | 8PST-NO (8 Form A) | SAFETY RELAY | - | - | - | - | 60ms | 24VAC/DC | - | 250VAC 250VDC -Max | 140mA | 20ms | - | - | - | - | 2880mW | - | - | - | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 45.72mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2981978 Phoenix Contact | 2354 |
| - | 7 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Silver Copper Nickel (AgCuNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2010 | PSR | - | Active | Not Applicable | - | Screw | - | - | - | - | - | - | - | - | 114.5mm | not_compliant | - | - | - | Screw Terminal | - | - | - | - | - | 24V | - | - | 1 | - | - | - | 5A | - | - | SPST | - | - | - | DPST-NO (2 Form A) | POWER/SIGNAL RELAY | - | - | - | - | 50ms | 24VDC | - | 250VAC 250VDC -Max | 55mA | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | 17.5mm | - | - | RoHS Compliant | - | IP54 | ||
![]() 56.5669.RE Altech Corporation | 20 |
| - | - | - | - | - | - | - | - | - | - | 56.5669 | Altech | - | - | - | - | - | - | - | 10 | - | Altech | - | Altech Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode Module | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modules | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - |