- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Force | Gross weight | IP rating1 | Kind of actuator | Kind of output 1 | Kit contents1 | Manufacturer series | Max. operating current | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Pressure setting range | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Design | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2JC10111 TELEMECANIQUE SENSORS | 2573 |
| - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 622.2g | IP67 | lever R 44mm, plastic roller Ø22mm | - | - | - | - | - | 29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NC + NO | - | - | - | IP65 | ||
![]() XCSDMP700L01M12 TELEMECANIQUE SENSORS | 2929 |
| - | plastic | - | 88x25x13mm | - | RoHS compliant | - | lead 0,15m with connector M12 | - | NC x2 + NO | - | - | - | - | - | 117.4g | - | - | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | -25...85°C | - | - | - | magnet | - | IP67 | ||
![]() 9007AO2 TELEMECANIQUE SENSORS | 17 |
| - | metal | 10A / 240V AC | - | plastic | RoHS compliant | - | - | 10A | - | - | - | - | 0.2A / 250V DC | - | 40.02g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -29...85°C | - | SPDT | - | - | - | IP20 | ||
![]() XCMN2102L3 TELEMECANIQUE SENSORS | 14 |
| - | plastic | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | lead 3m | 6A | - | - | - | - | 1.5A / 24V DC | - | 249.1g | - | metal roller Ø11,6mm | - | - | XCMN | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCSE7512 TELEMECANIQUE SENSORS | 871 |
| - | metal | - | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | 1309.7g | - | - | - | - | XCSE | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to lock | 24V DC | - | - | - | PREVENTA | - | - | bolting | - | -25...40°C | 24V AC | - | - | - | M20 x2 | IP67 | ||
![]() XCKN2110P20 TELEMECANIQUE SENSORS | 35 | - | - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | - | M20 x 1,5 | 10A | - | - | - | - | 3A / 24V DC | - | 60.77g | - | pin plunger Ø8mm | - | - | XCKN | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | - | - | - | IP65 | ||
![]() XMLA035A2S11 TELEMECANIQUE SENSORS | 2471 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | pressure | - | - | 712.7g | - | - | SPDT | - | - | - | G1/4" | - | - | - | 1.5...30bar | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | - | IP66 | ||
![]() XCKVR54D1H29 TELEMECANIQUE SENSORS | 2039 |
| - | plastic | - | - | - | RoHS compliant | - | M20 | - | - | - | - | - | - | - | 393.8g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | slow action contacts | - | - | - | - | limit switch | -25...70°C | - | NC x4 | - | - | - | IP66 | ||
![]() XCSDMP7012 TELEMECANIQUE SENSORS | 2145 |
| - | plastic | - | 88x25x13mm | - | RoHS compliant | - | lead 2m | - | NC x2 + NO | - | - | - | - | - | 204.95g | - | - | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | -25...85°C | - | - | - | magnet | - | IP67 | ||
![]() XCRT115 TELEMECANIQUE SENSORS | 24 | - | - | metal | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 1306g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | - | IP54 | ||
![]() XMLA160D2S11 TELEMECANIQUE SENSORS | 25 | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | pressure | - | - | 752.3g | - | - | SPDT | - | - | - | G1/4" | - | - | - | 10...160bar | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | -25...70°C | - | - | - | - | - | IP66 | ||
![]() ZCMD25 TELEMECANIQUE SENSORS | 8 | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 55.61g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMN2107L1 TELEMECANIQUE SENSORS | 11 |
| - | plastic | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 118.8g | - | plunger on spring loaded element, total length 128mm | - | - | XCMN | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCMN2103L1 TELEMECANIQUE SENSORS | 23 |
| - | plastic | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 116.5g | - | transversal metal roller Ø11,6mm | - | - | XCMN | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCSE8511 TELEMECANIQUE SENSORS | 720 |
| - | metal | - | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 2kN | 1296.4g | - | - | - | - | XCSE | - | - | - | 4 | - | - | - | XCSZ01 | XCSZ05 | NC x3 | - | no key | power to lock | 24V DC | - | - | - | PREVENTA | - | - | bolting | - | -25...40°C | 24V AC | - | - | - | PG13,5 x2 | IP67 | ||
![]() ZCKS404 TELEMECANIQUE SENSORS | 2726 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 164.5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMN2110L1 TELEMECANIQUE SENSORS | 28 | - | - | plastic | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 109g | - | pin plunger Ø7mm | - | - | XCMN | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | limit switch | -25...70°C | - | NO + NC | side exit | - | - | IP66 | ||
![]() XCSDMP590L01M12 TELEMECANIQUE SENSORS | 2975 |
| - | plastic | - | 88x25x13mm | - | RoHS compliant | - | lead 0,15m with connector M12 | - | NC + NO | - | - | - | - | - | 115.52g | - | - | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | - | 20mm | XCSZP1 | - | - | - | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | - | - | magnetic | - | -25...85°C | - | - | - | magnet | - | IP67 | ||
![]() ZCP28 TELEMECANIQUE SENSORS | 50 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 61.62g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCKJ404 TELEMECANIQUE SENSORS | 17 | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | 471.47g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | - | - |