- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Kit contents1 | Line | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM3716L5 TELEMECANIQUE SENSORS | 2594 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 570.7g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSLF3535313 TELEMECANIQUE SENSORS | 988 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1245g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x1 | NO x2 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | 1/2NPT x3 | IP66 | ||
![]() XY2CE2A290H7 TELEMECANIQUE SENSORS | 2079 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 + NO x2 | 240V AC / 3A | 250V DC / 0.27A | - | - | 1480g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSDMR790L01M12 TELEMECANIQUE SENSORS | 2275 |
| - | plastic | - | - | RoHS compliant | - | - | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | 96.9g | - | sensor | - | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSPL773 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | - | XCSPL | - | - | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSM3915L5 TELEMECANIQUE SENSORS | 2215 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 571g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3916L5 TELEMECANIQUE SENSORS | 2117 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 583g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XY2CE2A250H7 TELEMECANIQUE SENSORS | 2768 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 1642g | with reset | - | 70m - one side mounted switch | XY2CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XY2CJR19H7 TELEMECANIQUE SENSORS | 2276 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC x2 + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 796g | with reset | - | 30m - single side mounting switch | XY2CJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSMP79L2 TELEMECANIQUE SENSORS | 2316 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | 222.9g | - | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | - | - | no key | - | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 2m lead | IP67 | ||
![]() XCSLF3737313 TELEMECANIQUE SENSORS | 917 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1287.5g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | 1/2NPT x3 | IP66 | ||
![]() XCSM3702L1 TELEMECANIQUE SENSORS | 2954 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 202g | metal roller Ø11,6mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3715L1 TELEMECANIQUE SENSORS | 45 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 234g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3702L5 TELEMECANIQUE SENSORS | 2533 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 533.7g | metal roller Ø11,6mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSDMR7912 TELEMECANIQUE SENSORS | 2923 |
| - | plastic | - | - | RoHS compliant | - | - | lead 2m | - | NC x2 | - | - | - | - | 158.2g | - | sensor | - | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSM3710L1 TELEMECANIQUE SENSORS | 2099 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 191g | pin plunger Ø7mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSPR552 TELEMECANIQUE SENSORS | 2784 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 135.58g | - | - | - | XCSPR | - | - | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSD3719N12 TELEMECANIQUE SENSORS | 2254 |
| - | metal | 1.5A / 240V AC | 34x65x34mm | RoHS compliant | - | - | 1/2" NPT | 1.5A | - | - | - | 0.1A / 250V DC | - | 263g | lever R 33mm, metallic roller 19mm | - | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSLF3838313 TELEMECANIQUE SENSORS | 933 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x3 | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1270g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x3 | - | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | 1/2NPT x3 | IP66 | ||
![]() XCSM4110L2 TELEMECANIQUE SENSORS | 2465 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | - | 263g | pin plunger Ø7mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | IP68 |