- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Gross weight | Kind of actuator | Kit contents1 | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM3715L2 TELEMECANIQUE SENSORS | 2798 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | 314.1g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSDMR5912 TELEMECANIQUE SENSORS | 2182 |
| - | plastic | - | - | RoHS compliant | - | lead 2m | - | NC + NO | - | - | - | 157.7g | - | sensor | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | magnet | - | IP67 | ||
![]() XCSM3716L1 TELEMECANIQUE SENSORS | 2271 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | 236.7g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSDMR590L01M12 TELEMECANIQUE SENSORS | 2629 |
| - | plastic | - | - | RoHS compliant | - | lead 0,15m with connector M12 | - | NC + NO | - | - | - | 97.8g | - | sensor | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | magnet | - | IP67 | ||
![]() XCSM4115L2 TELEMECANIQUE SENSORS | 2630 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | 305g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSMP80L5 TELEMECANIQUE SENSORS | 3000 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | 456g | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 5m lead | IP67 | ||
![]() XCSM3916L1 TELEMECANIQUE SENSORS | 2224 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | 237g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSMP59L5 TELEMECANIQUE SENSORS | 2523 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | 455g | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 5m lead | IP67 | ||
![]() XCSM3915L2 TELEMECANIQUE SENSORS | 2604 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | 320g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3910L2 TELEMECANIQUE SENSORS | 2721 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | 273.9g | pin plunger Ø7mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3902L10 TELEMECANIQUE SENSORS | 2467 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 10 m | 1.5A | - | - | - | 0.1A / 250V DC | 1060g | metal roller Ø11,6mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSMP70L10 TELEMECANIQUE SENSORS | 3000 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 870g | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | 10m lead | IP67 | ||
![]() XCSM4102L1 TELEMECANIQUE SENSORS | 2030 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | 185.3g | metal roller Ø11,6mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSM3715L5 TELEMECANIQUE SENSORS | 2556 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | 571g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | IP68 | ||
![]() XCSPR553 TELEMECANIQUE SENSORS | 2646 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 120g | - | - | XCSPR | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPL572 TELEMECANIQUE SENSORS | 50 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 129.29g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 | ||
![]() XCSPL561 TELEMECANIQUE SENSORS | 2666 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 124.9g | - | - | XCSPL | - | - | - | - | - | - | - | - | straight lever, operator to right or to left | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | PG11 | IP67 | ||
![]() XCSPL563 TELEMECANIQUE SENSORS | 2084 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | straight lever, operator to right or to left | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPL573 TELEMECANIQUE SENSORS | 2171 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | 1/2NPT | IP67 | ||
![]() XCSPL582 TELEMECANIQUE SENSORS | 29 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | 128.39g | - | - | XCSPL | - | - | - | - | - | - | - | - | elbowed lever, operator to centre | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | M16 | IP67 |