- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Body material1 | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | DC contacts rating @R | Electrical connection1 | Gross weight | Ihs Manufacturer | Kind of actuator | Kind of output 1 | Kind of output 11 | Kit contents1 | Manufacturer series | Max. operating current | Mounting | Mounting holes pitch | Number of mounting holes | Output 1 electrical parameters | Part Life Cycle Code | Pressure setting range | Range | Regulation for output 1 | Related items | Related items1 | Switched voltage | Switched voltage1 | Switches features | The programming method | Trade name | Type of module | Type of safety switch | Type of safety switch accessories | Type of sensor | Operating temperature | ECCN Code | Reach Compliance Code | Output configuration | Operating pressure | Design | Kit contents | Electrical connection | IP rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XMAV06L2135 TELEMECANIQUE SENSORS | 47 |
| - | - | - | 113x57x98mm | - | RoHS compliant | - | - | - | - | - | - | - | pressure | - | screw terminals | 507.5g | - | - | relay | SPDT | - | XMA | - | G1/4" | - | - | 240V AC / 1.5A | - | 1...6bar | - | adjustable hysteresis from 0.8 to 4.2 bar | - | - | - | - | - | adjusting screw | - | pressure switch | - | - | - | -25...70°C | - | - | - | max. 7.5bar | - | - | PG13,5 | IP54 | - | ||
![]() XMAV25L2135 TELEMECANIQUE SENSORS | 2120 |
| - | - | - | 133x57x98mm | - | RoHS compliant | - | - | - | - | - | - | - | pressure | - | screw terminals | 678.8g | - | - | relay | SPDT | - | XMA | - | G1/4" | - | - | 240V AC / 1.5A | - | 3.5...25bar | - | adjustable hysteresis from 3,4 to 20 bar | - | - | - | - | - | adjusting screw | - | pressure switch | - | - | - | -25...70°C | - | - | - | max. 31.25bar | - | - | PG13,5 | IP54 | - | ||
![]() MAP1T30Z11 PANASONIC | In Stock | - | - | plastic | 3.1A / 230V AC | 30x30.3x53mm | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | - | 0.27A / 250V DC | - | 100g | - | angled lever with roller | - | - | - | - | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | - | - | - | IP65 | - | ||
![]() MEM1G11Z PANASONIC | In Stock | - | - | metal | 1.5A / 240V AC | 16x30x49mm | - | RoHS compliant | - | - | lead 1m | 5A | - | - | - | - | 0.1A / 250V DC | - | 100g | - | pin plunger Ø8mm | - | - | - | - | - | - | 20mm | 2 | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | - | - | - | IP67 | - | ||
![]() MAP1T34Z11 PANASONIC | In Stock | - | - | plastic | 3.1A / 230V AC | 30x30.3x53mm | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | - | 0.27A / 250V DC | - | 100g | - | angled lever with roller | - | - | - | - | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | - | - | - | IP65 | - | ||
![]() XCSDMC7902 TELEMECANIQUE SENSORS | 57 | - | - | plastic | - | 51x16x7mm | - | RoHS compliant | - | - | lead 2m | - | NC x2 | - | - | - | - | - | 112.2g | - | - | - | - | sensor | XCSDM Compact | 0.1A | - | - | - | - | - | - | 15mm | - | XCSZC1 | - | max. 100V AC | max. 100V DC | - | - | PREVENTA | - | magnetic | - | - | -25...85°C | - | - | - | - | - | magnet | - | IP67 | - | ||
![]() SFEN AUTONICS | In Stock | - | - | polyamide 66 | - | - | silicone | RoHS compliant | black | yellow | - | - | NC + NO x2 | 125V DC / 0.55A | 240V AC / 0.75A | - | - | - | 363g | - | - | - | - | - | SFEN | - | - | - | - | - | - | - | - | - | BK-SFEN | SFEN-HK | - | - | - | - | - | - | enabling switch | - | - | -10...55°C | - | - | - | - | - | - | M20 | IP66 | - | ||
![]() SFEN-HK AUTONICS | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 363g | - | - | - | - | - | SFEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | bracket | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFDL-CND10-1 AUTONICS | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 95.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | connection cable | - | - | - | - | - | - | - | - | - | - | 1m | ||
![]() SFD-KHR AUTONICS | In Stock | - | - | - | - | 30x50x5mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 13.24g | - | - | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFD-KH AUTONICS | In Stock | - | - | - | - | 30x50x2mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 12.89g | - | - | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFD-KLF2 AUTONICS | In Stock | - | - | - | - | 56x15x42.5mm | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 53.48g | - | - | - | - | - | SFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | actuator | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFDL-CND10-3 AUTONICS | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 266.3g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | connection cable | - | - | - | - | - | - | - | - | - | - | 3m | ||
![]() SF4D12D Panasonic Electronic Components | 3109 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF2D-12V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFS4-DC21V Panasonic Electronic Components | 11000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | unknown | - | - | - | - | - | - | - | ||
![]() XCRT215EX TELEMECANIQUE SENSORS | 572 |
| - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 1297.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | limit switch | - | - | - | - | - | - | - | - | - | - | ||
![]() XCMD21F0L1 TELEMECANIQUE SENSORS | 48 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 185.4g | - | pin plunger Ø7mm and additional fixation | - | - | - | XCMD | - | - | 20mm | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | side exit | - | - | IP66 | - | ||
![]() XCMD2101L1 TELEMECANIQUE SENSORS | 9 |
| - | metal | 1.5A / 240V AC | 30x50x16mm | - | RoHS compliant | - | - | lead 1m | 6A | - | - | - | - | 1.5A / 24V DC | - | 100g | - | without lever | - | - | - | XCMD | - | - | 20mm | 2 | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | side exit | - | - | IP66 | - | ||
![]() XCKN2145G11 TELEMECANIQUE SENSORS | 37 |
| - | plastic | 3A / 240V AC | 31x65x30mm | - | RoHS compliant | - | - | PG11 | 10A | - | - | - | - | 3A / 24V DC | - | 93.65g | - | adjustable lever R 35,5-84,5mm, plastic roller Ø19mm | - | - | - | XCKN | - | - | 20...22mm | 2 | - | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | - | - | - | - | limit switch | -25...70°C | - | - | NO + NC | - | - | - | - | IP65 | - |