- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Approvals | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Rating | Current Rating - Max | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Number of Channels | Sealing | Termination Type | Number of Poles | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Input Voltage | Product Category | Contacts | IP Rating | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1840DBX-A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASFM0242X Panasonic Electric Works | 76 | - | - | - | Through Hole | - | - | - | - | - | - | ASFM0242 | Panasonic Industrial Devices | - | 2.133 kOhms | - | Silver Nickel (AgNi) | 11 mA | 6 A | - | 250 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Reel | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 24VDC | - | 250VAC, 125VDC - Max | 11 mA | 10 ms | 18 VDC | 6 A | 270mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | Sealed - Flux Protection | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0032X Panasonic Electric Works | 17 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0032 | Panasonic Industrial Devices | - | 33.3 Ohms | - | Silver Nickel (AgNi) | 90 mA | 6 A | - | 250 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Reel | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 3VDC | - | 250VAC, 125VDC - Max | 90 mA | 10 ms | 2.25 VDC | 6 A | 270mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | Sealed - Flux Protection | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0125S Panasonic Electric Works | 26 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0125 | Panasonic Industrial Devices | - | 533 Ohms | 6A | Silver Tin Oxide (AgSnO) | 23 mA | 6 A | - | 20 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 12VDC | - | 250VAC, 125VDC - Max | 23 mA | 10 ms | 9 VDC | 6 A | 270mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | Safety Relays | Sealed - Fully | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0182X Panasonic Electric Works | 23 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0182 | Panasonic Industrial Devices | - | 1.2 kOhms | - | Silver Nickel (AgNi) | 15 mA | 6 A | - | 250 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Reel | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 18VDC | - | 250VAC, 125VDC - Max | 15 mA | 10 ms | 13.5 VDC | 6 A | 270mW | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relays | Sealed - Flux Protection | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0162S Panasonic Electric Works | 35 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0162 | Panasonic Industrial Devices | - | 948 Ohms | 6A | Silver Nickel (AgNi) | 17 mA | 6 A | - | 20 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 16VDC | - | 250VAC, 125VDC - Max | 17 mA | 10 ms | 12 VDC | 6 A | 270mW | 1.6 VDC | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | Safety Relays | Sealed - Flux Protection | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0185S Panasonic Electric Works | 71 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0185 | Panasonic Industrial Devices | - | 1.2 kOhms | 6A | Silver Tin Oxide (AgSnO) | 15 mA | 6 A | - | 20 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 18VDC | - | 250VAC, 125VDC - Max | 15 mA | 10 ms | 13.5 VDC | 6 A | 270mW | 1.8 VDC | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | Safety Relays | Sealed - Fully | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0122S Panasonic Electric Works | 12 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0122 | Panasonic Industrial Devices | - | 533 Ohms | 6A | Silver Nickel (AgNi) | 23 mA | 6 A | - | 20 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 12VDC | - | 250VAC, 125VDC - Max | 23 mA | 10 ms | 9 VDC | 6 A | 270mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | Safety Relays | Sealed - Flux Protection | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() ASFM0165S Panasonic Electric Works | 12 |
| - | - | Through Hole | - | - | - | - | - | - | ASFM0165 | Panasonic Industrial Devices | - | 948 Ohms | 6A | Silver Tin Oxide (AgSnO) | 17 mA | 6 A | - | 20 | - | Panasonic | - | - | Panasonic Electric Works | - | PCB Mount | - | - | Tube | - | - | - | Active | - | - | Details | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | Relays | - | - | - | PC Pin | - | - | - | - | - | 1 Channel | - | - | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | - | - | Safety Relays | - | - | 15 ms | 16VDC | - | 250VAC, 125VDC - Max | 17 mA | 10 ms | 12 VDC | 6 A | 270mW | 1.6 VDC | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | Safety Relays | Sealed - Fully | - | - | Safety Relays | - | - | 33 mm | - | ||
![]() 1440-1B TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2-1617718-2 | - | - | - | - | Details | - | - | - | - | - | - | - | Phase Monitor, 3-Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | - | - | ||
![]() SFN4D-DC21V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | - | Details | - | - | - | Bulk | SFN4D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() 3-1415011-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Box | - | V23047-A1006-A501 V23047A1006A501 | - | Active | - | - | Details | - | 0.705479 oz | - | Bulk | SR2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393260-2 TE Connectivity | In Stock | - | - | 14 Weeks | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 30 g | 14 | Silver Tin Oxide | - | - | - | 85 V | 6021 Ω | - | - | - | - | 6050 Cycle(s) | 10 | TE CONNECTIVITY LTD | - | 1-1393260-2 | 1393260 | - | - | - | 70 °C | -25 °C | - | ROHS COMPLIANT | V23050-A1085-A542 V23050A1085A542 | Active | - | - | 5.07 | Details | Yes | 1.058219 oz | - | Bulk | SR6 | - | EAR99 | - | - | BULK | compliant | TUV; UL; VDE | - | 55 mm | 16.5 mm | 55mm x 16.5mm x 16.5mm | CII | 100 mΩ | - | RT3 | SOLDER | - | - | - | SAFETY RELAY | - | - | 8 A | - | - | 85 VDC | - | - | - | - | - | - | 1200 mW | - | 400 V | MOMENTARY | DC | 14 | 1500 Vrms | Random | 4000 Vrms | 6PST | 85 V | - | 0.014 A | 64 V | 8.5 V | - | - | 0.0033 inch | - | - | - | - | - | 16.5 mm | ||
![]() RF2S-1A1BLD1-D12 IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | 205 Ohms | 6A | Silver Nickel | 6A @ 240VAC, NO | - | - | 1 | - | - | RF2S-1A1BLD1-D12 | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | Details | - | - | - | - | RF1V | - | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | Plug-in | - | - | - | - | 12 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | - | - | - | Power Relays | - | - | 12VDC | - | - | - | 12.7 mm | - | ||
![]() RF2V-1A1BD1K-D24 IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | 820 Ohms | - | - | 6A @ 240VAC, NO | - | - | 1 | - | - | RF2V-1A1BD1K-D24 | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | Details | - | - | - | - | RF1V | - | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | PCB | - | - | - | - | 24 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A + 1B | - | - | - | Power Relays | - | - | 24VDC | - | - | - | 12.7 mm | - | ||
![]() RF1V-4A2BL-D12 IDEC | 26 |
| - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-4A2BL-D12 | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | - | - | - | - | - | - | RF1V | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | Solder Pin | - | - | PCB | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO-2NC | - | - | - | Power Relays | - | - | 12VDC | - | 4NO, 2NC | IP20 | - | - | ||
![]() RF1V-4A2BL-D48 IDEC | 26 |
| - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-4A2BL-D48 | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | - | - | - | - | - | - | RF1V | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | Solder Pin | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO-2NC | - | - | - | Power Relays | - | - | 48VDC | - | 4NO, 2NC | IP20 | - | - | ||
![]() RF1V-2A2BL-D48 IDEC | 26 |
| - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-2A2BL-D48 | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO), 2 Form B (DPST-NC) | - | Details | - | - | - | - | RF1V | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pole | Solder Pin | - | - | PCB | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO-2NC | - | - | - | Power Relays | - | - | 48VDC | - | 2NO, 2NC | IP20 | - | - | ||
![]() RF1V-4A2B-D24 IDEC | 100 | - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | 1.152 kOhms | 6A | Silver Tin Oxide | 6 A | - | - | 1 | - | - | RF1V-4A2B-D24 | - | - | DIN Rail;PCB;Plug in | PCB Mount | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | - | Details | - | - | - | - | RF1V | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | Solder Pin | - | - | PCB | - | - | - | - | 24 VDC | - | 250 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO-2NC | - | - | - | Power Relays | - | - | 24VDC | - | 4NO, 2NC | - | 13 mm | - | ||
![]() RF1V-3A3B-D24 IDEC | 100 | - | - | - | - | - | - | - | - | - | UR;CSA;TUV | - | - | - | - | - | Silver Tin Oxide | 6A | - | - | 1 | - | - | RF1V-3A3B-D24 | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | 3 Form A (3PST-NO), 3 Form B (SPST-NC) | - | Details | - | - | - | - | RF1V | Socket | - | Force Guided | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Pole | Solder Pin | - | - | PCB | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO-3NC | - | - | - | Power Relays | - | - | 24VDC | - | 3NO, 3NC | IP20 | - | - |