- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Connections | Contact current max. | Controlled parameter | DC contacts rating @R | Gross weight | Kind of actuator | Kind of display used | Kind of output 1 | Kind of output 11 | Manufacturer series | Measurement accuracy | Mounting holes pitch | Mounting holes pitch1 | Number of mounting holes | Output 1 electrical parameters | Pressure setting range | Switched voltage | Switched voltage1 | Switches features | Switching frequency max | The programming method | Type of module | Type of sensor | Operating temperature | Supply voltage | Output configuration | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSM-11S/RR EATON ELECTRIC | In Stock | - | - | metal | 6A / 240V AC | 31x55x33.5mm | RoHS compliant | M20 | 6A | - | 10A / 24V DC | 203.5g | plastic adjustable rod, length 150mm | - | - | - | LS-Titan | - | 20...22mm | - | 2 | - | - | max. 220V DC | max. 400V AC | snap action contacts | - | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
![]() LSM-11D/L EATON ELECTRIC | In Stock | - | - | metal | 6A / 240V AC | 31x55x33.5mm | RoHS compliant | M20 | 6A | - | 10A / 24V DC | 167g | lever R 20mm, plastic roller Ø13mm | - | - | - | LS-Titan | - | 20...22mm | - | 2 | - | - | max. 220V DC | max. 400V AC | slow action contacts | - | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
![]() PSQ-C01C-RC1/8 AUTONICS | In Stock | - | - | - | - | 30x30x24.8mm | RoHS compliant | RC 1/8" | - | pressure | - | 169.9g | - | LCD | NPN | PNP | PSQ | 0.2% | - | - | - | 30V DC / 100mA | -100...100kPa | - | - | - | - | keypad | transducer | - | -10...50°C | 12...24V DC | - | IP40 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | lever R 34,5mm, plastic roller Ø18mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 30.3x53x30mm | RoHS compliant | PG11 | 10A | - | 0.27A / 250V DC | 110.5g | adjustable plunger, max length 177,5mm | - | - | - | - | - | 20...22mm | - | 2 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | 45 |
| - | plastic | 1.8A / 400V AC | 30.3x53x30mm | RoHS compliant | PG11 | 10A | - | 0.27A / 250V DC | 108.7g | adjustable lever R 45,5-117,5mm, plastic roller Ø18mm | - | - | - | - | - | 20...22mm | - | 2 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | metal roller Ø11mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 308.69g | lever R 30mm, metallic roller 22mm | - | - | - | - | - | 30/60mm | - | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M20 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | plastic roller Ø22mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 41x74x40.5mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 50g | adjustable plunger, max length 210mm | - | - | - | - | - | 20mm | - | 2 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 41x74x40.5mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 50g | adjustable lever R 82-138mm, rubber rollerØ50mm | - | - | - | - | - | 20mm | - | 2 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 41x74x40.5mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 50g | adjustable lever R 68-124mm, plastic roller Ø22mm | - | - | - | - | - | 20mm | - | 2 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 50g | pin plunger Ø10mm | - | - | - | - | - | 30/60mm | - | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | plastic roller Ø22mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 59x54.5x36mm | RoHS compliant | M16 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | metal roller Ø11mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 57x46x33mm | RoHS compliant | M16 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | pin plunger Ø8mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 57x46x33mm | RoHS compliant | M16 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | adjustable lever R 77-133,5mm, rubber rollerØ50mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 57x46x33mm | RoHS compliant | M20 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | plastic roller Ø11mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 | ||
Tiny WHSL | In Stock | - | - | metal | 1.8A / 400V AC | 40x76.5x43mm | RoHS compliant | PG13,5 | 10A | - | 0.27A / 250V DC | 50g | plunger on spring loaded element, total length 132mm | - | - | - | - | - | 30/60mm | - | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP66 | ||
Tiny WHSL | In Stock | - | - | plastic | 1.8A / 400V AC | 57x46x33mm | RoHS compliant | M20 x 1,5 | 10A | - | 0.27A / 250V DC | 50g | adjustable lever R 77-133,5mm, rubber rollerØ50mm | - | - | - | - | - | 20...22mm | 40...42mm | 4 | - | - | max. 250V DC | max. 400V AC | snap action contacts | 1Hz | - | - | limit switch | -25...70°C | - | NO + NC | IP65 |