- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Colour1 | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Kit contents1 | Line | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety outputs | Safety outputs1 | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSLF3838312 TELEMECANIQUE SENSORS | 2151 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x3 | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1270g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x3 | - | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCSMP70L2 TELEMECANIQUE SENSORS | 2228 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | 223.2g | - | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | - | - | no key | - | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 2m lead | IP67 | ||
![]() XCSTE7313 TELEMECANIQUE SENSORS | 2064 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 441.8g | - | - | - | XCSTE | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ13 | NC x2 | - | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | 1/2NPT | IP66 | ||
![]() XCSTR551 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 187g | - | - | - | XCSTR | - | - | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XY2CH13250H29 TELEMECANIQUE SENSORS | 2443 |
| - | metal | - | - | RoHS compliant | grey | red | - | - | NC + NO | 240V AC / 3A | 250V DC / 0.27A | - | - | 1008.9g | with reset | - | 30m - single side mounting switch | XY2CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PREVENTA | singlesided rope switch | - | -25...70°C | - | - | - | M20 | IP67 | ||
![]() XCSMP79L5 TELEMECANIQUE SENSORS | 2408 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | - | 454g | - | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | - | - | no key | - | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 5m lead | IP67 | ||
![]() XCSLF3535412 TELEMECANIQUE SENSORS | 505 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1420g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x1 | NO x2 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCSPR761 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 160g | - | - | - | XCSPR | - | - | - | - | - | - | - | - | - | - | 80mm shaft | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSLF3737412 TELEMECANIQUE SENSORS | 688 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1433.8g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCSM4110L5 TELEMECANIQUE SENSORS | 2534 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 493.3g | pin plunger Ø7mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSDMR5902 TELEMECANIQUE SENSORS | 2141 |
| - | plastic | - | - | RoHS compliant | - | - | lead 2m | - | NC + NO | - | - | - | - | 160.83g | - | sensor | - | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSDMR591L01M12 TELEMECANIQUE SENSORS | 2210 |
| - | plastic | - | - | RoHS compliant | - | - | lead 0,15m with connector M12 | - | NC + NO | - | - | - | - | 97g | - | sensor | - | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSLF3737413 TELEMECANIQUE SENSORS | 557 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC x2 + NO | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1408g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x2 | NO x1 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | 1/2NPT x3 | IP66 | ||
![]() XCSLF3535312 TELEMECANIQUE SENSORS | 2905 |
| - | metal | - | - | RoHS compliant | red | - | - | - | NC + NO x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 3kN | 1270g | - | - | - | XCSLF | - | - | - | 2 | - | - | XCSZ01 | XCSZ05 | NC x1 | NO x2 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M20 x3 | IP66 | ||
![]() XCSM3910L5 TELEMECANIQUE SENSORS | 2773 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 540g | pin plunger Ø7mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3915L1 TELEMECANIQUE SENSORS | 2017 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 238g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3702L2 TELEMECANIQUE SENSORS | 2589 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | - | 278.1g | metal roller Ø11,6mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM3902L2 TELEMECANIQUE SENSORS | 2605 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | - | 281.6g | metal roller Ø11,6mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSMP59L2 TELEMECANIQUE SENSORS | 44 |
| - | plastic | - | - | RoHS compliant | red | - | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | 223.3g | - | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | - | - | no key | - | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 2m lead | IP67 | ||
![]() XCSM3710L5 TELEMECANIQUE SENSORS | 2048 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 538g | pin plunger Ø7mm | - | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | slow action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 |