- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Additional functions | Body dimensions | Body material1 | Certificates | Coding | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Controlled parameter | Current consumption | DC contacts rating @R | Force | Gross weight | Kind of actuator | Kind of display used | Kind of output 1 | Kind of output 11 | Kind of output 2 | Kit contents1 | Manufacturer series | Max. operating current | Measurement accuracy | Mechanical durability | Mounting | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Output 1 electrical parameters | Pressure setting range | Pressure setting range1 | Range | Regulation for output 1 | Regulation for output 11 | Regulation for output 2 | Regulation for output 21 | Related items | Related items1 | Safety outputs | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | The programming method | Trade name | Type of control accessories | Type of module | Type of safety switch | Type of sensor | Voltage output | Operating temperature | Supply voltage | Number of outputs | Output configuration | Cable length | Operating pressure | Safety category | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSQ-C01C-RC1/8 AUTONICS | In Stock | - | - | - | - | - | 30x30x24.8mm | - | RoHS compliant | - | - | RC 1/8" | - | - | - | - | pressure | - | - | - | 169.9g | - | LCD | NPN | PNP | - | - | PSQ | - | 0.2% | - | - | - | - | - | 30V DC / 100mA | -100...100kPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | keypad | - | - | transducer | - | - | - | -10...50°C | 12...24V DC | - | - | - | - | - | - | - | IP40 | ||
![]() SG-P1020-S PANASONIC | In Stock | - | - | PBT | - | LED status indicator | - | thermoplastic PC | RoHS compliant | LOW | - | lead 3m | - | - | - | - | - | 20mA | - | - | 208.7g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P1020-M-N | SG-P1020-M-P | - | - | - | - | - | - | - | - | - | - | - | - | magnetic | - | - | -10...55°C | 24V DC | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
![]() SG-P2010-M-P PANASONIC | In Stock | - | - | PBT | - | LED status indicator | 15x25x88mm | thermoplastic PC | RoHS compliant | HIGH | - | lead 5m | - | - | - | - | - | 30mA | - | - | 260.4g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P2010-S | - | - | - | - | - | - | - | - | - | - | - | - | - | RFID | - | - | -10...55°C | 24V DC | - | PNP | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
![]() SG-P2020-M-P PANASONIC | In Stock | - | - | PBT | - | LED status indicator | 15x25x88mm | thermoplastic PC | RoHS compliant | HIGH | - | lead 5m | - | - | - | - | - | 30mA | - | - | 200g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P2020-S | - | - | - | - | - | - | - | - | - | - | - | - | - | RFID | - | - | -10...55°C | 24V DC | - | PNP | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
![]() SG-P1010-M-N PANASONIC | In Stock | - | - | PBT | - | LED status indicator | 15x25x88mm | thermoplastic PC | RoHS compliant | LOW | - | lead 5m | - | - | - | - | - | 30mA | - | - | 260.7g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P1010-S | - | - | - | - | - | - | - | - | - | - | - | - | - | magnetic | - | - | -10...55°C | 24V DC | - | NPN | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
![]() SG-P1020-M-N PANASONIC | In Stock | - | - | PBT | - | LED status indicator | 15x25x88mm | thermoplastic PC | RoHS compliant | LOW | - | lead 5m | - | - | - | - | - | 30mA | - | - | 275.7g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P1020-S | - | - | - | - | - | - | - | - | - | - | - | - | - | magnetic | - | - | -10...55°C | 24V DC | - | NPN | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
![]() SG-P1010-S PANASONIC | In Stock | - | - | PBT | - | LED status indicator | - | thermoplastic PC | RoHS compliant | LOW | - | lead 3m | - | - | - | - | - | 20mA | - | - | 198.48g | - | - | - | - | - | - | SG-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-P1010-M-N | SG-P1010-M-P | - | - | - | - | - | - | - | - | - | - | - | - | magnetic | - | - | -10...55°C | 24V DC | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | connectors | - | - | - | - | pressure | - | - | - | 47.1g | - | LCD | PNP | - | PNP | - | ZSE20 | - | - | - | R 1/8" | - | - | - | - | -100...100kPa | - | - | ON-OFF | ON-OFF with hysteresis | ON-OFF | ON-OFF with hysteresis | - | - | - | - | - | - | - | - | - | - | rubber keypad | - | - | transducer | - | - | 1...5V DC | -5...50°C | 12...24V DC | 3 | - | - | - | - | - | - | IP40 | ||
![]() XMLB010A2S11 TELEMECANIQUE SENSORS | 2284 |
| - | - | - | - | - | - | - | - | - | screw terminal | - | - | - | - | - | - | - | - | 734.4g | - | - | NC + NO | - | - | - | - | - | 2% | - | G1/4" | - | - | - | - | 130mbar...9.15bar | 0.7...10bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | -25...70°C | - | - | - | - | max. 10bar | - | - | - | IP66 | ||
![]() ZCKJ1 TELEMECANIQUE SENSORS | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 285.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | driving head | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS2-12-C3 EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | NC x2 + NO | - | - | - | - | - | - | 218.95g | - | - | - | - | - | sensor | RS2 | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | max. 24V DC | - | - | - | - | - | - | magnetic | - | - | -10...55°C | - | - | - | - | - | - | magnet | 3m lead | IP67 | ||
![]() WLNJ-2G-N OMRON | In Stock | - | - | metal | 10A / 250V AC | - | 40x42x68.7mm | - | RoHS compliant | - | - | PG13,5 | 10A | - | - | - | - | - | 6A / 30V DC | - | 249g | polyamide resin rod Ø8x95,4mm | - | - | - | - | - | - | - | - | - | - | 30.2mm | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max. 250V DC | max. 500V AC | - | - | - | - | - | - | limit switch | - | -10...80°C | - | - | DPDB | - | - | - | - | - | IP67 | ||
![]() XCSTE7342 TELEMECANIQUE SENSORS | 2211 |
| - | plastic | - | - | - | - | RoHS compliant | - | red | - | - | NC | 240V AC / 0.75A | 250V DC / 100mA | - | - | - | 1400N | 360g | - | - | - | - | - | - | XCSTE | - | - | 1000000 cycles | - | - | 2 | - | - | - | - | - | - | - | - | - | XCSZ11 | XCSZ13 | NC x2 | no key | power to release | - | - | - | - | - | - | PREVENTA | - | - | bolting | - | - | -25...60°C | 120V AC | - | - | - | - | - | - | PG11 | IP66 | ||
![]() ZCMD21L5 TELEMECANIQUE SENSORS | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 484.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | body | - | - | - | - | - | - | - | - | 5m | - | - | - | - | - | ||
![]() XCSDMR791L01M12 TELEMECANIQUE SENSORS | 2893 |
| - | plastic | - | - | - | - | RoHS compliant | - | - | lead 0,15m with connector M12 | - | NC x2 | - | - | - | - | - | - | 97.52g | - | - | - | - | - | sensor | XCSDMR | 0.1A | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | - | PREVENTA | - | - | magnetic | - | - | -25...85°C | - | - | - | - | - | - | magnet | - | IP67 | ||
![]() XCSPL592 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | - | - | RoHS compliant | - | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | - | - | 129g | - | - | - | - | - | - | XCSPL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | elbowed lever, operator to left | - | - | - | - | - | - | - | PREVENTA | - | - | hinged | - | - | -25...70°C | - | - | - | - | - | - | - | M16 | IP67 | ||
![]() XCSLF3838312 TELEMECANIQUE SENSORS | 2151 |
| - | metal | - | - | - | - | RoHS compliant | - | red | - | - | NC x3 | 240V AC / 0.75A | 250V DC / 100mA | - | - | - | 3kN | 1270g | - | - | - | - | - | - | XCSLF | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | XCSZ01 | XCSZ05 | NC x3 | no key | power to release | 24V DC | - | - | - | - | - | PREVENTA | - | - | bolting | - | - | -25...60°C | 24V AC | - | - | - | - | - | - | M20 x3 | IP66 | ||
![]() XCSMP70L2 TELEMECANIQUE SENSORS | 2228 |
| - | plastic | - | - | - | - | RoHS compliant | - | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | - | - | - | 223.2g | - | - | - | - | - | - | XCSMP | - | - | 1000000 cycles | - | - | 2 | - | - | - | - | - | - | - | - | - | XCSZ81 | XCSZ84 | - | no key | - | - | - | - | - | slow action contacts | - | PREVENTA | - | - | key operated | - | - | -25...70°C | - | - | - | - | - | - | - | 2m lead | IP67 | ||
![]() XCSTE7313 TELEMECANIQUE SENSORS | 2064 |
| - | plastic | - | - | - | - | RoHS compliant | - | red | - | - | NC x2 | 240V AC / 0.75A | 250V DC / 100mA | - | - | - | 1400N | 441.8g | - | - | - | - | - | - | XCSTE | - | - | 1000000 cycles | - | - | 2 | - | - | - | - | - | - | - | - | - | XCSZ11 | XCSZ13 | NC x2 | no key | power to release | 24V DC | - | - | - | - | - | PREVENTA | - | - | bolting | - | - | -25...60°C | 24V AC | - | - | - | - | - | - | 1/2NPT | IP66 | ||
![]() XCSTR551 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | - | - | RoHS compliant | - | red | - | - | NC + NO x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | - | - | 187g | - | - | - | - | - | - | XCSTR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm shaft | - | - | - | - | - | - | - | PREVENTA | - | - | hinged | - | - | -25...70°C | - | - | - | - | - | - | - | PG11 | IP67 |