- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Force | Gross weight | Kind of actuator | Kit contents1 | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety outputs | Safety switches features | Safety switches features1 | Supply voltage1 | Switch housing | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Supply voltage | Output configuration | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSM4116L1 TELEMECANIQUE SENSORS | 2840 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 234g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSM3916L2 TELEMECANIQUE SENSORS | 2328 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 2m | 1.5A | - | - | - | 0.1A / 250V DC | - | 328g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSPL552 TELEMECANIQUE SENSORS | 38 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | straight lever, operator to centre | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSPL591 TELEMECANIQUE SENSORS | 67 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 128g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to left | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSPL562 TELEMECANIQUE SENSORS | 28 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | straight lever, operator to right or to left | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSTE7512 TELEMECANIQUE SENSORS | 2335 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 0.75A | 250V DC / 100mA | - | 1400N | 396g | - | - | XCSTE | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ13 | NC x2 | no key | power to release | 24V DC | - | - | - | - | PREVENTA | bolting | - | -25...60°C | 24V AC | - | - | M16 | IP66 | ||
![]() XCSPL551 TELEMECANIQUE SENSORS | 22572319 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 127g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | straight lever, operator to centre | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSDMR7902 TELEMECANIQUE SENSORS | 2158 |
| - | plastic | - | - | RoHS compliant | - | lead 2m | - | NC x2 | - | - | - | - | 158.38g | - | sensor | XCSDMR | 0.1A | - | - | - | - | 20mm | - | - | - | - | - | - | M30 | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSPL752 TELEMECANIQUE SENSORS | 22572319 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | straight lever, operator to centre | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSM3910L1 TELEMECANIQUE SENSORS | 2520 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 189.5g | pin plunger Ø7mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSM4116L5 TELEMECANIQUE SENSORS | 2964 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 525g | lever R 30,4mm, metal roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSM3902L1 TELEMECANIQUE SENSORS | 2477 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 1m | 1.5A | - | - | - | 0.1A / 250V DC | - | 195.4g | metal roller Ø11,6mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO | - | - | IP68 | ||
![]() XCSPL581 TELEMECANIQUE SENSORS | 2495 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 127.6g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to centre | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSPL791 TELEMECANIQUE SENSORS | 2596 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 127.5g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to left | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSM4115L5 TELEMECANIQUE SENSORS | 2848 |
| - | metal | 1.5A / 240V AC | 50x30x16mm | RoHS compliant | - | lead 5m | 1.5A | - | - | - | 0.1A / 250V DC | - | 550g | lever R 30,4mm, plastic roller Ø16mm | - | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | - | NC x2 + NO x2 | - | - | IP68 | ||
![]() XCSPL771 TELEMECANIQUE SENSORS | 2839 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 128g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSPL772 TELEMECANIQUE SENSORS | 40 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to right | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSPL593 TELEMECANIQUE SENSORS | 2023 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | elbowed lever, operator to left | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSPL553 TELEMECANIQUE SENSORS | 2160 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 240V AC / 1.5A | 250V DC / 0.27A | - | - | 125g | - | - | XCSPL | - | - | - | - | - | - | - | - | - | straight lever, operator to centre | - | - | - | - | - | - | PREVENTA | hinged | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSMP80L2 TELEMECANIQUE SENSORS | 2563 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | - | 221g | - | - | XCSMP | - | 1000000 cycles | - | 2 | - | - | XCSZ81 | XCSZ84 | - | no key | - | - | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 2m lead | IP67 |