- Manufacturer
- Contact Materials
- Coil Voltage
- Series
- Width
- Depth
- Switching Voltage
- Termination
- Contact Form
- Length
- Mounting Type
- Termination Style
- Factory Lead Time
Attribute column
Categories
Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | AC contacts rating @R | Body dimensions | Certificates | Colour | Connections | Contact current max. | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | DC contacts rating @R | Gross weight | Kind of actuator | Kit contents1 | Manufacturer series | Max. operating current | Mechanical durability | Mounting holes pitch | Number of key entry slots | Number of mounting holes | Range | Related items | Related items1 | Safety switches features | Safety switches features1 | Switched voltage | Switched voltage1 | Switches features | Trade name | Type of safety switch | Type of sensor | Operating temperature | Output configuration | Design | Kit contents | Electrical connection | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCSPA391 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 110g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSDMC7905 TELEMECANIQUE SENSORS | 2373 |
| - | plastic | - | 51x16x7mm | RoHS compliant | - | lead 5m | - | NC x2 | - | - | - | 224g | - | sensor | XCSDM Compact | 0.1A | - | - | - | - | 15mm | XCSZC1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCMD2115L5 TELEMECANIQUE SENSORS | In Stock | - | - | metal | 1.5A / 240V AC | 30x50x16mm | RoHS compliant | - | lead 5m | 6A | - | - | - | 1.5A / 24V DC | 558.2g | lever R 34,4mm, plastic roller Ø16mm | - | XCMD | - | - | 20mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | - | - | limit switch | -25...70°C | NO + NC | side exit | - | - | IP66 | ||
![]() XCSTA592 TELEMECANIQUE SENSORS | 6 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO x2 | 250V DC / 0.27A | 250V AC / 3A | - | 167g | - | - | XCSTA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M16 x2 | IP67 | ||
![]() XCSDMP5902 TELEMECANIQUE SENSORS | 2942 |
| - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 2m | - | NC + NO | - | - | - | 175.2g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSB701 TELEMECANIQUE SENSORS | 2675 |
| - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 526.6g | - | - | XCSB | - | 1000000 cycles | - | 2 | - | - | XCSZ25 | XCSZ05 | manual-reset | without LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | PG13,5 | IP67 | ||
![]() XCSA802 TELEMECANIQUE SENSORS | 2344 |
| - | metal | - | - | RoHS compliant | red | - | - | NC x3 | 250V DC / 0.27A | 250V AC / 3A | - | 498.9g | - | - | XCSA | - | 1000000 cycles | - | 2 | - | - | XCSZ27 | XCSZ05 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M20 | IP67 | ||
![]() XCSB702 TELEMECANIQUE SENSORS | 2645 |
| - | metal | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 522.51g | - | - | XCSB | - | 1000000 cycles | - | 2 | - | - | XCSZ25 | XCSZ05 | manual-reset | without LED | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M20 | IP67 | ||
![]() XCSPA493 TELEMECANIQUE SENSORS | 2262 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 110g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 1/2NPT | IP67 | ||
![]() XCSDMP790L01SB6 TELEMECANIQUE SENSORS | 2103 |
| - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 0,15m with connector M12 | - | NC x2 | - | - | - | 106g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSDMP701L01M12 TELEMECANIQUE SENSORS | 2854 |
| - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 0,15m with connector M12 | - | NC x2 | - | - | - | 116.3g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSDMP7005 TELEMECANIQUE SENSORS | 45 | - | - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 5m | - | NC x2 + NO | - | - | - | 353.5g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSDMP7002 TELEMECANIQUE SENSORS | 29 | - | - | plastic | - | 88x25x13mm | RoHS compliant | - | lead 2m | - | NC x2 + NO | - | - | - | 205.8g | - | sensor | XCSDM Standard | 0.1A | - | - | - | - | 20mm | XCSZP1 | - | - | - | max. 100V AC | max. 100V DC | - | PREVENTA | magnetic | - | -25...85°C | - | - | magnet | - | IP67 | ||
![]() XCSPA492 TELEMECANIQUE SENSORS | 36 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 114.28g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSPA692 TELEMECANIQUE SENSORS | 32 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | 112.4g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSTA791 TELEMECANIQUE SENSORS | 6 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 + NO | 250V DC / 0.27A | 250V AC / 3A | - | 165.66g | - | - | XCSTA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | PG11 x2 | IP67 | ||
![]() XCSP3918P20 TELEMECANIQUE SENSORS | 36 |
| - | plastic | 1.5A / 240V AC | 34x65x34mm | RoHS compliant | - | M20 | 1.5A | - | - | - | 0.1A / 250V DC | 139.1g | lever R 33mm, plastic roller Ø19mm | - | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | max. 250V AC | max. 250V DC | snap action contacts | PREVENTA | - | limit switch | -25...70°C | NC x2 + NO | - | - | - | IP68 | ||
![]() XCSPA291 TELEMECANIQUE SENSORS | In Stock | - | - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | 116g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | PG11 | IP67 | ||
![]() XCSPA292 TELEMECANIQUE SENSORS | 48 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC x2 | 250V DC / 0.27A | 250V AC / 3A | - | 111.42g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | snap action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | M16 | IP67 | ||
![]() XCSPA593 TELEMECANIQUE SENSORS | 49 |
| - | plastic | - | - | RoHS compliant | red | - | - | NC + NO | 250V DC / 0.27A | 250V AC / 3A | - | 113.4g | - | - | XCSPA | - | 1000000 cycles | - | 2 | - | - | XCSZ11 | XCSZ200 | no key | - | - | - | slow action contacts | PREVENTA | key operated | - | -25...70°C | - | - | - | 1/2NPT | IP67 |