- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Contact Voltage Rating (DC) | Switching Time | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SBC2087A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | - | - | 3SBC2087A2 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | M39016/37-017P 3-1617073-3 | Active | - | - | - | - | - | 5.7 | N | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Miniature | - | - | - | - | - | - | Relays | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | ||
![]() 7-1462037-1 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | 1462037 | - | - | 2880 Ω | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | - | - | 7-1462037-1 | 1462037 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | IM, AXICOM | - | - | Obsolete | - | - | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | compliant | - | CECC; CSA; IEC; UL | J Lead | 10 mm | 6 mm | 10mm x 6mm x 5.65mm | - | - | - | 2 A | IP67/RT5 | - | 220 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | RF RELAY | - | - | - | 2 A | - | 8 ms | 24VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 8.3mA | 8 ms | - | 18 VDC | 2A | - | 200 mW | - | 250 V | AC/DC | LATCHED | - | - | DC | - | - | 100 MHz | 1.49 | Sealed - Hermetically | - | - | - | - | - | - | - | - | DPDT | - | 24 V | - | 0.008 A | - | 18 V | -18 V | - | - | 16 ms | - | - | - | - | - | - | - | - | - | - | - | - | 5.65 mm | - | - | ||
![]() 4-1393819-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 4-1393819-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393817-4 TE Connectivity | 734 |
| - | 9 Weeks, 2 Days | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 4-1393817 | TE Connectivity / Axicom | - | 400 Ω | Hard Gold | - | - | - | 5 | TE CONNECTIVITY LTD | - | - | - | - | - | 4-1393817-4 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Socket Mount | Through Hole | - | - | 70 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | Latching Double Coil | 5.25 | Details | Yes | - | - | Dust Cover | -- | 16.5 VDC | 1.058219 oz | - | -40°C ~ 70°C | Bulk | V23003, AXICOM | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | Relays | BULK | - | compliant | - | - | Plug In | 30 mm | 19 mm | 30mm x 19mm x 30mm | Axicom | - | - | 0.2 A | DUST PROOF | - | 36 V | SNAP-ON | - | - | - | 200 mA | Solder Pin | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | - | 0.2 A | - | 4 ms | 24VDC | Latching, Dual Coil | 30VAC, 36VDC - Max | 60.0mA | 4 ms | - | 16.5 VDC | 200mA | 1.65 W | 1650 mW | - | 30 V | AC/DC | LATCHED | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | 4PDT | 24 V | - | 0.069 A | - | 16.5 V | 16.5 V | Communications Relays | - | - | - | - | -- | - | - | Low Signal Relays - PCB | 30 mm | - | - | - | - | - | 30 mm | - | - | ||
![]() V23079E1201B301 TE Connectivity | 767 |
| - | 18 Weeks | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 5 V | 178 Ω | Nickel-Silver/Gold | 2 A at 5 VDC | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | - | -0.27 dB | -20.7 dB | -- | - | V23079E1201B301 | V23079 | - | - | 5 A | TE Connectivity Potter & Brumfield Relays | - | - | Yes | Surface Mount | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | 6-1393788-8 | Active | - | - | Active | - | - | 1.41 | Details | Yes | - | - | - | -- | 3.75 VDC | 0.067867 oz | - | -40 to 85 °C | Digi-Reel® | V23079, AXICOM | - | - | Active | -- | - | EAR99 | Miniature | - | - | - | - | - | 8536.49.00.50 | Relays | TAPE AND REEL | - | compliant | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 10.4mm | Axicom | 50 mΩ | 1000000000 Ω | 2 A | IP67 | - | 220 V | SOLDER | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | RF RELAY | - | PCB Relays | - | 2 A | - | 8 ms | 5VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 28.0mA | 8 ms | - | 3.75 VDC | 2A | 140 mW | 140 mW | - | 250 V | AC/DC | LATCHED | 0.27 dB | - | DC | - | 10 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | - | 5 V | - | 0.028 A | 2 FORM C | 3.75 V | 0.5 V | Low Profile Relays | - | 16 ms | - | - | -- | - | - | Low Signal Relays - PCB | 14.5 mm | - | - | - | - | - | 10.4 mm | - | - | ||
![]() V23079A1001B301 TE Connectivity | 1 |
| - | 15 Weeks, 1 Day | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2.8 g | 8 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 5 V | 178 Ω | Silver Nickel (AgNi), Gold (Au) | 2 A at 5 VDC | 14.5 x 9.8 x 7.2mm | 200000 Cycle(s) | 50 | TE CONNECTIVITY LTD | - | -0.27 dB | -20.7 dB | -- | - | V23079A1001B301 | V23079 | +85°C | - | 5 A | TE Connectivity Potter & Brumfield Relays | - | -40°C | - | - | Through Hole | 900 MHz | - | 85 °C | -40 °C | Tube | ROHS COMPLIANT | 1393788-3 | Active | - | - | Active | - | - | 0.63 | Details | Yes | DPDT non latch PCB relay, 5A 5Vdc coil | - | - | 0.5 VDC | 3.75 VDC | 0.120214 oz | - | -40°C ~ 85°C | Tube | V23079, AXICOM | e4 | Yes | Active | -- | - | EAR99 | Miniature | Gold (Au) | - | - | Signal | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | Relays | BOX; TUBE | 7.4mm | compliant | - | CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.9mm | Axicom | - | 1000000000000 Ω | 2 A | IP67 | - | 220 V | SOLDER | - | 2 | - | 2 A | Solder Pin | DPDT (2 Form C) | RF RELAY | Through Hole | PCB Relays | -40 → +85°C | 2 A | - | 8 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.0mA | 9 ms | - | 3.75 VDC | 2A | 140 mW | 140 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | 0.27 dB | - | DC | 20.7 dB | 8 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | 2A | - | DPDT | - | 5 V | DPDT | 0.028 A | 2 FORM C | 3.75 V | 0.5 V | Low Profile Relays | - | 17 ms | - | - | -- | 0.0032 inch | - | Low Signal Relays - PCB | - | - | - | 9.8mm | 14.5mm | - | 9.9 mm | - | - | ||
![]() V23105A5405A201 TE Connectivity | In Stock |
| - | 9 Weeks, 1 Day | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 g | 8 | Silver Nickel | GOLD | V23105 | TE Connectivity / P&B | 24 V | 1440 Ω | Silver Nickel (AgNi) | 3 A at 5 VDC | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | - | -- | - | V23105A5405A201 | - | - | - | 3 A | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Through Hole | - | - | - | - | Box | ROHS COMPLIANT | 1393793-9 | Active | - | - | Active | - | - | 1.62 | Details | Yes | - | - | DIP | 1.2 VDC | 16.8 VDC | 0.340358 oz | - | -40°C ~ 85°C | Tube | V23105, AXICOM | - | - | Active | - | - | EAR99 | Miniature | - | - | - | Signal | - | - | Relays | - | 10mm | compliant | - | CSA; UL | PC Pin | 20.3 mm | 10.1 mm | 20.3mm x 10.1mm x 11.4mm | Axicom | 100 mΩ | 1000000000 Ω | 3 A | - | - | - | SOLDER | - | 2 | - | 3 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | Through Hole | PCB Relays | - | 3 A | - | 6 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 16.7mA | 4 ms | - | 16.8 VDC | 3A | 400 mW | 400 mW | 1.2 VDC | - | AC/DC | MOMENTARY | - | - | DC | - | 8 | - | - | - | - | 1500 Vrms | Random | - | 1050 Vrms | - | 3A | - | DPDT | - | 24 V | DPDT | 0.017 A | 2 FORM C | 16.8 V | 1.2 V | Communications Relays | - | - | - | - | -- | 0.0032 inch | - | Low Signal Relays - PCB | - | - | - | 11mm | 20.2mm | - | 11.4 mm | - | - | ||
![]() V23026A1001B201 TE Connectivity | 1834 | - | - | 32 Weeks | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 2 g | 6 | Palladium Nickel | GOLD RHODIUM | V23026 | TE Connectivity / P&B | 5 V | 370 Ω | Palladium Nickel/Gold Rhodium | 1 A | 13 x 6.9 x 7.6mm | 100000 Cycle(s) | 40 | TE CONNECTIVITY LTD | - | -1.9 dB | -18 dB | -- | - | V23026A1001B201 | - | +85°C | - | 1 A | TE Connectivity Potter & Brumfield Relays | 0.5 Vdc | -40°C | - | - | Through Hole | 900 MHz | - | 70 °C | -40 °C | Tube | ROHS COMPLIANT | 1393774-1 | Active | - | - | Active | - | - | 1.34 | Details | Yes | RELAY P1 5V CC SPDT PCB Mount Non-Latching Relay Through Hole, 5V dc | - | DIP | 0.5 VDC | 3.75 VDC | 0.056438 oz | - | -40 to 85 °C | Box/Tube | V23026, AXICOM | - | - | Active | -- | - | EAR99 | Miniature | - | - | - | Signal | - | 8536.49.00.50 | Relays | - | 7.5mm | compliant | - | CSA; UL | PC Pin | 13 mm | 7.6 mm | 13mm x 7.6mm x 6.9mm | Axicom | 50 mΩ | - | 1 A | IP67 | - | 125 V | SOLDER | - | 1 | - | 1 A | Solder Pin | SPDT (1 Form C) | RF RELAY | Through Hole | PCB Relays | -40 → +85°C | 1 A | - | 2 ms | 5VDC | Non Latching | 150VAC, 125VDC - Max | 13.6mA | 0.4 ms | - | 3.75 VDC | 1A | 68 mW | 68 mW | 0.5 VDC | 150 V | AC/DC | MOMENTARY | 1.9 dB | - | DC | 18 dB | 6 | 100 MHz | 1.75 | - | - | 500 Vrms | Random | - | 1500 Vrms | - | 1A | - | SPDT | SPDT | 5 V | DPDT | 0.014 A | 1 FORM C | 3.75 V | 0.5 V | Low Profile Relays | - | 2.4 ms | - | - | -- | 0.0035 inch | - | Low Signal Relays - PCB | 13 mm | - | - | 6.9mm | 13mm | - | 6.9 mm | - | - | ||
![]() V23079D1005B301 TE Connectivity | In Stock |
| - | 13 Weeks, 1 Day | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 24 V | 4114 Ω | Nickel-Silver/Gold | 2 A at 5 VDC | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | - | -0.27 dB | -20.7 dB | - | - | V23079D1005B301 | V23079 | - | - | 5 A | TE Connectivity Potter & Brumfield Relays | 2.4 Vdc | - | Yes | Surface Mount | SMD/SMT | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5-1393788-8 | Active | - | - | Active | - | Non-Latching | 1.33 | Details | Yes | - | - | - | - | - | 0.098132 oz | - | -40 to 85 °C | Tape and Reel | V23079/P2 Relay | - | Yes | - | - | - | EAR99 | Miniature | NOT SPECIFIED | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | - | Relays | BOX; TAPE AND REEL | - | unknown | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 9.4mm | Axicom | 50 mΩ | 1000000000 Ω | 5 A | IP67 | - | 220 V | SOLDER | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | RF RELAY | - | PCB Relays | - | 5 A | - | 8 ms | 24 VDC | Non-Latching | 250VAC, 220VDC - Max | 5.8 mA | 9 ms | - | 18 VDC | 2 A | 140 mW | 140 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | 0.27 dB | - | DC | 20.7 dB | 10 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | DPDT | 24 V | - | 0.006 A | 2 FORM C | 18 V | 2.4 V | Low Profile Relays | - | 17 ms | - | - | - | - | - | Low Signal Relays - PCB | 14.5 mm | - | - | - | - | - | 9.4 mm | - | - | ||
![]() V23079B1205B301 TE Connectivity | 27 |
| - | 11 Weeks | - | - | Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 24 V | 4114 Ω | Nickel-Silver/Gold | 2 A at 5 VDC | 14.5 x 7.2 x 9.8mm | 200000 Cycle(s) | 50 | TE CONNECTIVITY LTD | - | -0.27 dB | -20.7 dB | -- | No | V23079B1205B301 | V23079 | +85°C | 60W/62.5VA | 5 A | TE Connectivity Potter & Brumfield Relays | - | -40°C | - | Through Hole | Through Hole | 900 MHz | -40C to 85C | 85 °C | -40 °C | Tube | ROHS COMPLIANT | 3-1393788-7 | Active | 18VDC | 7.2(mm) | Active | No | Latching Double Coil | 0.67 | Details | Yes | Relay pcb DPDT 2CO 2A 24VDC coil | Unsealed | DIP | -- | 18 VDC | 0.105822 oz | 220(V) | -40 to 85 °C | Tube | V23079, AXICOM | - | Yes | Active | -- | - | EAR99 | Signal Relay | NOT SPECIFIED | - | - | - | - | 8536.49.00.50 | Relays | BOX; TUBE | 7.2mm | compliant | 10 | CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm X 7.5mm X 9.9mm | Axicom | 50 mΩ | 1000000000 Ω | 2 A | IP67 | - | 220 V | SOLDER | - | 2 | - | 2(A) | Solder Pin | DPDT (2 Form C) | RF RELAY | Through Hole | PCB Relays | -40 → +85°C | 2 A | - | 8 ms | 24VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 5.8mA | 8 ms | - | 18 VDC | 2A | 140 mW | 140 mW | - | 250 V | AC/DC | LATCHED | 0.27 dB | 24V | DC | 20.7 dB | 10 | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | 2A | - | DPDT | DPDT | 24 V | DPDT | 0.006 A | 2 FORM C | 18 V | 2.4 V | Low Profile Relays | - | 16 ms | - | - | -- | 0.0032 inch | No | Low Signal Relays - PCB | 14.5 mm | 250(V) | 14.5(mm) | 9.8mm | 14.5mm | - | 9.9 mm | 9.8(mm) | - | ||
![]() V23079D1001B301 TE Connectivity | 1895 | - | - | 11 Weeks | - | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / P&B | 5 V | 178 Ω | Nickel-Silver/Gold | 2 A at 5 VDC | - | 200000 Cycle(s) | 400 | TE CONNECTIVITY LTD | - | -0.27 dB | -20.7 dB | -- | - | V23079D1001B301 | V23079 | - | - | 5 A | TE Connectivity Potter & Brumfield Relays | 0.5 Vdc | - | Yes | Surface Mount | SMD/SMT | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | 5-1393788-5 | Active | - | - | Active | - | Non-Latching | 0.67 | Details | Yes | DPDT-CO PCB Mount Non-Latching Relay PC Pin, 2 A, 5V dc Non-Latching Relay | - | - | 0.5 VDC | 3.75 VDC | 0.118556 oz | - | -40 to 85 °C | Tape and Reel | V23079, AXICOM | - | - | Active | -- | - | EAR99 | Miniature | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | Relays | TAPE AND REEL | - | compliant | - | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm X 7.5mm X 10.4mm | - | 50 mΩ | 1000000000 Ω | 2 A | IP67 | - | 220 V | SOLDER | - | - | - | 2 A | Gull Wing Lead | DPDT (2 Form C) | RF RELAY | - | PCB Relays | - | 2 A | - | 8 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.0mA | 9 ms | - | 3.75 VDC | 2A | 140 mW | 140 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | 0.27 dB | - | DC | 20.7 dB | - | 100 MHz | 1.4 | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | - | DPDT | DPDT | 5 V | - | 0.028 A | 2 FORM C | 3.75 V | 0.5 V | Low Profile Relays | - | 17 ms | - | - | -- | - | - | Low Signal Relays - PCB | 14.5 mm | - | - | - | - | - | 10.4 mm | - | - | ||
![]() 4-1393800-0 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 4-1393800 | - | - | 1000 Ω | Nickel-Silver | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 4-1393800-0 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Socket Mount | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | Non-Latching | 5.69 | - | Yes | - | - | Dust Cover | -- | -- | - | - | -40°C ~ 65°C | Bulk | V23009, AXICOM | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Plug In | 53 mm | 46.5 mm | 53mm x 46.5mm x 61mm | - | - | - | 8 A | DUST PROOF | - | - | SOLDER | - | - | - | - | - | 3PDT (3 Form C) | POWER/SIGNAL RELAY | - | - | - | 8 A | - | - | 48VDC | Non Latching | 250VAC, 300VDC - Max | 41.7mA | - | - | - | 8A | - | 2000 mW | - | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | 3PDT | 48 V | - | 0.042 A | - | - | - | - | - | - | - | - | -- | - | - | - | 53 mm | - | - | - | - | - | 61 mm | - | - | ||
![]() 4-1462033-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 810 Ω | - | - | - | 300000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.25 dB | -22.3 dB | - | - | 4-1462033-4 | 1462033 | - | - | - | - | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.52 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | BOX; TUBE | - | compliant | - | IEC; UL | - | 14.02 mm | 9.02 mm | 14.02mm x 9.02mm x 5mm | CII | - | - | 2 A | IP67/RT3 | - | 30 V | SOLDER | - | - | - | - | - | - | RF RELAY | - | - | - | 0.5 A | - | 9 ms | - | - | - | - | 9 ms | - | - | - | - | 100 mW | - | 125 V | AC/DC | LATCHED | - | - | DC | - | - | 100 MHz | 1.07 | - | - | - | - | - | - | - | - | - | DPDT | - | 9 V | - | 0.011 A | - | 6.75 V | 6.75 V | - | - | 9 ms | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | ||
![]() 4-1393819-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 4-1393819-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393800-3 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 4-1393800 | - | - | 85 Ω | Silver Nickel (AgNi) | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 4-1393800-3 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | - | 5.69 | - | Yes | - | - | - | -- | -- | - | - | -40°C ~ 65°C | Bulk | V23009, AXICOM | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Plug In | 53 mm | 46.5 mm | 53mm x 46.5mm x 61mm | - | - | - | 8 A | DUST PROOF | - | - | SNAP-ON | - | - | - | - | - | 3PDT (3 Form C) | POWER/SIGNAL RELAY | - | - | - | 8 A | - | - | 12VDC | Non Latching | 250VAC, 300VDC - Max | 167mA | - | - | - | 8A | - | 2000 mW | - | - | AC/DC | MOMENTARY | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | 12 V | - | 0.167 A | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 61 mm | - | - | ||
![]() 3-1393817-6 TE Connectivity | In Stock | - | - | - | Gold | Socket | Socketable | - | NO | SOCKET MOUNT | 29.993795 g | - | - | - | 1393817 | - | - | 24.5 Ω | Silver (Ag) | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 3-1393817-6 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | 70 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Active | - | - | 5.84 | Compliant | Yes | - | - | - | -- | 4 VDC | - | - | -40°C ~ 70°C | Bulk | V23003, AXICOM | - | - | Active | - | Plug | EAR99 | - | - | 70 °C | -40 °C | - | - | 8536.49.00.50 | - | BULK | - | compliant | - | - | Plug In | 30 mm | 19 mm | 30mm x 19mm x 30mm | Axicom | - | - | 5 A | DUST PROOF | Compliant | 250 V | SNAP-ON | 5 A | - | 4PDT, DPDT | 2 A | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | - | - | 5 A | - | 4 ms | 6VDC | Latching, Dual Coil | 250VAC, 250VDC - Max | 245mA | 4 ms | - | 4 VDC | 5A | 1.5 W | 1450 mW | - | 250 V | AC/DC | LATCHED | - | 6 V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 6 V | - | 0.242 A | - | 4 V | 4 V | - | 250 V | - | - | - | -- | - | - | - | - | - | - | 30 mm | 29.9974 mm | 18.9992 mm | 30 mm | - | No | ||
![]() 3-1393817-2 TE Connectivity | 709 |
| - | 60 Weeks | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 1393817 | TE Connectivity / Axicom | - | 100 Ω | Silver (Ag), Gold (Au) | - | - | - | 5 | TE CONNECTIVITY LTD | - | - | - | - | - | 3-1393817-2 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Through Hole | - | - | 70 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | - | 5.25 | Details | Yes | - | - | - | -- | 8 VDC | 1.058219 oz | - | -40°C ~ 70°C | Bulk | V23003, AXICOM | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | Relays | BULK | - | compliant | - | - | Plug In | 30 mm | 19 mm | 30mm x 19mm x 30mm | Axicom | - | - | 2 A | DUST PROOF | - | 150 V | SNAP-ON | - | - | - | 2 A | Solder Pin | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | PCB Relays | - | 2 A | - | 4 ms | 12VDC | Latching, Dual Coil | 125VAC, 150VDC - Max | 120mA | 4 ms | - | 8 VDC | 2A | 1.45 W | 1450 mW | - | 125 V | AC/DC | LATCHED | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 12 V | - | 0.121 A | - | 8 V | 8 V | Communications Relays | - | - | - | - | -- | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 30 mm | - | - | ||
![]() 3-1462034-2 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 810 Ω | - | - | - | 500000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -34 dB | - | - | 3-1462034-2 | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.82 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | 8536.49.00.50 | - | BOX; TUBE | - | compliant | - | CECC; CSA; EN; ICEQ; IEC; UL | - | 14.93 mm | 7.27 mm | 14.93mm x 7.27mm x 10.7mm | - | - | - | 2 A | IP67 | - | 220 V | SOLDER | - | - | - | - | - | - | RF RELAY | - | - | - | 2 A | - | 9 ms | - | - | - | - | 9 ms | - | - | - | - | 100 mW | - | 250 V | AC/DC | LATCHED | - | - | DC | - | - | 100 MHz | 1.45 | - | 50 Ω | - | - | - | - | - | - | - | DPDT | - | 9 V | - | 0.011 A | - | 6.75 V | 6.75 V | - | - | 18 ms | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 mm | - | - | ||
![]() 3-1393800-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 620 Ω | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 3-1393800-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | OTHER MOUNTING OPTIONS AVAILABLE | - | - | - | - | compliant | - | - | - | 53 mm | 46.5 mm | 53mm x 46.5mm x 61mm | - | - | - | 8 A | DUST PROOF | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 5300 mW | - | - | AC/DC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | 0.048 A | 110 V | - | - | - | - | - | - | - | - | - | - | 61 mm | - | - | ||
![]() 3-1393800-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 22 Ω | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 3-1393800-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | OTHER MOUNTING OPTIONS AVAILABLE | - | - | - | - | compliant | - | - | - | 53 mm | 46.5 mm | 53mm x 46.5mm x 61mm | - | - | - | 8 A | DUST PROOF | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 5300 mW | - | - | AC/DC | MOMENTARY | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | 0.221 A | 24 V | - | - | - | - | - | - | - | - | - | - | 61 mm | - | - |