- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Relay Contact Form | Contact Current Rating | Contact Termination | Contact Form | Coil Voltage | Coil Type | Coil Current | Power Consumption | Insertion Loss | Isolation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SA-9V-TH-Z Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 9 VDC | Latching | - | 140 mW | - | - | ||
![]() TX2SA-L2-3V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-LT-6V-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | - | 200 mW | - | - | ||
![]() TX2SA-L-3V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 3 VDC | Latching | - | 100 mW | - | - | ||
![]() TX2SA-LT-24V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 24 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-L2-6V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 6 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-LT-1.5V-TH-Z Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-LT-5V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-LT-3V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 3 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-L-6V-1-X Panasonic | 46 |
| - | 360 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 6 VDC | Latching | 16.7 mA | 100 mW | 0.8 dB | 20 dB | ||
![]() TX2SS-L2-4.5V-TH-Z Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-L2-5V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 5 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-L-6V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 6 VDC | Latching | - | 100 mW | - | - | ||
![]() TX2SS-4.5V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 4.5 VDC | Latching | - | 140 mW | - | - | ||
![]() TX2SS-L2-12V-TH-X Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SA-L-1.5V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 1.5 VDC | Latching | - | 100 mW | - | - | ||
![]() TXD2SS-L-6V-1-X Panasonic | 46 |
| - | 240 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | 1 A | Solder Pad | DPDT (2 Form C) | 6 VDC | Latching | 25 mA | 150 mW | 0.8 dB | 20 dB | ||
![]() TX2SA-LT-9V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 9 VDC | Dual Coil Latching | - | 140 mW | - | - | ||
![]() TX2SS-12V-TH-Z Panasonic | 46 |
| - | - | Silver (Ag) | - | 500 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Latching | - | 140 mW | - | - | ||
![]() TX2SS-L-12V-TH Panasonic | 46 |
| - | - | Silver (Ag) | - | 40 | 2 A | Yes | SMD/SMT | 2 Form C (DPDT-NO, NC) | - | - | DPDT (2 Form C) | 12 VDC | Latching | - | 100 mW | - | - |