- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Package | Product Status | Relay Contact Form | RoHS | Operating Temperature | Series | Type | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Insertion Loss | Isolation | Seal Rating | Coil Insulation | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SS-4.5V-1-X Panasonic | 38 |
| - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | 4.5 VDC | Latching | - | 11.1 mA | - | - | - | 50 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() TXS2SA-L2-6V-X Panasonic | 38 |
| - | - | 514 Ohms | Silver (Ag) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Gull Wing Lead | DPDT (2 Form C) | - | - | 6 VDC | Dual Coil Latching | - | 11.7 mA | - | - | - | 70 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() TXS2SS-4.5V-1-Z Panasonic | 38 |
| - | - | 405 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | 4.5 VDC | Latching | - | 11.1 mA | - | - | - | 50 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() TQ2H-L-3V Panasonic | 147 |
| - | - | 90 Ohms | Silver (Ag) with Gold Plating | 300 mA, 500 mA, 1 A, 2 A | 50 | 1 A | - | - | Through Hole | - | - | 2 Form C (DPDT-NO, NC) | Details | - | - | Miniature | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | 3 VDC | Latching | - | 33.3 mA | - | - | - | 100 mW | - | 0.6 dB | 15 dB | - | - | Communications Relays | - | ||
![]() TQ2H-L-12V Panasonic | 41 |
| - | - | 1.44 kOhms | Silver (Ag) with Gold Plating | 500 mA at 125 VAC, 1 A at 30 VDC | 50 | 1 A | - | - | Through Hole | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | 12 VDC | Latching | - | 8.3 mA | - | - | - | 100 mW | - | 0.6 dB | 15 dB | - | - | - | - | ||
![]() TXS2SA-3V-1-X Panasonic | 41 | - | - | - | 180 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Gull Wing Lead | DPDT (2 Form C) | - | - | 3 VDC | Latching | - | 16.7 mA | - | - | - | 50 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() TX2SA-L-12V-1-Z Panasonic | 41 |
| - | - | 1.44 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | 12 VDC | Latching | - | 8.3 mA | - | - | - | 100 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() TX2SS-L-4.5V-1-Z Panasonic | 41 |
| - | - | 202.5 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | 500 | 1 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | 4.5 VDC | Latching | - | 22.2 mA | - | - | - | 100 mW | - | 0.8 dB | 20 dB | - | - | - | - | ||
![]() BR246D-1000B1-48V Microchip Technology | In Stock | - | - | - | 1 kOhms | - | - | 1 | - | Microchip Technology | - | Panel Mount | Bulk | Active | 2 Form C (2PDT-NO, NC) | - | -70°C ~ 125°C | BR246D | Socket | Solder Hook | 10 A | Solder Hook | DPDT (2 Form C) | General Purpose | 15 ms | 48 VDC | Non-Latching | 208VAC, 28VDC - Max | 48 mA | 15 ms | 36 VDC | 10 A | 500 mW | 11 VDC | - | - | - | - | Low Signal Relays | - | ||
![]() BR246D-320B3-28V Microchip Technology | In Stock | - | - | Chassis Mount | 320 Ohms | - | - | 1 | - | Microchip Technology | - | Panel Mount | Bulk | Active | 2 Form C (2PDT-NO, NC) | - | -70°C ~ 125°C | BR246D | Socket | Solder Hook | 10 A | Solder Hook | DPDT (2 Form C) | General Purpose | 15 ms | 28 VDC | Non-Latching | 208VAC, 28VDC - Max | 87.5 mA | 15 ms | 18 VDC | 10 A | 500 mW | 5.1 VDC | - | - | - | - | Low Signal Relays | - | ||
![]() BR250D-320B3-28V Microchip Technology | In Stock | - | - | Chassis Mount | 320 Ohms | - | - | 1 | - | Microchip Technology | - | Panel Mount | Bulk | Active | 2 Form C (2PDT-NO, NC) | - | -70°C ~ 125°C | BR250D | Socket | Solder Hook | 10 A | Solder Hook | SPDT (1 Form C) | General Purpose | 15 ms | 28 VDC | Non-Latching | 208VAC, 28VDC - Max | 87.5 mA | 15 ms | 18 VDC | 25 A | 500 mW | 5.1 VDC | - | - | - | - | Low Signal Relays | - | ||
![]() TX2SA-48V-TH Panasonic | 41 |
| - | - | - | Silver (Ag) | - | 40 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 48 VDC | Latching | - | - | - | - | - | 270 mW | - | - | - | - | - | - | - | ||
![]() TX2-L-1.5V-TH Panasonic | 41 |
| - | - | - | Silver (Ag) | - | 40 | 2 A | - | - | Through Hole | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 1.5 VDC | Latching | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | ||
![]() TX2SS-48V-TH Panasonic | 41 |
| - | - | - | Silver (Ag) | - | 40 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 48 VDC | Latching | - | - | - | - | - | 270 mW | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-9V-TH-X Panasonic | In Stock | - | - | - | - | Silver (Ag) | - | 500 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 9 VDC | Dual Coil Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | ||
![]() TX2SA-6V-TH Panasonic | 41 |
| - | - | - | Silver (Ag) | - | 40 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 6 VDC | Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | ||
![]() TX2-48V-TH Panasonic | 38 |
| - | - | - | Silver (Ag) | - | 40 | 2 A | - | - | Through Hole | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 48 VDC | Latching | - | - | - | - | - | 270 mW | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-6V-TH-Z Panasonic | 47 |
| - | - | - | Silver (Ag) | - | 500 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 6 VDC | Dual Coil Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | ||
![]() TX2SS-4.5V-TH-X Panasonic | 47 |
| - | - | - | Silver (Ag) | - | 500 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 4.5 VDC | Latching | - | - | - | - | - | 140 mW | - | - | - | - | - | - | - | ||
![]() TX2SS-LT-6V-1-Z Panasonic | 47 |
| - | - | - | Silver Palladium (AgPd) | - | 500 | 2 A | - | Yes | SMD/SMT | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 6 VDC | Dual Coil Latching | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - |