- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | JESD-609 Code | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGQ210A06X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 16.7 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A12Z Panasonic | 33 |
| - | - | NO | SURFACE MOUNT-STRAIGHT | - | 1 g | 8 | Silver Palladium | GOLD | 12 V | 1440 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ260A12Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | 2 Form C (DPDT-NO, NC) | 5.12 | Non-Compliant | Yes | - | AGQ | e4 | - | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 12 VDC | Latching | - | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 12 V | 0.008 A | 2 FORM C | 9.6 V | 1.2 V | - | 5.4 mm | ||
![]() AGQ210S1HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | 22.5 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 900 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | 66.7 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A03Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S1HZ Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A1HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN210S09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | 810 Ohms | Silver Palladium (AgPd) with Gold Plating | 300 mA at 125 VAC, 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | 11.1 mA | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A06Z Panasonic | 33 |
| - | - | NO | SURFACE MOUNT-STRAIGHT | - | 1 g | 8 | Silver Palladium | GOLD | 6 V | 360 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ260A06Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | 2 Form C (DPDT-NO, NC) | 5.13 | - | Yes | - | AGQ | e4 | - | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 6 VDC | Latching | - | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 6 V | 0.017 A | 2 FORM C | 4.8 V | 0.6 V | - | 5.4 mm | ||
![]() AGN260A12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260A1HX Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A09Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S06Z Panasonic | 33 |
| - | - | NO | SURFACE MOUNT-STRAIGHT | - | 1 g | 8 | Silver Palladium | GOLD | 6 V | 360 Ω | Silver Alloy (Ag) | - | 100000 Cycle(s) | 900 | PANASONIC CORP | AGQ260S06Z | - | Yes | SMD/SMT | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | 2 Form C (DPDT-NO, NC) | 5.13 | - | Yes | - | AGQ | e4 | - | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | 8536.49.00.50 | TAPE AND REEL | compliant | BSI; CSA; UL | 10.6 mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100 mΩ | 1000000000 Ω | 2 A | WATER PROOF | 110 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | 2 A | - | 4 ms | 6 VDC | Latching | - | 4 ms | - | 100 mW | 100 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | 6 V | 0.017 A | 2 FORM C | 4.8 V | 0.6 V | - | 5.4 mm | ||
![]() AGQ260S12X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGQ260S09X Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 900 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | AGQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260S12Z Panasonic | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 500 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 12 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23079E2208B301 TE Connectivity | 100 | - | - | - | - | - | - | 2.8 g | 10 | Silver Nickel | GOLD | 3 V | 64 Ω | - | - | - | 400 | TE CONNECTIVITY LTD | V23079-E2208-B301 | 5 A | - | SMD/SMT | 85 °C | -40 °C | - | 1422007-8 1422007-8 | Active | 2 Form C (DPDT-NO, NC) | 5.57 | Details | - | - | - | - | - | - | Polarized | - | - | - | - | - | - | unknown | UL | 14.6 mm | 7.2 mm | 14.6mm x 7.2mm x 10.4mm | 50 mΩ | 1000000000 Ω | 2 A | - | 220 V | SOLDER | - | - | - | - | - | - | - | 2 A | - | 2 ms | 3 VDC | Latching | - | 2 ms | - | - | - | 250 V | AC/DC | - | - | DC | 10 | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 6.5 V | - | 2 FORM C | 2.25 V | 2.25 V | Low Signal Relays | 10.4 mm | ||
![]() GPDNC756 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Socket | - | - | - | 1423155-7 | - | 4 Form C (4PDT-NO, NC) | - | N | - | 12.249853 oz | - | - | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Plug In | - | - | - | - | - | 125 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | ||
![]() M39016/7-024M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | 1 | - | - | - | - | - | - | - | - | 4-1617118-0 | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | 1MA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | - | - | - | - | - | 26.5 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | ||
![]() M39016/16-044P TE Connectivity | In Stock | - | - | Sealed, Through Hole | - | - | 8 | - | - | - | - | - | 3.3 kΩ | - | 2 A | - | 1 | - | - | - | - | - | - | - | - | 1-1617128-5 | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | Through Hole | - | - | 3.3 kΩ | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 28 V | 1 A | Solder Pin | - | - | - | - | - | 26.5 VDC | Non-Latching | 8.03 mA | 4 ms | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | ||
![]() M39016/20-054M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | 1 | - | - | - | - | - | - | - | - | 1617163-7 | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - |