- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Standard Frequency | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Usage Level | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Frequency Stability | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Symmetry-Max | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Throw Configuration | Input Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Screening Level | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23079G2002B301 TE Connectivity | 115525 |
| - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | 2.8 g | 10 | Silver Nickel | GOLD | V23079 | TE Connectivity / Axicom | 6 V | 257(ohm) | Silver Nickel/Gold | 2 A at 5 VDC | 0.6VDC | 200000 Cycle(s) | 500 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | - | No | TE Connectivity | V23079G2002B301 | 60W/62.5VA | 5 A | TE Connectivity Potter & Brumfield Relays | Yes | Surface Mount | 900 MHz | - | - | -40C to 85C | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT); | ROHS COMPLIANT | 5-1393789-0 | Active | 4.5VDC | 7.5(mm) | Active | No | Non-Latching | 1.35 | Details | Yes | Unsealed | - | - | - | 0.096016 oz | - | 220(V) | -40°C ~ 85°C | Tape and Reel | V23079, AXICOM | - | - | EAR99 | Signal Relay | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | Relays | TAPE AND REEL | compliant | - | 8 | CSA; UL | Gull Wing | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.9mm | - | - | 50 mΩ | 1000000000 Ω | 2 A | IP67 | 220 V | SOLDER | - | - | - | 2(A) | Solder Pin | 2 Form C | General Purpose | PCB Relays | 2 A | - | 4(ms) | 6 VDC | Non-Latching | 250VAC, 220VDC - Max | 23.34(mA) | 4 ms | - | 4.5 VDC | 2 A | - | 140 mW | 0.6 VDC | - | 250 V | AC/DC | MOMENTARY | 0.27 dB | 6V | DC | 10 | 100 MHz | 1.4 | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | DPDT | DPDT | 6 V | 0.023 A | 2 FORM C | 4.5 V | 0.45 V | Low Profile Relays | 17 ms | - | No | Low Signal Relays - PCB | 250(V) | 15(mm) | - | - | - | 9.9 mm | 9.9(mm) | ||
![]() G5V 8035G Omron | 492 | - | - | Through Hole | - | - | - | - | - | - | - | - | G5V | - | - | 4 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 65°C | - | G5V-1 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 7 ms | 48VDC | Non Latching | 125VAC, 125VDC - Max | 12 mA | 3 ms | - | 36 VDC | 2 A | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1462039-7 TE Connectivity | 49 |
| - | Through Hole | - | - | - | - | - | - | - | - | 1462039 | - | - | 500 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | IM, AXICOM | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 10 mA | 3 ms | - | 4.25 VDC | 2 A | - | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J1MSCD-6XM TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | 405TTFS16129 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MS TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23030J1017A206 TE Connectivity | 823 |
| - | Through Hole | - | - | - | Aluminum | - | - | - | - | V23030 | - | - | 185 Ohms | Gold (Au) | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HM824-5-H1-180-23 | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -- | 9.5 VDC | - | - | - | -40°C ~ 70°C | Bulk | V23030, AXICOM | Active | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | 6PDT (6 Form C) | General Purpose | - | - | - | 8ms | 12VDC | Non Latching | 36VAC, 30VDC - Max | 64.8mA | 2ms | - | 9.5 VDC | 2A | - | 778 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 8-1393810-5 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 1393810 | TE Connectivity / Axicom | - | 3.2 kOhms | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | Active | - | - | - | - | - | Relays | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | 4PDT (4 Form C) | General Purpose | PCB Relays | - | - | 7.5 ms | 48VDC | Non-Latching | 125VAC, 150VDC - Max | 15 mA | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() 1-1419137-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1419137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393807-4 TE Connectivity | In Stock | - | - | Socketable | - | - | - | - | - | - | - | - | 1393807 | TE Connectivity / Axicom | - | - | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | Active | Solder | - | - | - | - | Relays | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | Solder Pin | 4PDT (4 Form C) | General Purpose | PCB Relays | - | - | 7.5 ms | - | Non-Latching | 125VAC, 150VDC - Max | - | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | ||
![]() IM05GR TE Connectivity | 30000 |
| - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | IM | - | - | 579 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | -0.33 dB | -18.8 dB | - | - | TE Connectivity | IM05GR | - | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | - | - | 85 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | ROHS COMPLIANT | - | Active | - | - | Active | - | - | 1.35 | - | Yes | - | - | 0.9 VDC | 6.75 VDC | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | IM, AXICOM | Active | - | EAR99 | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | compliant | - | - | CECC; CSA; IEC; UL | Gull Wing | 10 mm | 6 mm | 10mm x 6mm x 5.65mm | Axicom | - | - | - | 2 A | IP67 | 220 V | SOLDER | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | 2 A | - | 3ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 15.5mA | 3ms | - | 6.75 VDC | 2A | 140 mW | 140 mW | 0.9 VDC | - | 250 V | AC/DC | MOMENTARY | - | - | DC | - | 100 MHz | 1.49 | Sealed - Hermetically | - | - | - | - | - | - | DPDT | - | 9 V | 0.016 A | - | 6.3 V | 0.9 V | - | 18 ms | Sealed - Hermetically | - | - | - | - | - | - | - | 5.65 mm | - | ||
![]() AZ8512P1-9 ZETTLER | 12 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 810 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 9VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 11.1 mA | 3 ms | - | 6.75 VDC | 2 A | - | - | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393807-5 TE Connectivity | In Stock | - | - | Socketable | QFN | - | - | - | - | - | - | - | 1393807 | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Surface Mount | - | - | - | 0C to 70C | - | - | Bulk | - | - | - | - | 5(mm) | Active | - | - | - | Compliant | - | - | - | - | - | - | Commercial grade | - | -40°C ~ 70°C | Bulk | * | Active | Solder | - | - | - | - | - | - | - | - | 6 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | General Purpose | - | - | - | 7.5 ms | - | Non-Latching | 125VAC, 150VDC - Max | - | 3 ms | - | - | 2 A | - | - | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | 0.9(mm) | ||
![]() 1393808-6 TE Connectivity | In Stock | - | - | Socketable | QFN | - | - | - | - | - | - | - | 1393808 | - | - | 7.6 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Surface Mount | - | - | - | 0C to 70C | - | - | Bulk | - | - | - | - | 3.2(mm) | Active | - | - | - | - | - | - | - | -- | 48.4 VDC | - | Commercial grade | - | -40°C ~ 70°C | Bulk | V23154, AXICOM | Active | - | - | - | - | - | - | - | - | - | 6 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 7.5ms | 72VDC | Non Latching | 125VAC, 150VDC - Max | 9.5mA | 3ms | - | 48.4 VDC | 2A | - | 682 mW | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | ||
![]() T81N5D312-24 TE Connectivity | 1298 |
| - | Through Hole | QFN | - | - | - | - | - | - | - | T81N5 | TE Connectivity / P&B | - | 1.28 kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | 25 | - | - | - | -- | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Surface Mount | - | 3.08(V) | 2.52(V) | -20C to 70C | - | - | Tube | - | 7-1393779-2 | - | - | 5(mm) | Active | - | - | - | Details | - | - | 14.31818 | 1.2 VDC | 16.8 VDC | 0.120002 oz | Commercial grade | - | -30°C ~ 60°C | Bulk | T81 | Active | - | - | CLOCK OSCILLATOR | - | - | Relays | - | - | ±20(ppm) | 4 | - | PC Pin | - | - | - | - | 55(%) | - | - | - | - | - | - | 15(pF) | - | - | 1 A | Solder Pin | SPDT (1 Form C) | Telecom | General Purpose Relays | - | - | 5ms | 24VDC | Non Latching | 125VAC, 60VDC - Max | 18.8mA | 7ms | - | 16.8 VDC | 1A | 450 mW | 450 mW | 1.2 VDC | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | -- | - | General Purpose Relays | - | 7(mm) | 11.7 mm | 15.9 mm | 10.9 mm | - | 0.9(mm) | ||
![]() TX2SS-L-3V-1-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TX2SS-L2-9V-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TXD2SS-L-5V-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TX2SS-LT-3V-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Industrial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TX2SA-L2-6V-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TX2SS-LT-12V-TH-W Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) | ||
![]() TX2SA-L2-24V-1-Y Panasonic | 12 |
| - | - | CSON | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | 500 | - | - | - | - | - | Panasonic | - | - | - | - | Yes | - | - | - | - | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | - | - | - | - | - | 0.070548 oz | Commercial grade | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | 7(mm) | - | - | - | - | 1.4(mm) |