- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Applications | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Contact Gender | Wire Gauge | Product Type | Shell Plating | Product | Mounting Angle | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SA-3V-Y Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 475 kOhms | - | High Voltage | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() TQ2SA-9V-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000550 oz | 500 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 178 kOhms | - | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() TQ2SL-L-3V-Y Panasonic | 17 |
| - | - | Steel | Amphenol Aerospace | - | - | - | 1 | 25-24 | Amphenol | - | - | MIL-DTL-38999 III | - | Yes | Panel | 10-552079-24G | - | Details | 25 | Jam Nut | 38999 | - | - | - | TV-K | - | - | - | 24 Position | - | Circular Connectors | - | - | 16 A, 23 A | Crimp | Pin (Male) | - | Circular MIL Spec Connector | - | Receptacles | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TX2SA-48V-TH-Y Panasonic | 17 |
| - | - | - | Aptiv (formerly Delphi) | - | - | - | 50 | - | Aptiv | - | - | - | - | Yes | - | - | - | Details | - | - | - | 0.070548 oz | - | Bulk | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Automotive Connectors | - | - | - | ||
![]() TX2SA-3V-W Panasonic | 17 |
| - | - | - | Aptiv (formerly Delphi) | - | - | - | 100 | - | Aptiv | - | - | - | - | Yes | - | - | - | Details | - | - | - | 0.070548 oz | - | Bulk | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Automotive Connectors | - | - | - | ||
![]() TX2SA-3V-Y Panasonic | 17 |
| - | Gold | Thermoplastic | Radiall | - | - | Copper Alloy | 1 | 05-14 | Radiall | Bayonet | - | MIL-DTL-38999 | - | Yes | Panel | - | - | - | 5 | Square Flange | QuickFusio | 0.257500 oz | - | - | - | - | - | - | 14 Position | - | Circular Connectors | - | - | 5 A | Crimp | Pin (Male) | - | Circular MIL Spec Connector | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | ||
![]() TX2SA-6V-TH-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 294 kOhms | - | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() TX2SA-48V-TH-W Panasonic | 17 |
| - | Gold | Thermoplastic | Radiall | - | - | Copper Alloy | 1 | 05-04 | Radiall | Bayonet | - | MIL-DTL-38999 | - | Yes | Panel | - | - | - | 5 | Square Flange | QuickFusio | 0.241627 oz | - | - | - | - | - | - | 4 Position | - | Circular Connectors | - | - | 7.5 A | Crimp | Pin (Male) | - | Circular MIL Spec Connector | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | ||
![]() TX2SS-L2-12V-1-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 4.3 MOhms | - | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() TXS2SA-9V-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 536 kOhms | - | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() TX2SA-3V-TH-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | - | 1000 | - | TT Electronics | - | - | - | - | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | Reel | PCF | - | - | 187 kOhms | - | - | Resistors | - | Thin Film | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() TXS2SA-3V-W Panasonic | 17 |
| - | - | - | Radiall | - | - | - | 1 | - | Radiall | - | - | - | - | Yes | - | - | - | - | - | - | QuickFusio | 0.070548 oz | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TXD2SS-L-4.5V-Y Panasonic | 17 |
| - | - | - | Amphenol Aerospace | - | - | - | 1 | - | Amphenol | - | - | - | - | Yes | - | - | - | Details | - | - | 38999 | 0.070548 oz | - | - | D38999 III | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TXD2SS-2M-9V-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | 5000 | - | TT Electronics | - | + 155 C | - | - 55 C | Yes | PCB Mount | - | - | Details | - | - | - | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 487 kOhms | - | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() TX2SS-L-4.5V-Y Panasonic | 17 |
| - | Gold | Thermoplastic | Radiall | - | - | Copper Alloy | 1 | 05-22 | Radiall | Bayonet | - | MIL-DTL-38999 | - | Yes | Panel | - | - | - | 5 | Square Flange | QuickFusio | 0.238099 oz | - | - | - | - | - | - | 22 Position | - | Circular Connectors | - | - | 5 A | Solder | Pin (Male) | - | Circular MIL Spec Connector | Nickel | Receptacles | Right Angle | - | Circular MIL Spec Connector | - | - | - | ||
![]() TQ2SS-L-3V-Y Panasonic | 17 |
| - | - | - | ITT Cannon | - | - | - | 25 | - | ITT Cannon | - | - | - | - | Yes | - | 132041-0647 | - | Details | - | - | - | - | - | - | PL | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular Push Pull Connectors | - | - | - | - | Circular Push Pull Connectors | - | - | - | ||
![]() TX2SA-5V-1-Y Panasonic | 17 |
| - | - | - | Amphenol Aerospace | - | - | - | 1 | - | Amphenol | - | - | - | - | Yes | - | - | - | Details | - | - | 38999 | 0.070548 oz | - | - | D38999 III | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() TXS2SS-L2-4.5V-W Panasonic | 17 |
| - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | 1000 | - | TT Electronics | - | + 125 C | - | - 55 C | Yes | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 26.7 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() TX2SA-LT-3V-1-W Panasonic | 17 |
| - | - | - | ITT Cannon | - | - | - | 1 | - | ITT Cannon | - | - | - | - | Yes | - | 120090-0159 | - | Details | - | - | - | 0.070548 oz | - | - | KPT | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | D-Sub Connectors - Standard Density | - | - | - | - | D-Sub Standard Connectors | - | - | - | ||
![]() TXD2SA-L-1.5V-Y Panasonic | 17 |
| - | - | - | Square D | - | - | - | 1 | - | Schneider Electric | - | - | - | - | Yes | - | - | - | - | - | - | - | 7.407532 oz | - | - | 9001KT | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - |