- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23079B1202B301 TE Connectivity | 8 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | V23079 | TE Connectivity / Axicom | 257 Ohms | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | 50 | TE CONNECTIVITY LTD | -0.27 dB | -20.7 dB | TE Connectivity | V23079B1202B301 | V23079 | TE Connectivity Potter & Brumfield Relays | Through Hole | 900 MHz | 85 °C | -40 °C | Tube | ROHS COMPLIANT | 3-1393788-5 | Active | Active | 5.13 | Details | Yes | -- | 4.5 VDC | - | -40°C ~ 85°C | Tube | V23079, AXICOM | Active | - | EAR99 | Miniature | - | 8536.49.00.50 | Relays | BOX; TUBE | compliant | CSA; UL | PC Pin | 15 mm | 7.5 mm | 15mm X 7.5mm X 9.9mm | 2 A | IP67 | 220 V | SOLDER | - | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | 2 A | - | 4ms | 6VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 23.3mA | 4ms | - | 4.5 VDC | 2A | - | 140 mW | - | 250 V | AC/DC | LATCHED | DC | 100 MHz | 1.4 | - | - | DPDT | 6 V | 0.023 A | 4.5 V | 0.6 V | Low Profile Relays | 16 ms | -- | Low Signal Relays - PCB | - | - | - | 9.9 mm | ||
![]() V23030C1032A106 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | V23030 | - | 38 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | - | - | - | Active | - | - | - | -- | 4 VDC | - | -40°C ~ 70°C | Bulk | V23030, AXICOM | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 6PDT (6 Form C) | General Purpose | - | - | - | 8ms | 5VDC | Non Latching | 250VAC, 250VDC - Max | 132mA | 2ms | - | 4 VDC | 2A | - | 658 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() V23030A2012A204 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | V23030 | - | 50 Ohms | Gold (Au) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | - | - | - | Active | - | - | - | -- | 3.9 VDC | - | -40°C ~ 70°C | Bulk | V23030, AXICOM | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8ms | 6VDC | Non Latching | 36VAC, 30VDC - Max | 120mA | 2ms | - | 3.9 VDC | 2A | - | 720 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() V23030A1021A204 TE Connectivity | 840 |
| - | Through Hole | - | - | - | V23030 | - | 730 Ohms | Gold (Au) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | -- | 15.5 VDC | - | -40°C ~ 70°C | Bulk | V23030, AXICOM | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 36VAC, 30VDC - Max | 32.9mA | 2ms | - | 15.5 VDC | 2A | - | 789 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() V23026B1105B201 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | V23026 | - | 1.2 kOhms | Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Tube | - | - | - | Active | - | - | - | -- | 6.75 VDC | - | -40°C ~ 85°C | Tube | V23026, AXICOM | Active | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 2ms | 9VDC | Latching, Dual Coil | 150VAC, 125VDC - Max | 7.6mA | 2ms | - | 6.75 VDC | 1A | - | 68 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() FW5A1201S37 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 4-1617022-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 8-1393810-6 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | 1393810 | TE Connectivity / Axicom | 3.2 kOhms | Silver (Ag), Gold (Au) | - | 5 | - | - | - | TE Connectivity | - | - | TE Connectivity Potter & Brumfield Relays | Through Hole | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | - | * | Active | - | - | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Solder Pin | 4PDT (4 Form C) | General Purpose | PCB Relays | - | - | 7.5 ms | 48VDC | Non-Latching | 125VAC, 150VDC - Max | 15 mA | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 5-1393818-3 TE Connectivity | In Stock | - | - | Socketable | - | - | - | 1393818 | TE Connectivity / Axicom | 3.2 kOhms | Gold (Au) | - | 5 | - | - | - | TE Connectivity | - | - | TE Connectivity Potter & Brumfield Relays | Through Hole | - | - | - | Bulk | - | - | - | Active | - | Details | - | -- | 30 VDC | 1.058219 oz | -40°C ~ 70°C | Bulk | V23162, AXICOM | Active | - | - | - | - | - | Relays | - | - | - | Plug In | - | - | - | - | - | - | - | 200 mA | Solder Pin | DPDT (2 Form C) | General Purpose | PCB Relays | - | - | 7.5ms | 48VDC | Non Latching | 30VAC, 36VDC - Max | 15.0mA | 3ms | - | 30 VDC | 200mA | 700 mW | 720 mW | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | Communications Relays | - | Sealed - Hermetically | Low Signal Relays - PCB | - | - | - | - | ||
![]() 1617122-6 TE Connectivity | 19 |
| - | - | - | - | - | - | TE Connectivity | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | JMACD-18XLS | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | ||
![]() 2-1393792-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1462035-4 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | 720 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C | - | FT2, AXICOM | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 5 ms | - | 9 VDC | 2 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393802-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1462034-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393802-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393800-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1393806-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM5390C4 TE Connectivity | In Stock | - | - | - | - | - | 81 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Quick Connect | - | - | 50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.5 mm | 38.5 mm | 35.5 mm | - | ||
![]() AZ8512P2-3 ZETTLER | 49 |
| - | Through Hole | - | - | - | - | - | 45 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 70°C | - | AZ8512 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 3 ms | 3VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 66.7 mA | 3 ms | - | 2.25 VDC | 2 A | - | - | 0.3 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - |