- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | LED Indicator | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Packing Method | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Current | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UB23NEL World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1 | 8 | Silver Alloy | GOLD ALLOY | 3 | 90 | - | 100000 | - | UA2/UB2 | - | - | 85 | -40 | - | - | - | - | - | - | - | - | UA2/UB2 | - | - | TAPE AND REEL | - | CSA; UL | - | 10.6 | 5.7 | 10.6mm x 5.7mm x 8.8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | 100 | 250 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | - | 3 | .033 | 2 FORM C | 2.25 | .3 | - | - | - | - | - | 8.8 | - | ||
![]() EE2-3NKX World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 3 | 39.1 | - | 100000 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | TUBE | - | CSA; UL | - | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | 230 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | - | 3 | .047 | 2 FORM C | 2.25 | .3 | - | - | - | - | - | 9 | - | ||
![]() T84S17D414-48 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1-L-3V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393122-9 TE Connectivity | In Stock | - | - | - | Dust Cover | - | - | - | - | - | - | - | 11000(ohm) | - | - | No | - | Socket | -45C to 70C | - | - | 82.5VDC | 28.17(mm) | No | Non-Latching | - | Unsealed | 30(V) | Box or Tray | - | - | - | - | 14 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | 4 Form C | - | - | - | 10(mA) | - | - | - | - | - | 110V | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | No | 120(V) | 21.82(mm) | - | - | ||
![]() SA1C-6HS World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | 6 | Silver Alloy | - | 6 | 240 | - | 100000 | - | SA | - | - | 80 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 12.3 | 7.4 | 12.3mm x 7.4mm x 9.9mm | 100 | 100000000 | 1 | 30 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 5 | - | 5 | 150 | 125 | AC/DC | MOMENTARY | - | DC | 6 | 500 | Random | 1000 | SPDT | - | 6 | .025 | 1 FORM C | 4.5 | .3 | - | .003 | - | - | - | 9.9 | - | ||
![]() RK1-L2-24V Panasonic | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF2-H-12V Panasonic | In Stock | - | - | Through Hole | - | - | 10 | 2 g | - | - | - | - | 1.8 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | CASE/TUBE | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | 1 A | DPDT | 110 V | - | - | - | - | 4 ms | 6.7 mA | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF4EB-2M-48V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box/Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF2SA-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-R2Z4-J2.5K TE Connectivity | In Stock | - | - | Through Hole | - | - | 14 | - | - | - | - | - | 2500(ohm) | Silver | - | No | - | Through Hole | -55C to 75C | - | - | - | 18.67(mm) | No | Non-Latching | Non-Compliant | Sealed | 28(V) | Box or Tray | - | 75 °C | -55 °C | - | 14 | - | PC Pin | - | - | - | - | - | - | - | 120 V | - | 2 A | 4PDT | 28 V | 2(A) | 4 Form C | - | - | - | 28(mA) | - | - | - | - | - | 70 | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | No | 120(V) | 29.59(mm) | - | 38.1(mm) | ||
![]() R10-E1Z4-V52 TE Connectivity | In Stock | - | - | - | Dust Cover | - | - | - | - | - | - | - | 52(ohm) | Silver | - | No | - | Plug-In | -55C to 75C | - | - | 4.5VDC | 18.67(mm) | No | Non-Latching | - | Unsealed | 28(V) | Box or Tray | - | - | - | - | 14 | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | 4 Form C | - | - | - | 115.38(mA) | - | - | - | - | - | 6 | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | No | 120(V) | 29.59(mm) | - | 38.1(mm) | ||
![]() T85N11D114-48 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83S11D232-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T83S11D132-15 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW12103J302 TE Connectivity | 2814 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T82P11D114-48 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T82N11D113-06 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-E1L2-V700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1501S09 TE Connectivity | 2934 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - |