- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Mfr | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Operating Temperature | Series | Type | Subcategory | Pin Count | Termination Style | Contact Current Rating | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Contact Arrangement | Contact Configuration | Product | Features | Coil Suppression Diode | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ8462P2S-6TR ZETTLER | 23 |
| - | Surface Mount | - | - | 180 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 6VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 33.3 mA | 4 ms | 4.5 VDC | 2 A | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() 7-1393807-6 TE Connectivity | 875 |
| - | Socketable | 1393807 | TE Connectivity / AMP | 390 Ohms | - | Silver (Ag), Gold (Au) | - | 5 | - | TE Connectivity | TE Connectivity Potter & Brumfield Relays | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | V23154, AXICOM | - | Relays | - | Plug In | - | - | General Purpose | PCB Relays | 7.5 ms | 16VDC | Non Latching | 125VAC, 150VDC - Max | 41 mA | 3 ms | - | 2 A | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | ||
![]() JMGSPD-12P TE Connectivity | In Stock | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | M39016/42-043P 1617152-3 | - | - | - | - | - | N | - | - | - | - | - | Relays | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Low Signal Relays - PCB | - | - | ||
![]() 1-1462034-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | FX2, AXICOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P1S-24 ZETTLER | 35 |
| - | Surface Mount | - | - | 3.84 kOhms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Box | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 24VDC | Latching, Single Coil | 125VAC, 110VDC - Max | 6.3 mA | 3 ms | 18 VDC | 2 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() MCHRS1KH-S DC12V Multicomp | 415 | - | - | - | - | - | 720ohm | 3A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() MCHRAH-S-DC5V-C Multicomp | 519 | - | - | - | - | - | 75ohm | 1A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() G6K 1048H Omron | 4640 | - | - | Through Hole | G6K 1048 | - | 1.31 kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | G6K | - | - | - | PC Pin | - | DPDT (2 Form C) | Telecom | - | 3 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 9.1 mA | 3 ms | 9.6 VDC | 1 A | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617145-1 TE Connectivity | In Stock | - | - | - | - | - | 1560(ohm) | - | - | 1.37VDC | - | No | - | - | Through Hole | -65C to 125C | - | - | 14.2VDC | 10.41(mm) | - | No | Non-Latching | - | HERMETIC SEAL | 28(V) | - | - | Military Relay | - | 8 | PC Pin | 1(A) | 2 Form C | - | - | 2(ms) | - | - | - | 16.99(mA) | - | - | - | - | 26.5 | - | - | DPDT | - | - | - | No | - | 9.53(mm) | 7.11(mm) | ||
![]() AZ8512P2S-9TR ZETTLER | 42 |
| - | Surface Mount | - | - | 405 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 9VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 22.2 mA | 3 ms | 6.75 VDC | 2 A | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-1.5TR ZETTLER | In Stock | - | - | Surface Mount | - | - | 16 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 1.5VDC | Non Latching | 125VAC, 110VDC - Max | 93.8 mA | 3 ms | 1.13 VDC | 2 A | 0.15 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512P2S-1.5 ZETTLER | In Stock | - | - | Surface Mount | - | - | 11.3 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Box | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 1.5VDC | Latching, Dual Coil | 125VAC, 110VDC - Max | 132.7 mA | 3 ms | 1.13 VDC | 2 A | 0.15 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521S-6TR ZETTLER | 25 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-1.5 ZETTLER | In Stock | - | - | Surface Mount | - | - | 16 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Box | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 3 ms | 1.5VDC | Non Latching | 125VAC, 110VDC - Max | 93.8 mA | 3 ms | 1.13 VDC | 2 A | 0.15 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() V23154C 711B104 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-3TNU-L/BKN KEMET | In Stock | - | - | Surface Mount | - | - | 64.3 Ohms | - | Silver Alloy, Gold Alloy | - | - | - | - | KEMET | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | EE2 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 2 ms | 3VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 46.7 mA | 1 ms | 2.25 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SBH1290A2 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | M39016/53-026M 1617348-2 | - | - | - | - | - | N | - | - | - | - | - | Relays | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Low Signal Relays - PCB | - | - | ||
![]() 1617147-1 TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-4.5TR ZETTLER | 25 |
| - | Surface Mount | - | - | 145 Ohms | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | AZ8462 | - | - | - | Gull Wing | - | DPDT (2 Form C) | General Purpose | - | 4 ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 31 mA | 4 ms | 3.38 VDC | 2 A | 0.45 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AZ8521PS-4.5TR ZETTLER | 9 |
| - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |