- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | CoilResistance | Contact Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (AC) | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Termination Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Product | Features | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1617147-1 TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST700-A DC24 Omron | 17 |
| - | - | DIN Rail | - | 2 kOhms | - | Omron Automation and Safety | DIN Rail | Box | Active | - | - | -30°C ~ 55°C | G3RV-ST | - | Slim I/O Relay | - | - | - | Screw Terminal | - | - | - | - | - | Screw | SPST-NO (1 Form A) | General Purpose | 11 ms | 24VDC | Non Latching | 264VAC - Max | 12 mA | 31 ms | 21.6 VDC | 2 A | - | 1 VDC | - | - | - | Solid State Relays | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() AZ8521S-6TR ZETTLER | 25 |
| - | - | - | - | - | - | American Zettler | - | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8512S-1.5 ZETTLER | In Stock | - | - | - | Surface Mount | - | 16 Ohms | Silver Nickel (AgNi), Gold (Au) | American Zettler | - | Box | Active | - | - | -40°C ~ 70°C | AZ8512 | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 3 ms | 1.5VDC | Non Latching | 125VAC, 110VDC - Max | 93.8 mA | 3 ms | 1.13 VDC | 2 A | - | 0.15 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() 7-1617514-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1617514-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-ST700-AP AC200 Omron | 29 |
| - | - | DIN Rail | - | 27.397 kOhms | Silver Alloy, Gold Alloy | Omron Automation and Safety | DIN Rail | Box | Active | - | - | -40°C ~ 55°C | G2RV-ST | - | Slim I/O Relay | - | - | - | Screw Terminal | - | - | - | - | - | Screw | SPDT (1 Form C) | General Purpose | 20 ms | 200VAC | Non Latching | 30VAC, 36VDC - Max | 7.3 mA | 40 ms | 160 VAC | 50 mA | - | 20 VAC | - | - | - | Solid State Relays | Socket Included | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() V23154C 711B104 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1721253-4 TE Connectivity | In Stock | - | - | Through Hole | - | 4 | 360 Ω | Silver, Tin | - | - | - | - | Compliant | 400 V | - | - | Solder | - | 105 °C | -40 °C | 16.5 mm | - | Compliant | 400 V | 10 A | SPST | 10 A | - | - | - | 12 ms | - | - | - | 33.33 mA | - | - | - | 400 mW | - | 12 V | - | - | - | - | - | - | - | 20.2 mm | - | ||
![]() J1MSCDD-26XLS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMACD-6XPS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRMSP-5X TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1131F01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617574-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1617596-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1617572-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1617571-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617118-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1617591-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1617573-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |