- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Switching Current | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Unit Weight | Packaging | Series | ECCN Code | Type | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX2SS-LT-9V-TH Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 40 | - | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 9 VDC | Dual Coil Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-LT-3V-1-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 3 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-6V-TH-Z Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-24NJ KEMET | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 1 g | 8 | Silver Alloy | GOLD ALLOY | 24 V | 1.44 kOhms | Silver (Ag) with Gold Plating | - | 100000 Cycle(s) | 50 | WORLD PRODUCTS INC | UA2-24NJ | 1 A | - | Through Hole | 85 °C | -40 °C | Active | 2 Form C (DPDT-NO, NC) | 5.69 | Details | 0.035274 oz | Tube | UA2 | EAR99 | Miniature | 8536.49.00.50 | TUBE | unknown | CSA; TUV; UL | 10.6 mm | 5.7 mm | 10.6mm x 5.7mm x 8mm | 100 mΩ | 1000000000 Ω | 1 A | 220 V | SOLDER | 1 A | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | 1 A | - | 2 ms | 24 VDC | Non-Latching | - | 1 ms | - | 230 mW | 230 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | 8 | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 24 V | 0.01 A | 2 FORM C | 18 V | 2.4 V | Slim Form Relays | 0.003 inch | 8 mm | ||
![]() UC2-5SNJ KEMET | In Stock | - | - | - | - | - | - | - | - | - | 1 kOhms | Silver (Ag) with Gold Plating | 1 A | - | 50 | - | - | 1 A | - | Through Hole | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | 0.028219 oz | Tube | UC2 | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | 5 VDC | Latching | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | ||
![]() ED2-24NJ KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Silver (Ag) with Gold Plating | 2 A | - | 35 | - | - | 1 A | - | Through Hole | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | 0.077603 oz | Tube | EF/D2 | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | - | 24 VDC | Non-Latching | - | - | - | 70 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim Form Relays | - | - | ||
![]() TX2SA-L-3V-1-X Panasonic | 10000 |
| - | - | - | - | - | - | - | - | 90 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | 33.3 mA | - | - | 100 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-5V-1-X Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 125 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Dual Coil Latching | 40 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-3V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 64.3 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | 46.7 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-5V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 178 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Latching | 28.1 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-L2-24V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 2.88 kOhms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 24 VDC | Dual Coil Latching | 8.3 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2SA-L-6V-1 Panasonic | 8 |
| - | - | - | - | - | - | - | - | 240 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 40 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 25 mA | - | - | 150 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXD2SS-L-6V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 240 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 6 VDC | Latching | 25 mA | - | - | 150 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-3V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 180 Ohms | Silver Palladium (AgPd) with Gold Plating | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | 16.7 mA | - | - | 50 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-5V-1-X Panasonic | 8 | - | - | - | - | - | - | - | - | - | 178 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Latching | 28.1 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-L2-12V-1-Z Panasonic | 8 |
| - | - | - | - | - | - | - | - | 720 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 12 VDC | Dual Coil Latching | 16.7 mA | - | - | 200 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2-LT-1.5V-1 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | Silver Palladium (AgPd) | - | - | 40 | - | - | 2 A | - | Through Hole | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Dual Coil Latching | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-3V-1 Panasonic | 8 |
| - | - | - | - | - | - | - | - | 64.3 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 3 VDC | Latching | 46.7 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SA-5V-1-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | 178 Ohms | Silver Palladium (AgPd) | 1 A at 30 VDC | - | 500 | - | - | 1 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Solder Pad | DPDT (2 Form C) | - | - | - | - | 5 VDC | Latching | 28.1 mA | - | - | 140 mW | - | - | - | - | 0.8 dB | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX2SS-1.5V-TH-X Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | 500 | - | - | 2 A | Yes | SMD/SMT | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | 1.5 VDC | Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |