- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Display | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Timing Range | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Reach Compliance Code | Current Rating | Output | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Input | Product Type | Contact Current(AC)-Max | Temperature Range | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Mode of Operation | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Humidity Range | Terminal Length | Product Category | Contacts | Height | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3529N TE Connectivity | In Stock | - | - | Surface Mount | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | 80 Ω | Gold, Ruthenium | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | -0.5 dB | -13.7 dB | TE Connectivity | D3529N | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | Obsolete | Obsolete | 5.82 | Compliant | - | - | 0.4 VDC | 3 VDC | - | - | -55°C ~ 85°C | Bulk | FU2, AXICOM | - | Obsolete | Gull Wing | EAR99 | - | - | - | 85 °C | -55 °C | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | BOX; TAPE AND REEL | unknown | - | - | CECC; CSA; UL | Gull Wing | 15 mm | 7.6 mm | 15mm x 7.6mm x 10mm | - | - | 1.25 A | IP67 | Compliant | 220 V | SOLDER | DPDT | 2 A | - | DPDT (2 Form C) | Telecom | - | - | 1.25 A | - | - | 5 ms | 4VDC | Non-Latching | 250VAC, 220VDC - Max | 50 mA | 5 ms | - | 3 VDC | 2A | - | 200 mW | 0.4 VDC | 250 V | AC/DC | MOMENTARY | 4 V | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | DPDT | 4 V | 0.05 A | - | - | 3 V | 0.4 V | - | 20 ms | -- | - | - | - | - | - | 10 mm | ||
![]() G6S2FDC3BYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6SK2DC12BYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23101D 5B201 TE Connectivity | In Stock | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | V23101 | - | - | 180 Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | V23101D5B201 | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Tube | ROHS COMPLIANT | - | Active | Active | 5.27 | - | Yes | - | 0.9 VDC | 6.3 VDC | - | - | -40°C ~ 85°C | Tube | V23101, AXICOM | - | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | PC Pin | 15.6 mm | 10.6 mm | 15.6mm x 10.6mm x 11.5mm | - | - | 1 A | - | - | - | SOLDER | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 1 A | - | - | 7ms | 9VDC | Non Latching | 125VAC, 120VDC - Max | 50.0mA | 5ms | - | 6.3 VDC | 1.25A | - | 450 mW | 0.9 VDC | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | - | - | - | - | - | -- | - | - | - | - | - | 11.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | CSA, UL | - | - | - | 167 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | ABB | XT5HU430AEFF000XXX | CIT Relay and Switch | Panel | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | J103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | - | 4.5 ms | 5VDC | Non Latching | 125VAC, 60VDC - Max | 29.9 mA | 1.5 ms | - | 3.75 VDC | 2 A | - | - | 0.5 VDC | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1393806-4 TE Connectivity | In Stock | - | - | - | Surface | - | - | - | - | - | - | CE, CSA, UL | 1393806 | - | - | 28 Ohms | Gold (Au) | - | - | - | - | - | - | SSAC | RS4B33-SSAC | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 1 | -- | 1.8 VDC | - | - | -40°C ~ 70°C | Bulk | V23154, AXICOM | - | Active | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 7.5ms | 120 VAC | Non Latching | 30VAC, 36VDC - Max | 179mA | 3ms | - | 1.8 VDC | 200mA | - | 893 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | - | - | - | -- | - | - | - | Solid State | - | - | ||
![]() 5-1393769-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 50 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | R10E1Z2-J1.0K | - | - | - | - | - | - | - | - | 1.410958 oz | 150 V | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | 3.97 Ω | 155 °C | -55 °C | Thin Film | - | - | - | Relays | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 650 µm | - | ||
![]() AZ8521PS-6TR ZETTLER | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ822-2C-3DSE ZETTLER | 12 |
| - | - | - | - | - | 4.5 g | 8 | Silver Palladium | GOLD | - | - | - | 3 V | 60 Ω | - | Thermometer | 500000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | Johnson Controls | HE-67N3-1B00W | American Zettler | - | - | - | 90 °C | -55 °C | Box | - | - | Active | Active | 5.69 | - | Yes | - | - | - | - | - | - | - | * | - | - | - | EAR99 | - | - | - | - | - | - | Indoor | - | - | - | - | - | compliant | - | 0-10 VDC | CUR; UL | - | 20 mm | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | - | 220 V | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 14-30 VDC, 20-30 VAC | - | 2 A | 32-131 °F | - | 5 ms | - | - | - | - | 2 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | - | 1000 Vrms | Random | - | 1000 Vrms | - | - | DPDT | 7.5 V | - | - | 2 FORM C | 2.1 V | - | - | - | - | 0-100% RH | 0.0035 inch | - | - | - | 12 mm | ||
![]() EF2-12NU KEMET | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2.4 kOhms | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | EF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | - | 3 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 5 mA | 2 ms | - | 9VDC | 1 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-E1Z4-V15.0K TE Connectivity | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | R10-E1 | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | Box or Tray | R10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | - | - | 115VDC | Non Latching | - | - | - | - | 86 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393812-4 TE Connectivity | 2065 |
| - | - | Socketable | - | - | - | - | - | - | - | 6-1393812 | TE Connectivity / Axicom | - | 3.8 kOhms | Silver (Ag), Gold (Au) | - | - | 5 | - | - | - | TE Connectivity | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | -- | 43 VDC | 0.881849 oz | - | -40°C ~ 70°C | Bulk | V23054, AXICOM | - | Active | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 2 A | Plug Pin | 4PDT (4 Form C) | General Purpose | - | PCB Relays | - | - | - | 16ms | 60VDC | Non Latching | 125VAC, 150VDC - Max | 15.8mA | 2ms | - | 43 VDC | 2A | 1 W | 947 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | -- | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() JMGAC-12LW TE Connectivity | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2-9V-330-1C CUI Devices | 13 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 245 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR2 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 6 ms | 9VDC | Non Latching | 120VAC, 24VDC - Max | 36.7 mA | 4 ms | - | 6.3 VDC | 1 A | 330 mW | - | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR1-12V-450-1C CUI Devices | 93 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 320 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR1 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 6 ms | 12VDC | Non Latching | 120VAC, 24VDC - Max | 37.5 mA | 4 ms | - | 8.4 VDC | 1 A | 450 mW | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR3-12V-150-1C CUI Devices | 86 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 960 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 70°C | - | SR3 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 5 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 12.5 mA | 5 ms | - | 9 VDC | 1 A | 150 mW | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR7-24V-200-1C CUI Devices | 13 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 2.88 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR7 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 5 ms | 24VDC | Non Latching | 120VAC, 24VDC - Max | 8.3 mA | 5 ms | - | 18 VDC | 1 A | 200 mW | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR2-24V-330-1C CUI Devices | 13 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 1.515 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR2 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 6 ms | 24VDC | Non Latching | 120VAC, 24VDC - Max | 15.8 mA | 4 ms | - | 16.8 VDC | 1 A | 330 mW | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR1-5V-450-1C CUI Devices | 102 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 55 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR1 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 6 ms | 5VDC | Non Latching | 120VAC, 24VDC - Max | 90.9 mA | 4 ms | - | 3.5 VDC | 1 A | 450 mW | - | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - | ||
![]() SR7-3V-200-1C CUI Devices | 823 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | CUI Devices | - | 45 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | CUI Devices | - | CUI Devices | - | Through Hole | - | - | - | Tube | - | - | - | Active | - | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | SR7 | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | PCB Relays | - | - | - | 5 ms | 3VDC | Non Latching | 120VAC, 24VDC - Max | 66.7 mA | 5 ms | - | 2.25 VDC | 1 A | 200 mW | - | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays | - | - | - | - | Low Signal Relays - PCB | - | - | - |