- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Number of Terminals | 1st Connector Mounting Type | Cable Material | Surface Mount Land Size | 2nd Connector Mounting Type | End Contact Material | End Contact Plating | Package Quantity | Approvals | Base Product Number | Brand | Cable Types | CCT(K) | Coding | Coil Voltage-Nom | CoilResistance | Connection side A | Connection side B | Contact Finish Mating | Contact Materials | Contact surface | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lifetime @ Temp. | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Voltage | Mfr | Min. temperature | Mounting Styles | No. of pins | Nominal current | Nominal current - rounded value | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Temperature-Test | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Packing Method | Orientation | Shielding | Ingress Protection | Style | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization | Load Capacitance | Operating Mode | Voltage - Forward (Vf) (Typ) | Throw Configuration | Viewing Angle | Frequency Tolerance | Max Voltage Rating (DC) | Current - Test | Usage | Contact Termination | Contact Form | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Relay Type | Current - Max | Lens Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | Release Time | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | 1st Connector Orientation | 1st Connector Shell Size - Insert | Coil Power | Light Emitting Surface (LES) | Must Release Voltage | Wavelength | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | 2nd Connector Gender | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | 2nd Connector Number of Positions | Relay Function | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Outer Diameter | Relay Form | 2nd Connector Shell Size - Insert | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Terminal Length | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ851-9 ZETTLER | 37 |
| - | - | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | 8H-05AMMM | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Pins | All | Plug | - | 5 (2 + 3 Power) | Standard | Wire Leads | - | - | - | Keyed | M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.8 (10.00m) | - | - | - | - | ||
![]() AZ957-1C-1.5DE ZETTLER | 7 |
| - | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3 Ω | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7456 MHz | ±25ppm | - | - | - | PC Pin | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | 125 V | - | 1 A | - | 12pF | Fundamental | - | SPDT | - | ±20ppm | 60 V | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | 3 ms | 1.5VDC | Non Latching | 125VAC, 60VDC - Max | 132.74 mA | - | - | - | 1 ms | - | - | - | - | 1.2 VDC | 1 A | - | - | - | - | 0.15 VDC | - | - | - | - | 1.5 V | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AZ8462-1.5 ZETTLER | 7 |
| - | - | Panel Mount, Through Hole | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.1 Ohms | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | - | - | - | - | Silver | - | - | - | - | - | Threaded | - | - | C | - | - | - | - | - | - | - | Nickel/PTFE | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 1.5VDC | Non Latching | 250VAC, 220VDC - Max | 93.2 mA | - | - | - | 4 ms | - | - | - | - | 1.13 VDC | 2 A | - | - | - | - | 0.15 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832-2C-12DHE ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boats 23 ~ 50 | - | - | - | - | - | - | - | - | - | - | - | Quick | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windlass | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Hector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ832P1-2C-3DE ZETTLER | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 85°C | - | - | - | - | - | - | United Chemi-Con | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 450 V | -25°C ~ 85°C | RWY | 2.500 Dia (63.50mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 1.9 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.126 (28.60mm) | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.276 (134.00mm) | - | - | - | - | - | ||
![]() AZ832P1-2C-24DE ZETTLER | 7 |
| - | - | - | 0201 (0603 Metric) | - | - | - | - | 201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | - | - | - | 2 | - | - | ±200ppm/°C | - | - | 132 Ohms | - | - | - | Thick Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | - | ||
![]() AZ8462P1S-4.5 ZETTLER | 7 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203 Ohms | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 4.5VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 22.2 mA | - | - | - | 4 ms | - | - | - | - | 3.38 VDC | 2 A | - | - | - | - | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P1-12 ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 12VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 8.3 mA | - | - | - | 4 ms | - | - | - | - | 9 VDC | 2 A | - | - | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2S-24 ZETTLER | 7 |
| - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 10 | - | 1210 | 2 g | 8 | - | - | - | - | Silver Nickel | GOLD | - | - | - | - | - | - | - | 24 V | 2.88 kOhms | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | 100000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | American ZETTLER Inc | - | AZ8462P2S-24 | - | - | Kamaya Inc. | - | - | - | - | - | - | 85 °C | -40 °C | - | Tape & Reel (TR) | - | Active | - | Active | 5.67 | Non-Compliant | Yes | - | - | - | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | - | - | 2 | Gull Wing | EAR99 | -200/ +500ppm/°C | - | - | 3.24 Ohms | Tin (Sn) | 85 °C | -40 °C | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | UL | - | Gull Wing | 15.2 mm | 7.7 mm | 15.2mm x 7.7mm x 9.7mm | - | - | - | 50 mΩ | - | 1000000000 Ω | 2 A | - | EPOXY | 220 V | 250 V | SOLDER | 2 A | - | - | - | - | DPDT | - | - | 220 V | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | 2 A | - | 4 ms | 24VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 8.3 mA | - | - | - | 4 ms | - | - | - | - | 18 VDC | 2 A | - | - | - | - | 2.4 VDC | - | 250 V | AC/DC | - | 24 V | DC | 8 | - | - | - | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | - | - | DPDT | - | - | 36 V | - | - | 2 FORM C | - | 18 V | - | - | - | - | 0.0033 inch | - | - | - | 0.028 (0.70mm) | - | - | 9.7 mm | - | - | ||
![]() AZ850P1-3 ZETTLER | 46 |
| - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | 14 mm | 9 mm | - | - | - | ||
![]() AZ8462P2-24 ZETTLER | 7 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.88 kOhms | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 24VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 8.3 mA | - | - | - | 4 ms | - | - | - | - | 18 VDC | 2 A | - | - | - | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462S-9 ZETTLER | 7 |
| - | - | Panel Mount, Through Hole | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 579 Ohms | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | Threaded | - | - | F | - | - | - | - | - | - | - | Olive Drab Cadmium | - | 45-5 | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 15.5 mA | - | - | - | 4 ms | - | - | - | - | 6.75 VDC | 2 A | - | - | - | - | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8462P2-3 ZETTLER | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | 4 ms | 3VDC | Latching, Dual Coil | 250VAC, 220VDC - Max | 66.7 mA | - | - | - | 4 ms | - | - | - | - | 2.25 VDC | 2 A | - | - | - | - | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ8222-2C-3DME ZETTLER | 7 |
| - | Through Hole | Surface Mount | HC-49/US | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | -10°C ~ 60°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±25ppm | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | - | - | 240 V | - | 2 A | - | 10pF | Fundamental | - | DPDT | - | ±10ppm | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | ||
![]() AZ8222-2C-15DSSE ZETTLER | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GW KAGHB2.CM | - | - | 2700K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1126lm (1042lm ~ 1210lm) | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | 85°C | - | - | SOLERIQ® S 13 | 19.00mm L x 19.00mm W | - | - | - | - | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | - | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | 35V | - | 120° | - | - | 350mA | - | - | - | 92 lm/W | 90 | - | 700mA | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.20mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | - | - | - | - | - | ||
![]() AZ832P1-2C-5DE ZETTLER | 7 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±30ppm | - | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | 12pF | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
![]() 1393154-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1462036-1 TE Connectivity | In Stock | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 Ω | - | - | - | - | - | - | 100000 Cycle(s) | - | - | TE CONNECTIVITY LTD | 60 W | -0.5 dB | -13.7 dB | - | - | TE Connectivity | - | 1-1462036-1 | - | - | - | - | - | - | - | - | 900 MHz | 85 °C | -55 °C | - | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | RELEASE TIME TAKEN WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | - | - | - | - | unknown | - | - | - | - | CECC; EN; ICEQ; IEC; UL | - | - | 15 mm | 7.6 mm | 15mm x 7.6mm x 10mm | - | - | - | - | - | - | 2 A | - | IP67/RT3/RT5 | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | 2 A | - | 10 ms | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | 300 mW | - | - | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | - | - | DPDT | - | - | 12 V | 0.025 A | - | - | - | 9 V | 1.2 V | - | 20 ms | - | - | - | - | - | - | - | - | 10 mm | - | - | ||
![]() 2-1617011-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | A | - | - | M12 plug, straight | Cable, open end | - | - | Au | 1pc(s) | - | 1 | - | TE CONNECTIVITY LTD | - | - | - | - | - | TE Connectivity | 7000-13101-3480200 | 2-1617011-1 | +80°C | - | - | -30°C | - | 5 | 4A | 4A | - | - | - | 5.9mm | - | - | Active | - | - | 2.4 | N | No | This product may require additional documentation to export from the United States. | - | - | - | -- | - | - | - | - | Active | - | Solder | EAR99 | - | - | 7000-13101-3480200 | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | PCB Relays | - | - | - | - | Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | Contains Lead | - | ||
![]() 3-1393807-2 TE Connectivity | In Stock | - | - | - | Front Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 1393807 | TE Connectivity / AMP | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | 5 | - | - | - | - | - | - | - | Turck | - | U-34341 | - | 600 VAC, 600 VDC | TE Connectivity Potter & Brumfield Relays | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | -40°C ~ 70°C | * | - | - | - | - | Active | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | 8 A | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | Solder Pin | 4PDT (4 Form C) | - | - | General Purpose | - | - | PCB Relays | - | - | 7.5 ms | - | Non-Latching | 125VAC, 150VDC - Max | - | - | - | - | 3 ms | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | Low Signal Relays - PCB | IP67 | - | - | 0.2 m | - | - | - | - |