- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Package Quantity | Approvals | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Contact Type | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Contacts | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN2001H Panasonic Electric Works | 6200 |
| - | 36 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | 16Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | - | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | 4 ms | 1A@110VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() AGN210S1H Panasonic Electric Works | 13 |
| Datasheet | 32 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | - | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() EE2-4.5SNUX KEMET | 13 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | EE2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EE2-5TNUH KEMET | 13 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EE2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HC4E-H-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | - | - | 160Ohm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | - | - | 9.6VDC | 2A | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SL-1.5V Panasonic | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | 8 | - | - | - | - | 45 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | 110 V | 1 A | - | - | - | - | - | - | Latching | - | 33.3 mA | - | - | - | - | 50 mW | - | - | - | - | - | 1.5 V | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 15 mm | 7.4 mm | - | - | RoHS Compliant | Lead Free | ||
![]() EE2-4.5NUH KEMET | 13 |
| - | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 145Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | EE2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 31.1mA | 1ms | - | 3.38VDC | 2A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1E-S-DC1.5V Panasonic Electric Works | 43 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 3g | - | - | - | 11.3Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | DS | e4 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | - | - | - | CSA; UL | PC Pin | - | - | - | 9.9 mm | - | - | 100000000Ohm | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | SPDT | 220V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 133mA | 5ms | - | 1.2VDC | 2A | 200mW | 200mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | 5 | - | Sealed - Fully | 1000 Vrms | Random | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | 9.9mm | 0.0034 inch | RoHS Compliant | Lead Free | ||
![]() 388JXBXC1M-12D Schneider Electric | In Stock | - | Datasheet | - | Flanges, Panel | - | 300 | - | - | 8 | - | - | CE, CSA, UL | - | 120 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 °C | -30 °C | - | - | 2 W | - | - | - | - | 20 A | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | 240 V | - | 20 A | DPDT | 28 V | 20 A | - | - | - | - | - | - | - | 600 V | 100 mA | - | - | - | - | 2 W | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.4 mm | 48.3 mm | 38.8 mm | - | - | RoHS Compliant | - | ||
![]() R14-14D10-24 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R14-14D10-24 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | Active | - | - | - | - | -30°C ~ 55°C | - | - | R14 | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25 ms | 24VDC | - | - | - | 25 ms | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | ||
![]() 2903336 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 120V | 8.8kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2014 | RIF | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 12ms | 120VAC | Non Latching | 30VAC 36VDC -Max | 8mA | 20ms | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | 93mm | 16mm | - | - | - | RoHS Compliant | - | ||
![]() W172DIP-17 Schneider Electric | In Stock | - | Datasheet | - | PCB, Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 1 g | - | - | - | 46 Ω | - | 50000000 Cycle(s) | Epoxy Case | MAGNECRAFT | Schneider | W172DIP-17 | - | PC Board | 85 °C | -40 °C | - | Obsolete | - | 8.46 | - | - | 100 V | - | - | - | - | - | - | - | - | 8 | PC Pin | EAR99 | - | 85 °C | -40 °C | - | - | 540 mW | Dry Reed | - | 10.2 mm | unknown | 250 mA | - | - | - | - | 19 mm | 7.62 mm | 19mm x 7.62mm x 6.98mm | - | 1 GΩ | 0.5 A | - | IP67 | 100 V | - | SOLDER | - | DPDT | - | 500 mA | - | Reed | 0.25 A | - | 1 ms | 5 VDC | - | 100 V | 108.6 mA | 1 ms | - | - | - | - | 290 mW | - | 60 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | - | - | - | 250 mA | - | DPDT | 5 V | 0.109 A | 4 V | 0.5 V | - | DPDT | 10.2 mm | 20.32 mm | - | 6.98 mm | - | RoHS Compliant | - | ||
![]() 3-1617073-2 TE Connectivity Aerospace, Defense and Marine | 889 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | - | Military, MIL-R-39016/37, 3SBC, CII | - | - | Active | - | - | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | Non Latching | 115VAC 28VDC -Max | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() G5A-237P-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 3.12g | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G5A | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 9.9mm | unknown | 8.3mA | CSA; UL | PC Pin | 125V | - | - | - | - | - | - | - | - | - | - | 125V | - | 1A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | .5A@60VAC | 5ms | 24VDC | Non Latching | 125VAC 125VDC -Max | - | 5.5 ms | - | 16.8VDC | 1A | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-L-3V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | 60Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 50mA | 4 ms | 2A@220VDC | 2.25VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-3V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | - | 129Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 3VDC | Latching, Dual Coil | 110VDC -Max | 23.3mA | 5 ms | - | 2.4VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | 1800 Vrms | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-L-3V Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | 90Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | DPDT (2 Form C) | Telecom | - | - | 4ms | 3VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 2.25VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ21TA2H Panasonic Electric Works | 43 |
| Datasheet | 36 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 57.6Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 4ms | 2.4VDC | Latching, Single Coil | 125VAC 110VDC -Max | 41.7mA | - | - | 1.8VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2-L-4.5V-1 Panasonic Electric Works | 25 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 2g | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | - | BSI; UL | PC Pin | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | 110V | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 7.8mA | 5 ms | 1A@110VDC | 3.6VDC | 10mA | - | 35mW | - | - | DC | - | 4.5V | DC | 8 | - | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN210S24 Panasonic Electric Works | In Stock | - | Datasheet | 36 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | - | WATER PROOF | - | 125V | - | 1A | DPDT | 110V | - | DPDT (2 Form C) | Telecom | 1A | 1A@125VAC | 4ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 18VDC | - | 120mW | 120mW | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free |