- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Package | Product Status | RoHS | Turn Off Delay Time | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Configuration | Product | Features | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SS-L2-4.5V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | 289Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | DC | LATCHED | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-3V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 257Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 3VDC | Latching, Single Coil | 110VDC -Max | 11.7mA | 5 ms | 1A@110VDC | 2.4VDC | - | 35mW | 35mW | - | DC | LATCHED | 3V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-6V Panasonic Electric Works | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | 514Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SA-L-1.5V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 64.3Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 1.5VDC | Latching, Single Coil | 110VDC -Max | 23.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 35mW | 35mW | - | DC | LATCHED | 1.5V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L2-6V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 10 | 2g | - | - | - | 514Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | DC | LATCHED | 6V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-L-6V Panasonic Electric Works | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 1.03kOhm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | DC | LATCHED | 6V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXS2SS-6V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 720Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | DC | MOMENTARY | 6V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ260A09 Panasonic Electric Works | 43 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | 8 | 1g | - | - | - | 810Ohm | - | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | - | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | 2A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 11.1mA | 4 ms | 2A@110VDC | 7.2VDC | - | - | 100mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | 750 Vrms | Random | - | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | - | ||
![]() TXS2-LT-9V-1 Panasonic Electric Works | 43 |
| - | 18 Weeks | Through Hole | Through Hole | - | 10 | 2g | - | - | - | 1.16kOhm | - | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 9VDC | Latching, Dual Coil | 10VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | 10mA | - | - | - | DC | - | 9V | DC | 10 | - | - | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2-LT-24V-1 Panasonic Electric Works | 13 |
| - | 18 Weeks | Through Hole | Through Hole | - | 10 | 2g | - | - | - | 3.84kOhm | - | Silver Palladium (AgPd), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | TX-S | - | - | Active | 1 (Unlimited) | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; UL | PC Pin | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | - | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 24VDC | Latching, Dual Coil | 10VDC -Max | 6.3mA | 5 ms | - | 19.2VDC | 10mA | - | - | - | DC | - | 24V | DC | 10 | - | - | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() TXS2SS-1.5V-X Panasonic Electric Works | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 45Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 1A | - | - | - | DPDT | 110V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | DC | MOMENTARY | 1.5V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L2-9V-Z Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | - | - | 579Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | TAPE AND REEL | - | - | CSA; UL | Gull Wing | - | 14mm | - | 9 mm | 14mm x 9mm x 7.5mm | - | - | 2A | - | - | 125V | 2A | - | - | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 15.5mA | 4 ms | 2A@220VDC | 6.75VDC | - | 140mW | 140mW | - | AC/DC | LATCHED | 9V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 2900315 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | 230V | - | - | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | -40°C~60°C | Bulk | 2011 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | 60°C | -40°C | - | 5 | - | - | - | - | 6.2mm | 6A | - | Spring Terminal | - | - | 5 | - | - | - | - | - | - | 1 | - | - | 26 AWG | 14 AWG | - | SPDT, SPST | 220.23kV | 7 ms | - | - | SPST-NO (1 Form A) | 230V | General Purpose | - | - | - | - | 7ms | 230VAC/DC | Non Latching | 30VAC 36VDC -Max | 3.2mA | 15ms | - | - | 50mA | - | - | - | - | - | 220V | - | - | 3.2mA | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | 80mm | 80mm | - | - | - | - | RoHS Compliant | - | ||
![]() TX2SS-48V Panasonic Electric Works | 21500 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | 8 | 2g | - | - | - | 8.53kOhm | - | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 2A | - | - | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 48VDC | Non Latching | 220VDC -Max | 5.6mA | 4 ms | 2A@220VDC | 36VDC | - | 270mW | 270mW | 4.8VDC | DC | MOMENTARY | 48V | DC | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UB2-12SNUN-L KEMET | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | - | - | 1.44kOhm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | UB2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 8.3mA | 1ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G6AK-234P-ST40-US-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 10 | - | - | - | - | 100Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | CSA; UL | PC Pin | - | 20.2mm | - | - | - | - | - | - | - | - | 250V | 2A | - | - | - | DPDT | 220V | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | .6A@125VAC | 5ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 60mA | 5.5 ms | - | 4.2VDC | 1A | 360mW | 360mW | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | No | RoHS Compliant | - | ||
![]() HC4ED-HP-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | 115V | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 1A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 14 | 30g | - | - | 48V | - | - | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | 5A | - | - | - | 4PDT | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | - | - | 38.4VAC | 2A | 1.3W | 1.2W | 14.4VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ4-L2-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 16 | 3g | - | - | - | 90Ohm | - | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | CSA; UL | PC Pin | - | 26.7mm | - | 9 mm | 26.7mm x 9mm x 5mm | - | - | 1A | - | - | 125V | 1A | - | - | - | 4PDT | 110V | - | - | - | 4PDT (4 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 3ms | 6VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 66.7mA | 3 ms | 1A@110VDC | 4.5VDC | - | 400mW | 400mW | - | AC/DC | LATCHED | 6V | DC | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 389FXBXC1-240A Schneider Electric | In Stock | - | Datasheet | - | Flanges, Panel | Chassis Mount | - | 8 | 88 g | CE, CSA, UL | Schneider Electric Relays | 220 V | 7.2 kΩ | 25A | Silver | - | Plastic | 10 | Schneider | C897187M | 100 mA | Schneider Electric | Side Flange | Flange Mount | Box | Obsolete | No | - | 3.351026 oz | 600 V | -30°C ~ 55°C | - | - | - | - | - | - | - | - | Quick Connect | - | Standard | - | 55 °C | -40 °C | General Purpose, Power | - | - | - | Relays | - | 73.82 mm | 25 A | - | Quick Connect - 0.250 (6.3mm) | CE, CSA, UL | - | - | - | - | - | - | - | - | - | 300 V | 25 A | - | - | 2 | DPDT | 28 V | - | 25 A | Quick Connect | DPDT (2 Form C) | - | General Purpose | Quick Connect | General Purpose Relays | - | - | 20 ms | 240VAC | Non-Latching | 600 V | 33.3 mA | - | - | 204 VAC | 25 A | 3.5 W | 3.5 W | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | - | DPDT | Power Relays | - | General Purpose Relays | Quick Connect | DPDT | IP40 | 35.72 mm | 38.89 mm | 37.8 mm | - | - | - | RoHS Compliant | Lead Free |