- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Coil Termination | Contacts | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ822-2C-9DSE American Zettler | 2019 |
| - | - | - | Through Hole | Through Hole | - | - | - | 8 | 4.5 g | 8 | Silver Palladium | GOLD | - | - | 9 V | 540 Ohms | Silver Palladium (AgPd), Gold (Au) | 500000 Cycle(s) | - | - | AMERICAN ZETTLER INC | American ZETTLER Inc | AZ822-2C-9DSE | AZ822 | American Zettler | - | - | 90 °C | -55 °C | Tray | - | Active | Active | 2.26 | Compliant | Yes | - | -55°C ~ 90°C | Box | - | - | - | - | - | - | - | PC Pin | EAR99 | - | - | - | 90 °C | -55 °C | - | - | - | - | - | - | - | compliant | - | CUR; UL | PC Pin | - | - | 20 mm | 9.8 mm | 20mm x 9.8mm x 12mm | 50 mΩ | 1000000000 Ω | 2 A | EPOXY | 220 V | 250 V | SOLDER | 2 A | - | DPDT | 220 V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 2 A | - | 5 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 2 ms | - | 6.3 VDC | 2 A | - | - | 0.45 VDC | 250 V | AC/DC | LATCHED | 9 V | DC | 8 | - | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | DPDT | 22.5 V | - | - | 2 FORM C | 6.3 V | - | - | - | 0.0035 inch | - | - | - | - | - | - | 12 mm | - | - | Lead Free | ||
![]() TQ2-L2-6V Panasonic Electric Works | 20000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | - | - | 10 | 1.5g | - | - | - | - | - | - | 180Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 9mm | - | - | CSA; UL | PC Pin | 125V | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 3ms | 6VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 33.3mA | 3 ms | - | 4.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SA-2M-12V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | 576Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | e4 | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | - | General Purpose | - | - | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | 14 | 30g | - | - | - | - | - | - | 2.6kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2009 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | - | - | 38.4VDC | 2A | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-LT-24V-Z Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | TX | - | yes | Active | 4 (72 Hours) | 10 | - | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 24VDC | Latching, Dual Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 18VDC | - | - | 200mW | - | - | DC | LATCHED | 24V | DC | - | - | Sealed - Fully | - | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | ||
![]() TXS2SA-L2-4.5V Panasonic Electric Works | 357 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 289Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 4.5VDC | Latching, Dual Coil | 110VDC -Max | 15.6mA | 5 ms | - | 3.6VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASX22009 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 10 | 2g | - | - | - | - | - | - | 1.15kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 5ms | 9VDC | Latching, Dual Coil | 10VDC -Max | 7.8mA | 5 ms | - | 7.2VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | Lead Free | ||
![]() EB2-12NU KEMET | 50 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | EB2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | 1A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TQ2SS-L2-1.5V Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 16Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | - | - | 2A | - | - | 125V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-L2-4.5V Panasonic Electric Works | 106 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | TAPE AND REEL | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | Random | - | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 750XBXM4L-24A Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Silver Alloy | - | Plastic | - | - | Schneider | P507009E | - | - | Plug In | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() UA2-4.5SNU KEMET | 13 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 203Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | UA2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 2ms | 4.5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 1ms | - | 3.38VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FTR-H2AL005T Fujitsu | In Stock | - | - | - | - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | Fujitsu | - | 47Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | 100 | FUJITSU LTD | Fujitsu | FTR-H2AL005T | - | - | - | Through Hole | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.68 | Details | - | 0.458562 oz | - | Tray | - | FTR-H2 | - | - | - | - | - | - | EAR99 | High Sensitivity | - | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | 11mm | unknown | - | CSA; SEMKO; TV-5; UL; VDE | - | - | - | 24 mm | 11 mm | 24mm x 11mm x 25mm | - | - | 10 A | - | 30 V | - | SOLDER | - | 1 | - | - | 10 A | Solder Pin | SPST (1 Form A) | - | POWER/SIGNAL RELAY | PCB Pin | General Purpose Relays | 10 A | - | 15 ms | 5V dc | Non-Latching | 400 VAC, 300 VDC | - | 5 ms | - | - | - | 530 mW | 250mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | 10A | - | SPST | 5 V | SPST | 0.05 A | - | 4 V | 0.25 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | 25mm | 24mm | 11 mm | 25 mm | - | - | - | ||
![]() AGQ200S09 Panasonic Electric Works | 43 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 2A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | 750 Vrms | Random | - | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() G6L-1P-DC4.5 Omron Electronics Inc-EMC Div | 1650 |
| Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 4 | 600mg | - | - | - | - | - | - | 113Ohm | Gold, Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | G6L | - | - | Active | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 180mW | - | - | 7mm | unknown | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | 125V | - | 1A | - | SPST | 60V | - | - | SPST-NO (1 Form A) | - | Telecom | - | - | 0.3A | .3A@125VAC | 5ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 40mA | 5 ms | - | 3.38VDC | - | 180mW | 180mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | 4 | - | Sealed - Fully | 750 Vrms | Random | - | 1000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 10.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS2Y-S-DC48V Panasonic Electric Works | 1 | - | - | 9 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | - | - | - | - | 7.68kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS2Y | - | yes | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 220V | BOX | 9.9mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 20mm x 9.9mm x 9.3mm | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | - | 250V | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | 4ms | General Purpose | - | - | 2A | 2A@250VAC | - | 48VDC | Non Latching | 250VAC 220VDC -Max | 6.3mA | 3ms | 2A@220VDC | 33.6VDC | - | 200mW | 300mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | 8 | - | - | 750 Vrms | Random | - | 1000 Vrms | 62.5VA@250VAC | 2A | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3mm | 20mm | 9.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() AGN210S06 Panasonic Electric Works | 43 |
| Datasheet | 32 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | 360Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 1A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-LT-1.5V-TH Panasonic Electric Works | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | 7.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | 15mm x 7.4mm x 8.2mm | - | - | - | WATER PROOF | - | 250V | - | 7.5A | - | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 7.5A@250VAC | 4ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 93.8mA | 4 ms | 7.5A@220VDC | 1.13VDC | 2A | 140mW | 140mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4E-H-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | - | - | - | - | - | - | 2.6kOhm | Silver Nickel (AgNi), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2009 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | - | - | 38.4VDC | 2A | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DIL-CL-1A81-9-13M Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | 5.2g | - | - | - | - | - | - | 9Ohm | - | 100000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2012 | DIL-CL | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 9Ohm | TIN | - | - | COIL OPERATE CRRRENT(DC): 15 MA, COIL RELEASE CRRRENT(DC): 5 MA | - | - | - | - | - | 10.8mm | - | - | UL | PC Pin | - | - | - | 10.95 mm | 20.95mm x 10.95mm x 10.6mm | 200mOhm | - | - | WATER PROOF | 90V | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | Telecom | - | - | - | .5A@90VAC | 0.5ms | - | Non Latching | 110VAC 110VDC -Max | 357mA | 0.1ms | .5A@90VDC | - | 250mA | - | - | - | 90V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3.21V | - | - | - | - | - | - | - | - | - | - | - | - | 20.9mm | - | 10.6mm | - | ROHS3 Compliant | - |