- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (AC) | Voltage Rating (DC) | Part Status | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Depth | Reach Compliance Code | Termination Style | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | IP Rating | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGN200A09J Panasonic | In Stock | - | - | - | - | 8 | 1 | 15.5 | 579 | - | Silver Palladium | 9 | EAR99 | 100000 | - | 1000 | - | - | 125 | 100 | 110 | 85 | 6.75VDC | 1 | 37.5VA|30W | 50000000 | 0.9VDC | -40 | Surface Mount | 4 | - | - | 7.4 | Non-Latching | 4 | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | IP67 | 10.6 | - | - | 10 | - | RoHS Compliant | ||
![]() G6L1P3DC Omron | In Stock | - | - | - | - | 4 | 0.6 | 60 | 50 | - | Silver/Gold | 3 | EAR99 | - | - | - | - | - | 125 | - | 60 | 70 | 2.25VDC | 1 | - | - | 0.3VDC | -40 | Through Hole | 5 | - | - | 7 | Non-Latching | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | 1 Form A | - | - | - | - | SPST-NO | - | 10.6 | - | - | 4.1 | - | RoHS Compliant | ||
![]() DR5SDSD Panasonic | In Stock | - | - | - | - | 6 | 6 | 15.6 | 320 | - | Palladium Nickel With Gold Plated | 5 | EAR99 | 100000000 | - | 1000(Min) | - | - | 110 | 100 | 30 | 70 | 3.75VDC | 0.3AC|1DC | 33VA|20W | 1000000000 | 0.5VDC | -40 | Through Hole | 2 | DIP | - | 10 | Non-Latching | 0.6 | - | - | - | Unsealed | - | - | LTB | - | - | - | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | - | SPDT | - | 20 | - | - | 8.5 | - | Supplier Unconfirmed | ||
![]() TXS2SAL23J Panasonic | In Stock | - | - | - | - | 10 | 2 | 23.3 | 129 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | - | - | - | 110 | 70 | 2.4VDC | 1 | 30W | - | 2.4VDC | -40 | Surface Mount | 5 | SMD | - | 9.4 | Latching Double Coil | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.4 | - | RoHS Compliant | ||
![]() TXS2SA3J Panasonic | In Stock | - | - | - | - | 8 | 2 | 16.7 | 180 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | - | - | - | 110 | 70 | 2.4VDC | 1 | 30W | - | 0.3VDC | -40 | Surface Mount | 5 | SMD | - | 9.4 | Non-Latching | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.4 | - | RoHS Compliant | ||
![]() G6SU224DC Omron | In Stock | - | - | PCB | 8 | 8 | 2 | 6.3 | 3.84K | 3.84 kΩ | Gold Alloy/Silver | 24 | EAR99 | 100000 | - | 1000 | - | - | 250 | 75 | 220 | 85 | 18VDC | 2 | - | 100000000 | 18VDC | -40 | Through Hole | 4 | DIP | - | 7.3 | Latching Single Coil | 4 | - | Compliant | - | Sealed | 250 V | 220 V | Active | PC Pin | - | 70 °C | -40 °C | 7.3 mm | - | PC Pin | - | DPDT | - | 2 A | 2 Form C | - | 4 ms | 6.3 mA | 24 V | DPDT | - | 14.8 | 9.2 mm | 14.8 mm | 9.2 | No | RoHS Compliant | ||
![]() G6H210024DC Omron | In Stock | - | - | - | - | 8 | 1.5 | 8.3 | 2.88K | - | Silver/Gold Clad | 24 | EAR99 | - | - | - | - | - | 125 | - | 110 | 70 | 18VDC | 1 | 62.5VA|33W | - | 2.4VDC | -40 | Through Hole | 3 | DIP | - | 9 | Non-Latching | - | - | - | - | Unsealed | - | - | Obsolete | - | - | - | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 14 | - | - | 5 | - | RoHS Compliant | ||
![]() TX2L29J Panasonic | In Stock | - | - | - | - | 10 | 2 | 22.2 | 405 | - | Silver/Gold Clad | 9 | EAR99 | - | - | - | - | - | - | - | 220 | 85 | 6.75VDC | 2 | 60W | - | - | -40 | Through Hole | 4 | DIP | - | 7.4 | Latching Double Coil | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.2 | - | RoHS Compliant | ||
![]() TX2SS5J Panasonic | In Stock | - | - | - | - | 8 | 2 | 28.1 | 178 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | - | - | - | 220 | 85 | 3.75VDC | 2 | 60W | - | 0.5VDC | -40 | Surface Mount | 4 | SMD | - | 7.4 | Non-Latching | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 10 | - | RoHS Compliant | ||
![]() TX2SAL5J Panasonic | In Stock | - | - | - | - | 8 | 2 | 20 | 250 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | - | - | - | 220 | 85 | 3.75VDC | 2 | 60W | - | 3.75VDC | -40 | Surface Mount | 4 | SMD | - | 9.4 | Latching Single Coil | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.4 | - | RoHS Compliant | ||
![]() ARA220A05J Panasonic | In Stock | - | - | - | - | 10 | 2 | 28.1 | 178 | - | Silver Palladium | 5 | EAR99 | - | - | - | - | - | - | - | 30 | 85 | 3.75VDC | - | - | - | - | -40 | Surface Mount | 4 | - | - | 11.5 | Latching Double Coil | - | - | - | - | Unsealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 14.7 | - | - | 5.9 | - | RoHS Compliant | ||
![]() G6KU2FY24DC Omron | In Stock | - | - | - | - | 8 | 0.7 | 4.6 | 5.22K | - | Silver/Gold Alloy | 24 | EAR99 | 100000 | - | 1000 | - | - | 125 | 100 | 60 | 70 | 18VDC | 1 | - | 50000000 | 18VDC | -40 | Surface Mount | 3 | SMD | - | 7.8 | Latching Single Coil | 3 | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 10 | - | - | 5.2 | - | RoHS Compliant | ||
![]() ARE13A24ZJ Panasonic | In Stock | - | - | Surface Mount | 9 | 9 | 5 | 8.3 | 2.88K | 2.88 kΩ | Gold Plated | 24 | EAR99 | 300000 | - | 100 | - | - | - | 100 | 30 | 70 | 18VDC | 0.5DC | 10W | 1000000 | 2.4VDC | -40 | Surface Mount | 10 | - | - | 13.2 | Non-Latching | 5 | - | Compliant | - | Unsealed | - | - | LTB | - | - | 70 °C | -40 °C | 11.2 mm | - | Gull Wing | 500 mA | SPDT | 30 V | 500 mA | 1 Form C | - | 10 ms | 8.3 mA | 24 V | SPDT | - | 20.2 | - | 20.2 mm | 9.6 | - | RoHS Compliant | ||
![]() HY15J Panasonic | In Stock | - | - | - | - | 6 | 1.8 | 30 | 166 | - | Silver/Gold Clad | 5 | EAR99 | - | - | - | - | - | - | - | 60 | 70 | 3.75VDC | 1 | 30W | - | 0.5VDC | -40 | Through Hole | 5 | DIP | - | 7.4 | Non-Latching | 4 | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | - | SPDT | - | 12 | - | - | 10.1 | - | RoHS Compliant | ||
![]() TX2SS12J Panasonic | In Stock | - | - | - | - | 8 | 2 | 11.7 | 1.028K | - | Silver/Gold Clad | 12 | EAR99 | - | - | - | - | - | - | - | 220 | 85 | 9VDC | 2 | 60W | - | 1.2VDC | -40 | Surface Mount | 4 | SMD | - | 7.4 | Non-Latching | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 10 | - | RoHS Compliant | ||
![]() HY112J Panasonic | In Stock | - | - | - | - | 6 | 1.8 | 12.5 | 960 | - | Silver/Gold Clad | 12 | EAR99 | - | - | - | - | - | - | - | 60 | 70 | 9VDC | - | 30W | - | 1.2VDC | -40 | Through Hole | 5 | DIP | - | 7.4 | Non-Latching | - | - | - | - | Sealed | - | - | Unconfirmed | - | - | - | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | - | SPDT | - | 12 | - | - | 10.1 | - | RoHS Compliant | ||
![]() TX2SA3ZJ Panasonic | In Stock | - | - | - | - | 8 | 2 | 46.7 | 64.3 | - | Silver Gold Clad | 3 | EAR99 | 100000 | - | 1000(Min) | - | - | - | 100 | 30 | 85 | 2.25VDC | 2 | 60W | 100000000 | 0.3VDC | -40 | Surface Mount | 4 | DIP | - | 7.4 | Non-Latching | 4 | - | - | - | Unsealed | - | - | Unconfirmed | - | - | - | - | - | - | Gull Wing | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.4 | - | RoHS Compliant | ||
![]() TXS2L3J Panasonic | In Stock | - | - | - | - | 8 | 2 | 11.7 | 257 | - | Silver/Gold Clad | 3 | EAR99 | - | - | - | - | - | - | - | 110 | 70 | 2.4VDC | 1 | 30W | - | 2.4VDC | -40 | Through Hole | 5 | DIP | - | 7.4 | Latching Single Coil | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | 2 Form C | - | - | - | - | DPDT | - | 15 | - | - | 8.2 | - | RoHS Compliant | ||
![]() HY1Z6J Panasonic | In Stock | - | - | - | - | 6 | 1.8 | 33.3 | 180 | - | Silver/Gold Clad | 6 | EAR99 | - | - | - | - | - | - | - | 60 | 70 | 4.5VDC | - | 30W | - | 0.6VDC | -40 | Through Hole | 5 | DIP | - | 7.4 | Non-Latching | - | - | - | - | Sealed | - | - | Active | - | - | - | - | - | - | PC Pin | - | - | - | - | 1 Form C | - | - | - | - | SPDT | - | 12 | - | - | 10.1 | - | RoHS Compliant | ||
![]() G6SU25DC Omron | In Stock | - | - | - | - | 8 | 2 | 20 | 250 | - | Silver/Gold | 5 | EAR99 | 100000 | OMRON CORP | 1000 | OMRON Corporation | G6SU-25DC | 250 | 75 | 220 | 85 | 3.75VDC | 2 | - | 100000000 | 3.75VDC | -40 | Through Hole | 4 | DIP | Active | 7.3 | Latching Single Coil | 4 | 5.69 | - | Yes | Sealed | - | - | Active | - | EAR99 | - | - | - | compliant | PC Pin | - | - | - | - | 2 Form C | POWER/SIGNAL RELAY | - | - | - | DPDT | - | 14.8 | - | - | 9.2 | - | RoHS Compliant |