- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Package Quantity | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dropout Volt | ECCN (US) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Input Switching Control Type | Coil Insulation | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Coil Suppression Diode | Product Category | Contacts | Product Length | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1617118-9 TE Connectivity | 96 |
| - | - | Production (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-5 | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 5 | - | 2.27 | TE Connectivity / Raychem | 13 | 2K | 26.5 V | 2000(ohm) | Gold/Palladium/Platinum/Silver Alloy/Gold Plated | 26.5 | 1.37VDC | EAR99 | 100000 Cycle(s) | - | 1 | 8536.41.00.50 | TE CONNECTIVITY LTD | No | TE Connectivity | ACTIVE (Last Updated: 4 days ago) | 3-1617118-9 | 1617118 | 115 | 28 | 125 | 14.2VDC | 1 | TE Connectivity Aerospace, Defense and Marine | 1.37VDC | -65 | Through Hole | Through Hole | 2 | -65C to 125C | 125 °C | -65 °C | Box | J1MAP-26XL | Active | 14.2VDC | 10.29 | Active | No | Non-Latching | 2.4 | N | No | Hermetic Seal | - | 28(V) | -65°C ~ 125°C | - | - | 1MAP | - | No | Active | - | PC Pins | EAR99 | Military Relay | 125 °C | -65 °C | - | - | - | Relays | - | - | compliant | - | 5 | - | PC Pin | - | 9.39 mm | - | 9.39mm x 7.11mm | 1 A | - | HERMETICALLY SEALED | Non-Compliant | 28 V | - | SOLDER | - | SPDT | - | 1(A) | - | 1 Form C | General Purpose | PCB Relays | 1 A | - | 2(ms) | 26.5VDC | Non-Latching | 28VDC - Nom | 13.25(mA) | 2 ms | - | 14.2 VDC | 1 A | 361 mW | 351 mW | 1.37 VDC | - | AC/DC | MOMENTARY | 26.5 | DC | 5 | - | Sealed - Hermetically | Random | - | SPDT | SPDT | 26.5 V | 0.013 A | 1 FORM C | 14.2 V | 8 V | - | - | 0.0047 inch | No | Low Signal Relays - PCB | - | - | 9.4 | - | - | - | 7.11 mm | 7.11 | - | RoHS non-compliant | - | ||
![]() G6KU2FY3TRDC24 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6K | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 125V | - | 1A | DPDT | 60V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 3ms | 24VDC | Latching, Single Coil | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 18VDC | 1A | - | - | - | - | - | - | 24V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 1721531-1 TE Connectivity | 15800 | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 Ohm | Nickel-Silver | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | - | 1721531-1 | - | - | - | - | - | - | TE Connectivity | - | - | Through Hole | - | - | - | - | - | Tray | - | Active | - | - | Active | - | Non-Latching | 1.69 | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | 20.39 mm | - | - | - | - | - | - | - | - | - | ||
![]() R50-11D10-12 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | Clear Plastic | - | - | - | - | NTE Electronics | - | R50-11D10-12 | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617351-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | PC Pins | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203mW | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1-1617050-2 TE Connectivity Aerospace, Defense and Marine | 2594 |
| Datasheet | 32 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2000 | RH, CII | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8ms | 26.5VDC | Non Latching | 28VDC -Max | - | 8ms | - | 13.5VDC | 2A | - | - | 2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() G5A-234P-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G5A | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 9.9mm | unknown | - | - | CSA; UL | PC Pin | 125V | - | - | - | 1A | - | - | - | - | 125V | - | 1A | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 5ms | 5VDC | Non Latching | 125VAC 125VDC -Max | 40mA | 5 ms | - | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5AK-234P-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G5A | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | unknown | - | - | CSA; UL | PC Pin | - | 16mm | 9.9 mm | 16mm X 9.9mm X 8.4mm | 1A | - | - | - | - | 125V | - | 1A | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | 1A | 1A@125VAC | 5ms | 12VDC | Latching, Dual Coil | 125VAC 125VDC -Max | 16.7mA | 5 ms | 1A@125VDC | 9.6VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | RoHS Compliant | - | ||
![]() 4-1419128-3 TE Connectivity | 2132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / OEG | - | - | - | - | Silver (Ag) | - | - | - | - | - | 100 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | OJE-SS-112HM,000 | - | - | - | - | - | - | - | Details | - | - | 0.317466 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPST (1 Form A) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 277 VAC, 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | 14.7 mm | 18.2 mm | 10.2 mm | - | - | - | - | - | ||
![]() DS1E-SL-DC1.5V Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 25 Ω | - | - | - | - | 500000 Cycle(s) | - | 50 | - | PANASONIC CORP | - | Panasonic | - | DS1E-SL-DC1.5V | DS | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 5.61 | Details | Yes | - | - | - | - | Tube | - | - | - | Yes | - | - | - | EAR99 | Miniature | - | - | - | - | 8536.49.00.50 | Relays | BOX | - | compliant | - | - | CSA; UL | - | - | 15 mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | 2 A | - | - | - | 220 V | - | SOLDER | - | - | - | - | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | PCB Relays | 2 A | - | 3 ms | - | Latching | - | - | 2 ms | VDC | - | - | - | 90 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | SPDT | - | 1.5 V | 0.06 A | - | 1.2 V | 1.2 V | Low Profile Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | 9.9 mm | - | - | - | - | ||
![]() TQ2SS-L-1.5V-X Panasonic Electric Works | 13 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.6mm | 2A | - | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-L-1.5V Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | 14mm | 9 mm | 14mm x 9mm x 5.4mm | 2A | - | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-L-4.5V-Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 135Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX; TAPE AND REEL | 9.4mm | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 7.4 mm | - | 2A | - | WATER PROOF | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 220VDC -Max | 33.3mA | 4 ms | 2A@220VDC | 3.38VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SA-L2-5V-1 Panasonic Electric Works | 43 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 178Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TQ-SMD | - | - | Active | 4 (72 Hours) | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 5VDC | Latching, Dual Coil | - | 28.1mA | 4ms | - | 3.75VDC | 1A | - | 140mW | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2828387 Phoenix Contact | In Stock | - | Datasheet | - | - | DIN Rail, Socketable | Socketable | - | - | - | - | 85.048569g | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | Plug | - | - | - | - | Green | - | - | - | - | - | - | 2A | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 8ms | 24VDC | Non Latching | 125VAC 150VDC -Max | 32mA | 15ms | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | 33mm | 66.5mm | 45.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX210A4H Panasonic Electric Works | In Stock | - | Datasheet | - | - | PCB, Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 3 (168 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 9.4mm | - | - | - | CSA; UL | Gull Wing | - | - | 7.4 mm | - | 0.01A | - | - | - | - | - | - | 10mA | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 7.8mA | 5 ms | .01A@10VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASX2104H Panasonic Electric Works | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 7.4mm | - | - | - | CSA; UL | PC Pin | - | - | - | - | 0.01A | - | - | - | - | - | - | 10mA | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 4.5VDC | Latching, Single Coil | 10VDC -Max | 7.8mA | 5 ms | .01A@10VDC | 3.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-H-12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | - | 2A | - | WATER PROOF | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 8.3mA | 4 ms | 2A@220VDC | 9VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L2-H-3V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 2A | - | WATER PROOF | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 3VDC | Latching, Dual Coil | 220VDC -Max | 66.7mA | 4 ms | 2A@220VDC | 2.25VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SL-2M-12V Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 576Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TX-D | e4 | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | 1A | - | WATER PROOF | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 12VDC | Non Latching | 110VDC -Max | 20.8mA | 4 ms | 1A@110VDC | 9VDC | - | 250mW | 250mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |