- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil nominal voltage | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Content | ECCN | ElectricalLife | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Form Factor, or Case Style | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switched Current | Maximum Switched Power | Operating Temperature-Max | Operating Temperature-Min | Package Description | Packaging type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Coil Suppression Diode | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ-6HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 110 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | LZ-6HMS | LZ | - | - | 80 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B6MSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 110 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B6MSE | LZ | - | - | 80 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 6 V | 0.055 A | - | 3.9 V | 0.3 V | - | - | - | - | 14.8 mm | ||
![]() VFB-9LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | - | - | 9 V | 67 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | VFB-9LU | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 9 V | 0.133 A | 1 FORM A | 6.3 V | 0.9 V | - | 0.0041 inch | - | - | 24.1 mm | ||
![]() LZ5H Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 56 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-5H | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.82 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | 14.8 mm | ||
![]() HE721C1200 Hamlin | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 500 Ohms | - | - | EAR99 | - | 500 | - | DIP | - | - | - | - | 250 mA | 5 W | - | - | - | - | - | - | Details | - | - | - | Tube | HE700 | - | - | - | Miniature DIL Reed Relay | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 12 VDC | 175 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() VFB-6MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | - | - | 6 V | 30 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU COMPONENT LTD | FUJITSU Component Ltd | VFB-6MU | - | - | - | 65 °C | -30 °C | - | - | Obsolete | 5.84 | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | unknown | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 6 V | 0.2 A | 1 FORM A | 4.2 V | 0.6 V | - | 0.0041 inch | - | - | 24.1 mm | ||
![]() ASX210A4HZ Panasonic | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | 579 Ω | - | - | - | 10000000 Cycle(s) | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ASX210A4HZ | ASX | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | 5.67 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | BOX; TAPE AND REEL | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | SOLDER | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | 5 ms | - | 35 mW | - | DC | LATCHED | DC | - | - | - | - | - | - | DPDT | 4.5 V | 0.008 A | - | 3.6 V | 3.6 V | - | - | - | - | 8.2 mm | ||
![]() VFP-5LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | - | - | 5 V | 20 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | VFP-5LU | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | - | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | - | 5 ms | - | 1250 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 5 V | 0.25 A | 1 FORM A | 3.5 V | 0.5 V | - | 0.0041 inch | - | - | 24.1 mm | ||
![]() ASX210A12Z Panasonic | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | 4114 Ω | - | - | - | 10000000 Cycle(s) | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ASX210A12Z | ASX | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | 5.67 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | BOX; TAPE AND REEL | compliant | CSA; UL | - | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 0.01 A | - | 10 V | SOLDER | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | 5 ms | - | 35 mW | - | DC | LATCHED | DC | - | - | - | - | - | - | DPDT | 12 V | 0.003 A | - | 9.6 V | 9.6 V | - | - | - | - | 8.2 mm | ||
![]() LZ-18HMS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 990 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | LZ-18HMS | LZ | - | - | 80 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 18 V | 0.018 A | - | 11.7 V | 0.9 V | - | - | - | - | 14.8 mm | ||
![]() FTR-H1CA048V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 4400 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | FTR-H1CA048V | - | - | - | 75 °C | -40 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e4 | - | EAR99 | - | Gold (Au) | LOW PROFILE | 8536.41.00.20 | - | - | compliant | BSI; CSA; CQC; DEMKO; FIMKO; NEMKO; SEMKO; UL; VDE | - | 28 mm | 12.8 mm | 28mm x 12.8mm x 16.5mm | - | - | 10 A | - | 30 V | SOLDER | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | 5 ms | - | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 48 V | 0.011 A | - | 33.6 V | 4.8 V | - | - | - | - | 16.5 mm | ||
![]() DSP1A-L-DC24V-R Panasonic | In Stock | - | - | - | - | 4.5 g | 4 | Silver Tin Oxide | GOLD | Panasonic Industrial Devices | - | - | 24 V | 3840 Ω | - | - | - | 100000 Cycle(s) | - | 50 | - | PANASONIC CORP | Panasonic | DSP1A-L-DC24V-R | - | - | - | 60 °C | -40 °C | - | - | Active | 5.57 | Details | Yes | - | - | Bulk | - | - | - | - | - | - | - | - | Relays | - | compliant | CSA; TUV; UL | - | 20.2 mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30 mΩ | 1000000000 Ω | 5 A | - | 125 V | SOLDER | - | - | General Purpose Relays | 8 A | - | 10 ms | - | - | 5 ms | - | - | 250 V | AC/DC | LATCHED | DC | 4 | 1000 Vrms | Random | 3000 Vrms | - | - | SPST | 31.2 V | - | 1 FORM A | 19.2 V | 19.2 V | Power Relays | 0.0035 inch | - | General Purpose Relays | 10.5 mm | ||
![]() LZ48 Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 3800 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-48 | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | 4 ms | - | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 48 V | 0.013 A | - | 28.8 V | 2.4 V | - | - | - | - | 14.8 mm | ||
![]() LZ-9HE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 180 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | LZ-9HE | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B24MS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 1780 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B24MS | LZ | - | - | 80 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 3 A | - | 7 ms | - | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 24 V | 0.014 A | - | 15.6 V | 1.2 V | - | - | - | - | 14.8 mm | ||
![]() VFB-60MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | - | - | 60 V | 3000 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | VFB-60MU | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | unknown | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 60 V | 0.02 A | 1 FORM A | 42 V | 6 V | - | 0.0041 inch | - | - | 24.1 mm | ||
![]() LZ-B12HMSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 440 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B12HMSE | LZ | - | - | 80 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B48V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 3800 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Semiconductor Limited | LZ-B48V | LZ | - | - | 70 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.61 | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | - | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | - | 4 ms | 10A@150VDC | 600 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | 48 V | 0.013 A | - | 38.4 V | 2.4 V | - | - | - | - | 14.8 mm | ||
![]() VFB12MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | - | - | - | 12 V | 120 Ω | - | - | - | 100000 Cycle(s) | - | - | - | FUJITSU LTD | FUJITSU Limited | VFB-12MU | - | - | - | 65 °C | -30 °C | ROHS COMPLIANT | - | Obsolete | 5.84 | - | - | - | - | - | - | e1 | - | EAR99 | - | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | compliant | CSA; UL; VDE | - | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SOLDER/QUICK CONNECT | - | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 12 V | 0.1 A | 1 FORM A | 8.4 V | 1.2 V | - | 0.0041 inch | - | - | 24.1 mm | ||
![]() G6KU2FRFTR03DC3 Omron | In Stock | - | - | - | - | - | - | - | - | - | 3V DC | 100mW | - | - | SMD | 300pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape on Full reel | - | - | - | - | 1A | 30V DC | - | - | - | - | - | G6KU-2F-RF-TR03-DC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |