- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | VSWR | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFP-12LU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 12 V | 120 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | VFP-12LU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | e1 | - | EAR99 | TIN SILVER COPPER | PANEL MOUNTABLE | - | - | - | unknown | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | SCREW AND SOLDER | POWER/SIGNAL RELAY | - | 20 A | - | 20 ms | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | 4 | - | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 12 V | 0.1 A | 1 FORM A | 8.4 V | 1.2 V | - | - | 0.0041 inch | - | 24.1 mm | ||
![]() LZ-B6M Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 80 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-B6M | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | 4 ms | 3A@150VDC | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPST | 6 V | 0.075 A | - | 3.9 V | 0.3 V | - | - | - | - | 14.8 mm | ||
![]() LZ-5WS Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 80 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-5WS | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.81 | - | Yes | - | - | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 1 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 1 A | - | 7 ms | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 5 V | 0.066 A | - | 3.25 V | 0.25 V | - | - | - | - | 14.8 mm | ||
![]() LZ9S Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 250 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-9S | - | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 3 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 3 A | 3A@250VAC | 7 ms | - | 4 ms | 3A@150VDC | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 9 V | 0.037 A | - | 5.85 V | 0.45 V | - | - | - | - | 14.8 mm | ||
![]() LZ-12HMSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 440 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-12HMSE | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPST | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | - | - | - | 14.8 mm | ||
![]() VF-12MU Fujitsu | In Stock | - | - | NO | PANEL MOUNT | 55 g | 4 | Silver Alloy | - | 12 V | 120 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | VF-12MU | - | - | 65 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | - | - | - | e1 | - | EAR99 | TIN SILVER COPPER | - | - | - | - | compliant | CSA; UL; VDE | 35 mm | 32.2 mm | 35mm x 32.2mm x 24.1mm | - | 1000000000 Ω | - | RT2 | - | QUICK CONNECT | POWER/SIGNAL RELAY | - | 25 A | - | 20 ms | - | 5 ms | - | 1200 mW | 250 V | AC | MOMENTARY | DC | - | - | - | 1200 Vrms | Random | 4000 Vrms | - | - | SPST | 12 V | 0.1 A | 1 FORM A | 8.4 V | 1.2 V | - | - | - | - | 24.1 mm | ||
![]() 871-1A-D-12VDC Song Chuan | In Stock | - | - | - | - | 20 g | 5 | Silver Tin Oxide | Song Chuan | 12 V | 123 Ω | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | - | - | Song Chuan | 871-1A-D-12VDC | - | - | 125 °C | -40 °C | - | Contact Manufacturer | 5.56 | Details | - | - | 871 | - | - | - | - | - | - | Relays | - | unknown | - | 23 mm | 15.5 mm | 23mm x 15.5mm x 25.4mm | - | 20000000 Ω | 35 A | - | 14 V | QUICK CONNECT | - | General Purpose Relays | - | - | 10 ms | - | 10 ms | - | - | - | DC | - | DC | - | - | - | 500 Vrms | Random | 500 Vrms | - | - | SPST | 15.96 V | - | 1 FORM A | 7.2 V | 1.2 V | Power Relays | - | 0.011 inch | General Purpose Relays | 25.4 mm | ||
![]() LZ-5V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 56 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-5V | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.83 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 10 A | - | 7 ms | - | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 5 V | 0.09 A | - | 4 V | 0.25 V | - | - | - | - | 14.8 mm | ||
![]() CB1AF-SM-12V Panasonic | In Stock | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | Details | - | Bulk | CB | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() CB1AF-R-WM-24V Panasonic | In Stock | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | Details | - | Bulk | CB | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() LZ-B12HSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 440 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-B12HSE | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 12 V | 0.028 A | - | 7.8 V | 0.6 V | - | - | - | - | 14.8 mm | ||
![]() ARX1109 Panasonic | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 405 Ω | 100000 Cycle(s) | - | PANASONIC CORP | 20 W | 0.2 dB | 60 dB | Panasonic Electronic Components | ARX1109 | ARX | 2500 MHz | 70 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.82 | - | Yes | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | - | BOX | compliant | - | 20.5 mm | 12.4 mm | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5 A | - | 30 V | SOLDER | RF RELAY | - | - | - | 10 ms | - | 10 ms | - | 200 mW | - | DC | LATCHED | DC | - | 1.2 | 50 Ω | - | - | - | - | - | SPDT | 9 V | 0.022 A | - | 6.75 V | 6.75 V | - | 20 ms | - | - | 9.4 mm | ||
![]() CB1AF-WM-24V Panasonic | In Stock | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 50 | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | Details | - | Bulk | CB | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() VSB-24STB Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1100 Ω | 100000 Cycle(s) | - | FUJITSU SEMICONDUCTOR AMERICA INC | - | - | - | FUJITSU Limited | VSB-24STB | VSB | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.26 | - | Yes | - | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8536.49.00.75 | - | - | compliant | BSI; CSA; FIMKO; OVE; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | - | 16 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | 10 ms | - | 530 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 24 V | 0.022 A | - | 16.8 V | 2.4 V | - | - | - | - | 25.3 mm | ||
![]() DE2A-L-6V Panasonic | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 8 | Silver Tin Oxide | Panasonic Industrial Devices | 6 V | 360 Ω | 100000 Cycle(s) | 50 | PANASONIC CORP | - | - | - | Panasonic | DE2A-L-6V | - | - | 70 °C | -40 °C | ROHS COMPLIANT | Active | 5.69 | Details | Yes | Tube | - | - | - | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | compliant | CSA; UL; VDE | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | 5 ms | - | 100 mW | 250 V | AC/DC | LATCHED | DC | 8 | - | - | 1000 Vrms | Random | 5000 Vrms | - | - | DPST | 6 V | 0.017 A | 2 FORM A | 4.2 V | 4.2 V | Power Relays | - | 0.0035 inch | General Purpose Relays | 12 mm | ||
![]() VB-24TCU-E Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 820 Ω | 100000 Cycle(s) | - | FUJITSU COMPONENT LTD | - | - | - | FUJITSU Component Ltd | VB-24TCU-E | VB | - | 65 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.64 | - | Yes | - | - | e4 | - | EAR99 | Silver (Ag) | - | 8536.49.00.50 | - | - | unknown | CSA; CQC; SEMKO; SEV; UL; VDE | 29.2 mm | 12.9 mm | 29.2mm X 12.9mm X 25.3mm | - | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | 10 ms | - | 700 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | DPDT | 24 V | 0.029 A | - | 16.8 V | 2.4 V | - | - | - | - | 25.3 mm | ||
![]() LZ-5VM Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 56 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-5VM | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | Yes | EAR99 | NOT SPECIFIED | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | 4 ms | 10A@150VDC | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPST | 5 V | 0.09 A | - | 3.25 V | 0.25 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B9HE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 180 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-B9HE | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | 4 ms | - | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 9 V | 0.05 A | - | 5.85 V | 0.45 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B18HSE Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 990 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Semiconductor Limited | LZ-B18HSE | LZ | - | 80 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 5 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | - | 4 ms | - | 330 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 18 V | 0.018 A | - | 11.7 V | 0.9 V | - | - | - | - | 14.8 mm | ||
![]() LZ-B6V Fujitsu | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 80 Ω | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | FUJITSU Limited | LZ-B6V | LZ | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | Yes | EAR99 | - | - | 8536.49.00.50 | - | - | compliant | CSA; SEV; UL | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | 10 A | - | 150 V | SOLDER | POWER/SIGNAL RELAY | - | 10 A | 10A@250VAC | 7 ms | - | 4 ms | 10A@150VDC | 450 mW | 250 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | - | SPDT | 6 V | 0.075 A | - | 4.8 V | 0.3 V | - | - | - | - | 14.8 mm |