- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Package Quantity | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Features | Contacts | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS2SL-L2-6V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 10 | 2g | - | 514Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 6VDC | Latching, Dual Coil | 110VDC -Max | 11.7mA | 5 ms | - | 4.8VDC | - | 70mW | 70mW | - | - | DC | LATCHED | 6V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G6AK-234P-ST40-US-DC12 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | 10 | - | - | 400Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL | PC Pin | - | - | 20.2mm | - | - | - | - | - | - | - | - | - | - | 250V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | .6A@125VAC | 5ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 30mA | 5.5 ms | - | 8.4VDC | 1A | 360mW | 360mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() TX2-LT-12V Panasonic Electric Works | 25 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | 10 | 2g | - | 720Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Box | 2000 | TX | - | yes | Active | 1 (Unlimited) | 10 | Solder | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | TUBE | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 12VDC | Latching, Dual Coil | 220VDC -Max | 16.7mA | 4 ms | 2A@220VDC | 9VDC | - | 200mW | - | - | - | DC | LATCHED | 12V | DC | 10 | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() DS2E-ML2-DC6V Panasonic Electric Works | 3266 | - | Datasheet | 52 Weeks | - | Through Hole | Through Hole | DIP | 10 | 4g | - | 100Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX; TUBE | - | - | CSA; UL | PC Pin | - | - | 20mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | - | 250V | 3A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 60mA | 5ms | - | 4.2VDC | 2A | 360mW | 360mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() R21-5D1-12 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | 1 | - | Gold Plated, Silver Nickel | - | Sealed Plastic | NTE Electronics | R21-5D1-12 | NTE Electronics, Inc | PCB, Thru-Hole | Bulk | Active | - | - | - | - | R21 | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 12VDC | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() TN2-L-4.5V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 8 | 1.5g | - | 203Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TN | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 14mm | - | 5.6 mm | - | - | - | 1A | - | - | - | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | 1A | 1A@125VAC | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | 3 ms | 1A@110VDC | 3.38VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 4.5V | DC | - | - | 1.4 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MGAC-5 TE Connectivity Aerospace, Defense and Marine | 31 |
| Datasheet | 19 Weeks | - | Through Hole | - | 100 | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | no | Active | - | - | Solder | EAR99 | 50Ohm | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | HERMETICALLY SEALED | Non-Compliant | - | - | 1A | DPDT | 28V | - | 1A | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | 100mA | - | - | - | - | - | 500mW | - | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TX2SS-LT-24V-TH Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 10 | 2g | - | 4.11kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-TH | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 7.5A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | 7.5A | 7.5A@250VAC | 4ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 5.8mA | 4 ms | 7.5A@220VDC | 18VDC | - | 140mW | 140mW | - | 250V | AC/DC | LATCHED | 24V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() DS1E-M-DC24V-R Panasonic Electric Works | 43 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 5 | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 3A | SPDT | 220V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 2A | - | 400mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SA-12V Panasonic Electric Works | 60 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | 8 | 2g | - | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | 220V | 2.54mm | - | 9.4mm | 2A | BSI; CSA; UL | Gull Wing | - | - | - | 2 | - | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 11.7mA | 4 ms | - | 9VDC | - | 140mW | 140mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 85°C | 2A | - | - | 2kV | - | - | 8.5mm | 15mm | 7.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() HY1-12V Panasonic Electric Works | 53 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | 6 | 1.8g | - | 960Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | HY | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Gold/Silver (Au/Ag) | - | - | - | - | 60V | - | - | 7.4mm | - | CSA; UL | PC Pin | - | - | - | - | - | 12mm x 7.4mm x 10.1mm | - | - | 1A | - | - | - | - | - | 1A | SPDT | 60V | - | - | SPDT (1 Form C) | - | Telecom | - | - | 5ms | 12VDC | Non Latching | 60VDC -Max | 12.5mA | 4ms | 1A@30VDC | 9VDC | - | 150mW | 150mW | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | 10.1mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DS2E-M-DC48V-R Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | 8 | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 9.9mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | - | - | 250V | 3A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 5ms | - | 33.6VDC | 2A | - | 400mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | 20mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TQ2-2M-24V Panasonic Electric Works | 52 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 8 | - | - | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~50°C | Tube | 2006 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | 9mm | - | CSA; UL | PC Pin | 125V | - | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | - | - | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form D) | - | Telecom | 1A | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 3 ms | 1A@110VDC | 19.2VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | 0.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2900313 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | 2.67kOhm | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | 8 ms | -40°C~60°C | Bulk | 2011 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 60°C | -40°C | - | - | 144mV | - | - | 6.2mm | 50mA | - | Spring Terminal | 120mV | UL | - | - | - | - | - | - | - | - | - | - | - | 30V | 50mA | SPDT, SPST | 36V | 5 ms | - | SPST-NO (1 Form A) | 24V | General Purpose | - | - | 5ms | 24VDC | Non Latching | 30VAC 36VDC -Max | 9mA | 8ms | - | - | 50mA | - | - | - | - | - | - | 24V | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 80mm | 94mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-L-4.5V-1 Panasonic Electric Works | 101 | - | Datasheet | 18 Weeks | - | - | - | SMD/SMT | 8 | 2g | - | 579Ohm | Gold, Silver | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | 70°C | -40°C | - | - | - | - | - | 9.4mm | - | BSI; UL | - | - | - | - | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 110V | - | - | DPDT | - | - | 1A | - | - | - | - | - | 5 ms | 4.5V | - | - | 7.8mA | - | 1A@110VDC | - | - | - | - | - | - | DC | - | 4.5V | DC | - | - | - | - | 750 Vrms | Random | - | - | - | 30W@110VDC | 2 FORM C | - | - | - | - | 15mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXS2-1.5V Panasonic Electric Works | 82 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | DIP | 8 | 2g | - | 45Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | 7.4 mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | 8 | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN210A1H Panasonic Electric Works | 43 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | - | WATER PROOF | - | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN2101H Panasonic Electric Works | 50 |
| Datasheet | 36 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1g | - | 22.5Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | 1A | - | WATER PROOF | - | - | 125V | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2SS-5V-Z Panasonic Electric Works | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | 8 | 2g | - | 125Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | 220V | - | BOX; TAPE AND REEL | 7.4mm | - | BSI; CSA; EN; UL | Gull Wing | - | - | - | - | - | - | - | - | 2A | - | WATER PROOF | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 40mA | 4 ms | 2A@220VDC | 3.75VDC | - | 200mW | 200mW | 0.5VDC | - | DC | MOMENTARY | 5V | DC | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 15mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SS-L-3V-X Panasonic Electric Works | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 8 | - | - | 129Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | BSI; CSA; UL | Gull Wing | - | - | 14mm | - | 9 mm | 14mm x 9mm x 5.6mm | - | - | 2A | - | - | - | - | 125V | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | 2A | 2A@125VAC | 4ms | 3VDC | Latching, Single Coil | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 2.25VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | RoHS Compliant | Lead Free | - |