- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Turn Off Delay Time | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Contact Form | Max Input Voltage | Relay Type | Dropout Voltage | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Current | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS4E-S-DC48V-R Panasonic | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 11520 Ω | - | - | 500000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | - | DS4E-S-DC48V-R | DS | - | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | 8.22 | - | - | - | - | - | - | - | - | CASE/TUBE | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | BOX | - | unknown | - | - | CSA; UL | - | - | - | 35.24 mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | 2 A | - | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | 4PDT | - | 48 V | - | 0.004 A | - | 33.6 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | - | - | - | ||
![]() TXS2SA-4.5V-1 Panasonic Electric Works | 41 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 2g | - | - | - | - | - | 405Ohm | Silver Palladium (AgPd), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 4.5VDC | Non Latching | 10VDC -Max | 11.1mA | 5 ms | 1A@110VDC | 3.6VDC | 10mA | 50mW | 50mW | 0.45VDC | - | DC | - | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G6AK-274P-ST-US-DC5 Omron Electronics Inc-EMC Div | 43 | - | Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | - | 10 | 3.5g | - | - | - | - | - | 139Ohm | Silver (Ag), Gold (Au) | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | yes | Active | Not Applicable | 10 | PC Pin, Solder | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | 2A | - | CSA; FCC; UL | PC Pin | 125V | CSA, UL | - | - | - | - | 50mOhm | - | 2A | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 2A | 2A@250VAC | 5ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 36mA | 5 ms | 2A@220VDC | 3.5VDC | - | 180mW | 180mW | - | - | AC/DC | LATCHED | 5V | DC | 10 | - | - | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | - | - | - | - | - | - | - | - | 0.25A@125VAC | - | - | - | - | - | - | 8.4mm | 20.2mm | 10.1mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1-1649329-0 TE Connectivity | 10500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1415001-1 TE Connectivity | 190 |
| Datasheet | 13 Weeks, 2 Days | Production (Last Updated: 1 day ago) | PCB, Socket | - | - | NO | PANEL MOUNT | 8 | 30 g | 8 | Silver Nickel | TE Connectivity | - | 24 V | 777 Ω | Silver | - | 100000 Cycle(s) | 10 | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 1 day ago) | 9-1415001-1 | - | - | TE Connectivity Potter & Brumfield Relays | Socket | - | 70 °C | -40 °C | Box | ROHS COMPLIANT | Active | - | - | Active | - | - | 2.23 | Details | Yes | - | - | 1.058219 oz | 400 V | 24 V | - | Bulk | - | PT | - | - | - | - | - | Plug, Quick Connect | EAR99 | Miniature | - | 70 °C | -40 °C | RELEASE TIME WITH DIODE | - | Relays | - | - | BULK | 22.5 mm | compliant | 12 A | - | UL; VDE | - | - | - | 28 mm | 22.5 mm | 28mm x 22.5mm x 29mm | Schrack | - | - | 12 A | RT2 | Compliant | - | 400 V | QUICK CONNECT | - | DPDT | - | - | 12 A | DPDT (2 Form C) | - | General Purpose | 2.4 V | General Purpose Relays | 12 A | - | 15 ms | 24 VDC | Non-Latching | 400 VAC | 30.89 mA | 10 ms | - | - | - | 750 mW | 741 mW | - | 400 V | AC | MOMENTARY | 24 V | DC | - | - | - | - | 1200 Vrms | Random | 2500 Vrms | - | - | DPDT | - | 24 V | 240 V | 0.031 A | 2 FORM C | 18 V | 2.4 V | - | Power Relays | - | - | General Purpose Relays | - | - | 29 mm | 28 mm | 22.5 mm | 29 mm | - | No | - | RoHS Compliant | - | ||
![]() TX2SS-4.5V Panasonic Electric Works | 70 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 145Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | 7.4mm | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 2A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 2967138 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Chassis, DIN Rail | DIN Rail | Module | - | - | 8 | 70.55g | - | - | - | 120V | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | -25°C~60°C | Bulk | 2011 | PLC-RSC | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | 36V | - | 14mm | - | 6A | - | - | Screw Terminal | 30V | UL | - | - | - | - | - | - | - | - | - | - | 30V | - | 50mA | DPDT | 36V | 7 ms | - | DPDT (2 Form C) | 120V | General Purpose | - | - | - | - | 7ms | 120VAC/DC | Non Latching | 30VAC 36VDC -Max | 4.5mA | - | - | - | - | - | - | - | - | - | - | 110V | - | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | 94mm | 80mm | 14mm | - | - | - | - | RoHS Compliant | - | ||
![]() AGN210S12 Panasonic Electric Works | 30000 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | BOX; TAPE AND REEL | 5.7mm | - | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5V-2-H-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | DIP | - | - | 8 | 6g | - | - | - | - | - | 100Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tube | 2002 | G5V-2 | e4 | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 20.5mm | 10.1 mm | 20.5mm x 10.1mm x 11.5mm | - | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 125V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | 0.6A | .6A@125VAC | 7ms | 6VDC | Non Latching | 125VAC 125VDC -Max | 60mA | 3ms | 2A@30VDC | 4.5VDC | - | 360mW | 360mW | 0.3VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1937650-3 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Through Hole | - | - | - | - | - | 10.999615 g | - | - | - | - | - | 55 Ω | Silver, Tin | - | - | - | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carton | - | - | - | - | - | - | - | PCB | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | SPST | - | - | 16 A | - | - | General Purpose | - | - | - | - | - | - | Latching, Single Coil | - | 108.3 mA | - | - | - | - | - | 600 mW | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 16 mm | 29.1 mm | 12.7 mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6A-274P-ST10-US-DC24 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.88kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 3ms | - | 16.8VDC | 2A | - | 200mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2200-0219 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COTO TECHNOLOGY INC | - | Coto Technology USA | - | 2200-0219 | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2967280 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | 69.490011g | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2011 | PLC-RSC | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 8ms | 48VDC | Non Latching | 30VAC 36VDC -Max | 20mA | 10ms | - | - | 50mA | - | - | - | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2-L-6V Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | 2g | - | - | - | - | - | 1.03kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2006 | TX-S | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Single Coil | 110VDC -Max | 5.8mA | 5 ms | 1A@110VDC | 4.8VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 6V | DC | 8 | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() 8-1415534-7 TE Connectivity | 67 | - | Datasheet | 18 Weeks | Production (Last Updated: 2 weeks ago) | DIN Rail, Socket | - | Module | NO | DIN-RAIL MOUNT | 15 | 73.992255 g | - | - | - | - | 12 V | 192 Ω | Silver | 1.2VDC | - | - | TE CONNECTIVITY LTD | Yes | TE Connectivity | ACTIVE (Last Updated: 2 weeks ago) | 8-1415534-7 | - | 3KVA | - | Din-Rail | -40C to 70C | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | 9VDC | 27.2(mm) | - | No | Non-Latching | 2.23 | - | Yes | Unsealed | - | - | 400 V | - | - | Box | - | - | - | Yes | - | - | - | Screw | EAR99 | RELAY PACKAGE | - | 70 °C | -40 °C | - | - | - | 750 mW | - | BULK | 27.2 mm | compliant | 12 A | 15 | UL; VDE | Screw Terminal | - | VDE | 77 mm | 27.2 mm | 77mm x 27.2mm x 61mm | Schrack | - | - | - | IP20 | Compliant | - | 400 V | SCREW | 12 A | DPDT | - | - | 12 A | 2 Form C | - | General Purpose | - | - | 12 A | - | 15 ms | - | Non-Latching | - | 62.5 mA | 18 ms | - | - | - | - | 750 mW | - | 400 V | AC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | - | - | - | DPDT | DPDT | 12 V | 240 V | 0.063 A | - | 9 V | 1.2 V | - | - | - | Yes | - | 400(V) | 77(mm) | 78.3 mm | 77 mm | 27.2 mm | 61 mm | - | - | - | RoHS Compliant | - | ||
![]() AGN210S12Z Panasonic Electric Works | 496 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | - | BOX; TAPE AND REEL | 5.7mm | - | - | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 1A | 1A@125VAC | 4ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SS-12V Panasonic Electric Works | 25 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 1.03kOhm | Silver Nickel (AgNi), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | TUBE | 9.3mm | - | - | - | CSA; UL | Gull Wing | 125V | - | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | 2A | 2A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 220VDC -Max | 11.7mA | 4 ms | 2A@220VDC | 9VDC | - | 140mW | 140mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2903351 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 38.33kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | 12ms | 230VAC | Non Latching | 30VAC 36VDC -Max | 6mA | 20ms | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TXS2SS-L-12V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | 4.11kOhm | Silver (Ag), Gold (Au) | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2006 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | 5ms | 12VDC | Latching, Single Coil | 110VDC -Max | 2.9mA | 5 ms | 1A@110VDC | 9.6VDC | - | 35mW | 35mW | - | - | DC | LATCHED | 12V | DC | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2-L-9V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | 810Ohm | Silver (Ag), Gold (Au) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | - | 4ms | 9VDC | Latching, Single Coil | 220VDC -Max | 11.1mA | 4 ms | 2A@220VDC | 6.75VDC | - | 100mW | 100mW | - | - | DC | LATCHED | 9V | DC | 8 | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | 7.4mm | - | 0.0035 inch | - | Unknown | RoHS Compliant | Lead Free |