- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Coil Voltage AC | Coil voltage rating | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Enclosure | Factory colour | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max. temperature | Maximum Power Rating | Mfr | Min. temperature | Minimum Dropout Voltage | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Schedule B | Seal | Supplier Package | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Contacts | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2SS-6V Panasonic Electric Works | 43 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 257Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Non Latching | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 8-1393243-5 TE Connectivity | 2485 | - | Datasheet | 4 Weeks, 1 Day | Production (Last Updated: 1 week ago) | Gold | PCB, Socket, Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | 13 g | - | - | - | - | - | - | - | - | 1.44 kΩ | - | Gold, Silver | - | - | - | - | 30000 Cycle(s) | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 8-1393243-5 | - | - | - | - | 2.4 Vdc | Through Hole | Through Hole | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | 0.62 | - | Yes | - | 8536490050 | - | DIP | 400 V | 24 V | -40 to 85 °C | Carton | - | - | - | - | - | - | - | PC Pin, Plug | EAR99 | - | - | 85 °C | -40 °C | - | - | - | - | BULK | 12.7 mm | compliant | 8 A | - | BEAB; CSA; UL; VDE | - | - | CSA, UL, VDE | 29 mm | 2 | 12.7 mm | 29mm x 12.7mm x 15.7mm | Schrack | - | - | 8 A | RT2 | Compliant | - | 400 V | SOLDER | - | DPDT | - | 8 A | Solder Pin | - | - | General Purpose | 2.4 V | 8 A | - | 8 ms | 24 VDC | Non-Latching | 250 VAC | 16.67 mA | 6 ms | - | - | - | - | 400 mW | - | 400 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | 85 °C | - | - | - | DPDT | - | 24 V | 250 V | 0.017 A | - | 16.8 V | 2.4 V | - | - | - | - | 29 mm | - | - | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6-1419102-3 TE Connectivity | 608 | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | - | Flanges | - | Dust Cover | - | - | 4 | 33g | - | - | - | - | - | - | 1000mW | - | 576 Ω | Cadmium, Silver | 1pc(s) | (L x W x H) 32.5 x 27.4 x 27.9 mm | 2.4VDC | 2.4VDC | - | - | Black | - | No | - | ACTIVE (Last Updated: 2 weeks ago) | - | +85°C | - | - | -55°C | - | - | Flange | 24V DC | -55C to 85C | - | - | - | - | - | 18VDC | 27.43(mm) | - | No | Non-Latching | 576Ω | - | - | - | Yes | 8536490075 | Unsealed | - | 277 V | - | - | Tray | - | - | - | - | - | - | - | Quick Connect | - | Industrial Relay | - | 85 °C | -55 °C | - | - | - | - | - | 27.43 mm | - | 30 A | 4 | - | Quick Connect | - | - | - | - | - | - | - | 75 mΩ | - | - | - | - | - | 277 V | - | 30 A | SPST | - | 30 A | Quick Connect Terminal | 1 Form A | - | - | - | - | - | 15 ms | 24 VDC | Non-Latching | 277 VAC | 42 mA | - | - | - | - | 1 W | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | No | - | - | 277(V) | 50.29(mm) | 27.9mm | 50.29 mm | 27.4mm | - | 27.94(mm) | No | - | RoHS Compliant | Lead Free | - | |||
![]() 2-1393239-6 TE Connectivity | 1680 | - | Datasheet | - | Production (Last Updated: 1 week ago) | - | PCB, Through Hole | - | - | - | - | 5 | 14.004664 g | - | - | - | - | - | 12 V | - | - | 360 Ω | - | Silver | - | - | 1.2VDC | 1.2VDC | - | - | - | - | No | - | ACTIVE (Last Updated: 1 week ago) | - | - | 3KVA | - | - | - | - | Through Hole | - | -40C to 85C | - | - | - | - | - | 8.4VDC | 12.7(mm) | - | No | Non-Latching | - | - | - | - | - | - | Flux | - | 400 V | 12 V | - | Carton | - | - | - | - | - | - | - | PC Pin, Plug | - | Power Relay | - | 85 °C | -40 °C | - | - | - | - | - | 12.7 mm | - | 12 A | 5 | - | PC Pin | - | CSA, UL, VDE | - | 1 | - | - | - | - | - | - | - | Compliant | - | 400 V | - | 12 A | SPST | - | 12 A | Solder Pin | 1 Form A | - | General Purpose | 1.2 V | - | - | 8 ms | 12 VDC | Non-Latching | 250 VAC | 33.3 mA | 6 ms | - | - | - | 400 mW | 400 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 85 °C | - | - | - | - | SPST-NO | - | 250 V | - | - | - | - | - | - | No | - | - | 400(V) | 29(mm) | 15.7 mm | 29 mm | 12.7 mm | - | 15.7(mm) | No | - | RoHS Compliant | Lead Free | - | ||
![]() 750XCXC-120A Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | 89 g | 11 | Silver Alloy | - | CE, CSA, UL | - | - | - | 120 V | 1700 Ω | - | Silver Alloy | - | - | - | - | 100000 Cycle(s) | Plastic | - | SCHNEIDER ELECTRIC SA | - | Schneider | - | P503174E | - | - | - | - | - | Plug In | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | - | 5.82 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CE; CSA; UL | - | - | - | 35.4 mm | - | 34.9 mm | 35.4mm x 34.9mm x 50.3mm | - | - | - | 16 A | - | - | 28 V | - | QUICK CONNECT | - | - | - | - | - | - | - | - | - | 16 A | - | 20 ms | - | - | - | - | - | - | - | - | - | - | - | 277 V | AC/DC | - | - | AC | - | - | - | 2500 Vrms | - | - | 2500 Vrms | - | - | - | - | 3PDT | - | - | - | - | 3 FORM C | - | - | - | - | - | 3PDT | - | - | - | - | - | - | 50.3 mm | - | - | - | - | - | - | ||
![]() TQ2SA-L2-6V Panasonic Electric Works | 73 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | - | - | - | - | - | - | 257Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Dual Coil | 125VAC 220VDC -Max | 23.3mA | 4 ms | 2A@220VDC | 4.5VDC | - | 140mW | 140mW | - | - | AC/DC | LATCHED | 6V | DC | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS2Y-S-DC12V Panasonic Electric Works | 200 | - | Datasheet | 9 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 4g | - | - | GOLD ALLOY | - | - | - | - | - | 720Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DS2Y | - | yes | Active | Not Applicable | 8 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | 60W | 220V | BOX | 9.9mm | - | 2A | - | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 20mm x 9.9mm x 9.3mm | - | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | 4ms | General Purpose | - | 2A | 2A@250VAC | - | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 3ms | 2A@220VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | - | - | MOMENTARY | 12V | - | 8 | - | - | 750 Vrms | - | - | 1000 Vrms | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 20mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() TXS2SA-LT-24V-1 Panasonic Electric Works | 43 |
| - | 18 Weeks | - | - | Surface Mount | - | - | - | - | 10 | 2g | - | - | GOLD | - | - | - | - | - | 3.84kOhm | - | Silver | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | - | - | - | 70°C | -40°C | - | - | - | - | - | 9.4mm | - | - | - | BSI; UL | - | - | - | - | - | 7.4 mm | 15mm x 7.4mm x 8.4mm | - | - | - | 1A | - | - | - | - | - | 1A | DPDT | 110V | 1A | - | - | - | - | - | - | - | 5 ms | 24V | - | - | 6.3mA | - | - | - | - | - | - | - | - | DC | - | 24V | DC | - | - | - | 750 Vrms | Random | - | 1800 Vrms | - | - | - | - | - | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | 15mm | - | 8.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() AZ822-2C-12DE American Zettler | 2407 | - | - | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 4.5 g | 8 | Silver Palladium | GOLD | - | AZ822 | - | - | 12 V | 720 Ohms | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 500000 Cycle(s) | - | - | AMERICAN ZETTLER INC | - | American ZETTLER Inc | - | AZ822-2C-12DE | - | - | American Zettler | - | - | - | - | - | - | 90 °C | -55 °C | Tube | - | Active | - | - | Active | - | - | - | 2.29 | - | Yes | - | - | - | - | - | - | -55°C ~ 90°C | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | compliant | - | - | CUL; UL | PC Pin | - | - | 20 mm | - | 9.8 mm | 20mm x 9.8mm x 12mm | - | 50 mΩ | 1000000000 Ω | 2 A | EPOXY TERMINAL SEALED | - | 220 V | - | SOLDER | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | 2 A | - | 5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 2 ms | - | 8.4 VDC | 2 A | - | 204 mW | 0.6 VDC | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | Sealed - Fully | 1000 Vrms | Random | - | 1000 Vrms | - | - | - | - | DPDT | - | 12 V | - | 0.017 A | 2 FORM C | 8.4 V | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | ||
![]() AGN210A1HZ Panasonic Electric Works | 43 |
| Datasheet | 30 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 22.5Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | RELEASE TIME WITH DIODE | - | - | - | BOX; TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 66.7mA | 4 ms | 1A@110VDC | 1.13VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS1E-S-DC6V Panasonic Electric Works | 10000 |
| - | 10 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 5 | 3g | - | - | - | - | - | - | - | - | 180Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | e4 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX; TUBE | 9.9mm | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 100000000Ohm | - | EPOXY RESIN SEALED | - | - | 250V | - | 3A | SPDT | 220V | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | 10ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 5ms | - | 4.8VDC | 2A | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 5 | - | Sealed - Fully | 1000 Vrms | Random | - | - | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN26024 Panasonic Electric Works | 25 |
| Datasheet | 36 Weeks | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | - | - | - | - | - | 4.8kOhm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 5.7mm | - | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 5mA | 4 ms | 1A@110VDC | 19.2VDC | - | 120mW | 120mW | 2.4VDC | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2900351 Phoenix Contact | 2441670 |
| Datasheet | 4 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.44kOhm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2014 | PLC-RPT | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 110VDC | Non Latching | 30VAC 36VDC -Max | 4.5mA | 11ms | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UD2-5NU KEMET | 98 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | 178Ohm | - | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UD2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 10.6mm | - | 6.5 mm | - | - | 100mOhm | - | - | - | - | 220V | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 1A | - | 140mW | 0.5VDC | 250V | AC/DC | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() G5LB1ADC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC4ED-L-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 650Ohm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 3A | 4PDT | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | 19.2VDC | 1A | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGN200A1HX Panasonic Electric Works | In Stock | - | - | 30 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | - | 16Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGN | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 10.6mm | - | 5.7 mm | 10.6mm x 5.7mm x 9mm | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 1.5VDC | Non Latching | 125VAC 110VDC -Max | 93.8mA | 4 ms | 1A@110VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | AC/DC | MOMENTARY | 1.5V | DC | - | - | - | 750 Vrms | Random | - | 1500 Vrms | - | 37.5VA@125VAC | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ2604H Panasonic Electric Works | 118 |
| Datasheet | 30 Weeks | - | - | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 203Ohm | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | 7.2mm | - | - | - | BSI; CSA; UL | PC Pin | - | - | - | - | - | 10.6mm x 7.2mm x 5.2mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | 125V | - | 2A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 22.2mA | 4 ms | 2A@110VDC | 3.6VDC | - | 100mW | 100mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | 8 | - | - | 750 Vrms | Random | - | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 10.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DS4E-S-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DIP | - | - | 14 | 7g | - | - | - | - | - | - | - | - | 180Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX; TUBE | 9.9mm | unknown | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | 35.24mm x 9.9mm x 9.9mm | - | - | - | 2A | EPOXY RESIN SEALED | - | - | 250V | - | 2A | 4PDT | 220V | - | - | 4PDT (4 Form C) | 3ms | General Purpose | - | 2A | 2A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 5ms | 2A@30VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.24mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXS2SA-6V Panasonic Electric Works | 692 |
| - | 18 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | 720Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 6VDC | Non Latching | 110VDC -Max | 8.3mA | 5 ms | 1A@110VDC | 4.8VDC | - | 50mW | 50mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | 7.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - |