- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dropout Volt | ECCN (US) | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Switching Voltage (V) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current (A) | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | Rohs Code | Seal | Standards Met | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Terminal Length | Coil Suppression Diode | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1419111-4 TE Connectivity | 44 |
| - | - | - | Plug In | Dust Cover | - | - | - | - | - | - | - | - | - | - | - | 64533 ohm | AgNi90/10 | - | 22VDC | - | - | - | No | - | - | - | - | - | - | - | 1.5KVA | - | - | - | - | Plug-In | - | -40C to 70C | - | - | - | - | - | 22.5 mm | No | Non-Latching | - | - | Flux | CULus, LR, VDE | - | Box | - | PT | - | - | - | - | - | - | - | Industrial Relay | - | - | - | Automation Control | - | - | - | 22.5mm | - | 14 | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 12 A | - | 4 Form C | - | Plug In | - | - | 15 ms | 220V dc | - | - | 3.4 mA | - | - | - | - | - | 750mW | - | - | - | - | 220V | - | - | - | - | - | - | - | - | 6A | - | - | 4PDT | - | 4PDT | - | - | - | - | - | - | - | No | - | 240 V | 28 mm | 29mm | 28mm | - | - | 35 mm | - | - | ||
![]() AGQ210A06Z Panasonic Electric Works | 43 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | 257Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 10.6mm | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 125V | - | 2A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 2A | 2A@125VAC | 4ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | 4 ms | 2A@110VDC | 4.5VDC | - | 100mW | 100mW | - | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-4.5V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 44.4mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-3V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 36Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 3VDC | Non Latching | 110VDC -Max | 83.3mA | 4 ms | 1A@110VDC | 2.25VDC | - | 250mW | 250mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6L-1P 5VDC Omron | 5000 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 4 | - | - | 0.6 | 36 | 139 | - | 139 Ω | Silver/Gold | 5 | - | EAR99 | 100000 Cycle(s) | OMRON CORP | - | OMRON Corporation | G6L-1P-5VDC | - | 125 | 60 | 70 | 3.75VDC | - | 1 | 0.5VDC | -40 | Through Hole | - | 5 | - | 70 °C | -40 °C | - | Active | - | 7 | - | Non-Latching | 5.67 | Yes | Sealed | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | TUBE | - | unknown | - | CSA; UL | PC Pin | - | 10.6 mm | 7 mm | 10.6mm x 7mm x 3.8mm | - | - | - | 1 A | - | 24 V | - | SOLDER | - | - | - | - | - | - | 1 Form A | POWER/SIGNAL RELAY | - | 0.3 A | - | 5 ms | - | - | - | - | 5 ms | - | - | - | - | 180 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | SPST | SPST-NO | 5 V | - | 0.036 A | - | 3.75 V | 0.5 V | - | - | - | - | - | - | 10.6 | - | - | - | 3.8 mm | 4.1 | RoHS Compliant | - | ||
![]() 1937650-6 TE Connectivity | 301 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 890(ohm) | Silver Tin Oxide | - | - | - | - | - | No | - | - | - | - | - | - | - | 4KVA | - | - | - | - | Through Hole | - | -40C to 70C | - | - | - | - | 18VDC | 12.7(mm) | No | Latching Single Coil | - | - | Unsealed | - | - | Tube or Box | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | General Purpose | - | - | - | 12.7mm | - | 7 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 16(A) | Solder Pin | 1 Form A | - | PCB Pin | - | - | - | 24V dc | Latching | 250 VAC | - | - | - | - | - | - | 650mW | - | - | - | - | 24V | - | - | - | - | - | - | - | - | 16A | - | - | SPST-NO | - | SPST | - | - | - | - | - | - | - | No | Solder Pin | 250(V) | 29.1(mm) | 15.7mm | 29.1mm | 12.7 mm | - | 16(mm) | - | - | ||
![]() TXD2SS-2M-1.5V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 9Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 1.5VDC | Non Latching | 110VDC -Max | 167mA | 4 ms | 1A@110VDC | 1.13VDC | - | 250mW | 250mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-2M-24V-Z Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 2.13kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form D) | General Purpose | - | - | - | 4ms | 24VDC | Non Latching | 110VDC -Max | 11.3mA | 4ms | - | 18VDC | 1A | 270mW | 270mW | 2.4VDC | - | - | - | 24V | - | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SS-1.5V Panasonic Electric Works | 43 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 16Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 1.5VDC | Non Latching | 220VDC -Max | 93.8mA | 4 ms | 2A@220VDC | 1.13VDC | - | 140mW | 140mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGN20009 Panasonic Electric Works | 30 | - | - | 36 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 1g | - | - | - | - | - | - | - | 579Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | AGN | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | - | - | RELEASE TIME WITH DIODE | - | - | 5.7mm | - | - | BSI; CSA; UL | PC Pin | 125V | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | WATER PROOF | - | 125V | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | Telecom | - | 1A | 1A@125VAC | 4ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 4 ms | 1A@110VDC | 6.75VDC | - | 140mW | 140mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | 9mm | - | RoHS Compliant | Lead Free | ||
![]() G5LB1ADC24 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LZ-24VM Fujitsu | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 1280 Ω | - | - | - | - | 100000 Cycle(s) | FUJITSU LTD | - | FUJITSU Limited | LZ-24VM | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | 5.82 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | NOT SPECIFIED | - | - | - | - | 8536.49.00.50 | - | - | compliant | - | CSA; SEV; UL | - | - | 21.4 mm | 16.4 mm | 21.4mm x 16.4mm x 14.8mm | - | - | - | 10 A | - | 150 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 7 ms | - | - | - | - | 4 ms | - | - | - | - | 450 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | SPST | - | 24 V | - | 0.019 A | - | 15.6 V | 1.2 V | - | - | - | - | - | - | - | - | - | - | 14.8 mm | - | - | - | ||
![]() VS-5SMBU-E Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-12SMCU-E Fujitsu | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 17 g | 6 | AgNi | GOLD | - | - | - | 12 V | 200 Ω | - | - | - | - | 100000 Cycle(s) | FUJITSU LTD | - | FUJITSU Limited | VB-12SMCU-E | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | - | Obsolete | - | - | - | - | 8.62 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | CSA; UL; VDE | - | - | 29.2 mm | 12.9 mm | 29.2mm x 12.9mm x 25.3mm | - | 100 mΩ | - | 7 A | PLASTIC SEALED | 150 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 7 A | - | 15 ms | - | - | - | - | 10 ms | - | - | - | - | 720 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 6 | - | - | 1000 Vrms | Random | 2000 Vrms | - | - | - | DPST | - | - | - | 5 A | 2 FORM A | 8.4 V | 1.2 V | - | - | 0.0035 inch | - | - | - | - | - | - | - | 25.3 mm | - | - | - | ||
![]() DS4E-ML-DC48V Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 12800 Ω | - | - | - | - | 500000 Cycle(s) | PANASONIC CORP | - | Panasonic Electronic Components | DS4E-ML-DC48V | DS | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | Obsolete | - | - | - | - | 8.4 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | BOX | - | compliant | - | CSA; UL | - | - | 35.24 mm | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | - | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 A | - | 3 ms | - | - | - | - | 2 ms | - | - | - | - | 180 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | 4PDT | - | 48 V | - | 0.004 A | - | 33.6 V | 33.6 V | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | - | - | ||
![]() 3-1415073-1 TE Connectivity | 188 | - | - | 15 Weeks, 2 Days | - | - | - | NO | DIN-RAIL MOUNT | - | - | - | - | - | - | - | - | - | 32500 Ω | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 3-1415073-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | ROHS COMPLIANT | Active | - | - | - | - | 2.23 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 172.5 V, COIL RELEASE VOLTAGE(AC): 34.5 V | - | BULK | - | compliant | - | UL; VDE | - | - | - | - | - | Schrack | - | - | - | IP20 | - | - | SCREW | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 740 mW | - | 400 V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | 0.003 A | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXS2SS-9V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 1.62kOhm | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2000 | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | BSI; CSA; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | 1A | - | DPDT | 110V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 5ms | 9VDC | Non Latching | 110VDC -Max | 5.6mA | 5 ms | 1A@110VDC | 7.2VDC | - | 50mW | 50mW | 0.9VDC | - | DC | MOMENTARY | 9V | DC | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TX2SA-4.5V-1 Panasonic Electric Works | 52 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | 145Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | 9.4mm | - | - | BSI; CSA; UL | Gull Wing | - | - | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | - | - | 1A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | 4 ms | 1A@220VDC | 3.38VDC | - | 140mW | 140mW | 0.45VDC | - | DC | MOMENTARY | 4.5V | DC | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TXD2SS-L-6V-Z Panasonic Electric Works | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | 15mm | 7.4 mm | - | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 6VDC | Latching, Single Coil | 220VDC -Max | 25mA | 4 ms | 2A@220VDC | 4.5VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 6V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DS1E-SL2-DC6V Panasonic Electric Works | 5900 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 3g | - | - | - | - | - | - | - | 200Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | - | - | - | CSA; UL | PC Pin | - | 15mm | 9.9 mm | 15mm x 9.9mm x 9.9mm | - | - | - | - | EPOXY RESIN SEALED | - | 250V | - | 3A | - | SPDT | 220V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 30mA | 5ms | - | 4.8VDC | 2A | 180mW | 180mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | RoHS Compliant | Lead Free |