- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Package Quantity | Product Weight (g) | Brand | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Insulation Resistance (MOhm) | Isolation-Max | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operate Time (ms) | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Contact Type | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Rise Time | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Terminal Length | Product Category | Coil Termination | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXD2SA-L-24V-X Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | - | 3.39kOhm | Silver (Ag), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | TX-D | e4 | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BOX; TAPE AND REEL | - | - | - | BSI; CSA; EN; UL | Gull Wing | 15mm | - | 7.4 mm | - | - | 100mOhm | 1000000000Ohm | 2A | - | - | - | - | - | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 24VDC | Latching, Single Coil | 220VDC -Max | 7.1mA | 4 ms | 2A@220VDC | 18VDC | - | 170mW | 170mW | - | - | DC | LATCHED | 24V | DC | - | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | - | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6AK-234P-ST40-US-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 6.4kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6A | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | 20.2mm | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | .6A@125VAC | 5ms | 48VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 5.5 ms | - | 33.6VDC | 1A | 360mW | 360mW | - | - | AC/DC | LATCHED | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | No | - | RoHS Compliant | - | ||
![]() ALD105W Panasonic | 30000 | - | - | - | - | - | - | - | - | - | - | 4 g | 4 | Silver Nickel | - | - | - | - | - | - | 5 V | 125 Ω | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | Panasonic Electronic Components | - | ALD105W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; TUV; UL; VDE | - | 20.5 mm | - | 7.2 mm | 20.5mm x 7.2mm x 15.3mm | - | 100 mΩ | 1000000000 Ω | 3 A | - | - | - | 30 V | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 3 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 200 mW | - | 277 V | AC/DC | - | - | DC | 4 | - | - | - | - | 750 Vrms | Random | 4000 Vrms | - | - | - | - | SPST | - | 6.5 V | - | - | 1 FORM A | 3.75 V | 0.25 V | - | - | - | 0.0034 inch | - | - | - | - | - | - | - | - | 15.3 mm | - | - | - | - | - | ||
![]() EC2-12TNU KEMET | 1893 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.03kOhm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | EC2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | PC Pin | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 2ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 11.7mA | 1ms | - | 9VDC | - | - | 140mW | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | 85°C | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 7.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() UD2-3SNUN KEMET | In Stock | - | - | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UD2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 2ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.25VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6-1440000-0 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | Through Hole | - | - | - | - | - | 13 g | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 1.1 kΩ | Silver, Tin | - | - | - | - | - | 20 | - | - | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | OMI-SS-124L,300 | - | - | - | - | - | - | Details | - | - | 0.458562 oz | - | - | Box | - | - | - | - | - | - | - | PC Pin, PCB | - | Standard | - | - | 70 °C | -30 °C | - | - | Relays | 540 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | SPDT | - | 10 A | Solder Pin | SPDT (1 Form C) | - | General Purpose | General Purpose Relays | - | - | 20 ms | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 22.5 mA | 8 ms | - | - | - | - | 540 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | 20.5994 mm | 29.2 mm | 12.8 mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TXS2SA-1.5V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 45Ohm | Silver (Ag), Gold (Au) | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | TX-S | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | - | - | - | 100mOhm | 1000000000Ohm | 1A | - | - | - | - | - | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 5ms | 1.5VDC | Non Latching | 110VDC -Max | 33.3mA | 5 ms | 1A@110VDC | 1.2VDC | - | 50mW | 50mW | 0.15VDC | - | DC | MOMENTARY | 1.5V | DC | - | - | - | 0.8 dB | Sealed - Fully | 750 Vrms | Random | - | - | - | - | 30W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20T06 Panasonic Electric Works | 50 |
| Datasheet | 36 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 257Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 6VDC | Non Latching | 125VAC 110VDC -Max | 23.3mA | - | - | 4.5VDC | 2A | - | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS4E-SL2-DC12V Panasonic Electric Works | 54 | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | - | 16 | 7g | - | - | - | - | - | - | - | - | - | 800Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | 12V | - | BOX; TUBE | - | - | - | CSA; UL | PC Pin | 35.24mm | - | 9.9 mm | 35.24mm x 9.9mm x 9.9mm | - | 50mOhm | 100MOhm | - | - | EPOXY RESIN SEALED | - | - | 250V | - | 3A | 4PDT | 220V | - | - | 4PDT (4 Form C) | 3ms | General Purpose | - | - | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 15mA | 5ms | - | 8.4VDC | 2A | 180mW | 180mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() R56S-5D.5-12D NTE Electronics, Inc. | 653 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Case | - | - | - | - | - | - | - | NTE Electronics | - | R56S-5D.5-12D | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | PC Board | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | R56 | - | - | - | - | - | 8 Pin PC Mount | - | - | - | - | - | - | - | - | - | - | - | Dry Reed | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 12 vdc | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGN260A12 Panasonic Electric Works | 13 |
| - | 36 Weeks | - | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | - | - | - | - | 1.44kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 5.7mm | unknown | - | BSI; CSA; UL | Gull Wing | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | - | 1A | - | WATER PROOF | - | - | 125V | - | 1A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 1A | 1A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | 4 ms | 1A@110VDC | 9.6VDC | - | 100mW | 100mW | 1.2VDC | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TQ2SL-L-1.5V Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 32Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 1.5VDC | Latching, Single Coil | 125VAC 220VDC -Max | 46.9mA | 4 ms | 2A@220VDC | 1.13VDC | - | 70mW | 70mW | - | - | AC/DC | LATCHED | 1.5V | DC | - | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TQ2SL-48V Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 2g | - | - | - | - | - | - | - | - | - | 7.68kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | LOW PROFILE | - | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | 14mm | - | 9 mm | 14mm x 9mm x 5.4mm | - | - | - | 2A | - | - | - | - | 125V | - | 2A | DPDT | 220V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 48VDC | Non Latching | 125VAC 220VDC -Max | 6.3mA | 4 ms | 2A@220VDC | 36VDC | - | 300mW | 300mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | 0.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AGQ20TS2H Panasonic Electric Works | 43 |
| Datasheet | 36 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | - | Active | 2A (4 Weeks) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4ms | 2.4VDC | Non Latching | 125VAC 110VDC -Max | 58.5mA | - | - | 1.8VDC | - | - | 140mW | 0.24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AGQ260S03 Panasonic Electric Works | 280 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | - | 8 | 1g | - | - | - | - | - | - | - | - | - | 90Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | 125V | - | 2A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 33.3mA | 4 ms | 2A@110VDC | 2.4VDC | - | 100mW | 100mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | - | ||
![]() AGQ260S24 Panasonic Electric Works | 50 |
| Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | 1g | - | - | - | - | - | - | - | - | - | 4.8kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2009 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | - | Silver/Palladium (Ag/Pd) | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | 10.6mm | - | 7.2 mm | 10.6mm x 7.2mm x 5.4mm | - | 100mOhm | 1000000000Ohm | 2A | - | WATER PROOF | - | - | 125V | - | 2A | DPDT | 110V | - | - | DPDT (2 Form C) | - | Telecom | - | 2A | 2A@125VAC | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 5mA | 4 ms | 2A@110VDC | 19.2VDC | - | 120mW | 120mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 37.5VA@125VAC | - | 60W@110VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | - | - | - | RoHS Compliant | - | ||
![]() DS2E-S-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | DS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | 20mm | - | 9.9 mm | 20mm x 9.9mm x 9.9mm | - | - | - | - | - | - | - | - | 250V | - | 3A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | 5ms | - | 3.5VDC | 2A | - | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FTR-K1CK048W Fujitsu | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | - | - | - | - | - | Fujitsu | - | - | - | 536 Ω | Silver, Tin | - | - | - | 30000 Cycle(s) | - | 50 | - | FUJITSU LTD | - | - | - | - | Fujitsu | - | FTR-K1CK048W | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 2.27 | Compliant | Yes | - | - | 440 V | - | Tray | - | FTR-K1 | - | - | - | - | - | Solder | EAR99 | Standard | 5.36 kΩ | - | 85 °C | -40 °C | - | 8536.41.00.50 | Relays | - | - | - | - | 12.7 mm | compliant | - | CSA; SEMKO; TV-5; UL; VDE | - | 29 mm | - | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | 16 A | - | RT2 | - | 24 V | 440 V | SOLDER | 16 A | SPDT | 300 V | 16 A | Solder Pin | SPDT (1 Form C) | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 15 ms | 48 VDC | Non-Latching | - | 8.96 mA | 5 ms | - | - | - | 4 mW | 430 mW | - | 250 V | AC/DC | MOMENTARY | 48 V | DC | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 48 V | - | 0.009 A | - | 33.6 V | 4.8 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | - | - | 29 mm | - | 15.7 mm | - | - | - | RoHS Compliant | - | ||
![]() DS2E-S-DC12V-TB Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 720Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2007 | DS | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 3A | DPDT | 220V | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 8.4VDC | 2A | - | 200mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2-1462033-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2 g | 10 | Silver Nickel | GOLD | - | 2 | - | 8.33 | 2.88K | 24 V | 2880 Ω | Silver Nickel/Gold | 24 | EAR99 | 50000000 | 300000 Cycle(s) | - | - | 8536.49.00.50 | TE CONNECTIVITY LTD | 60 W | -0.25 dB | >1000 | -22.3 dB | TE Connectivity | - | 2-1462033-2 | 250 | <50 | 220 | 85 | 16.8VDC | 2 | 62.5VA|60W | 100000000 | - | 2.4VDC | -40 | Through Hole | - | 2 | 900 MHz | 85 °C | -55 °C | - | ROHS COMPLIANT | DIP | - | Obsolete | 9 | - | Non-Latching | 4 | 7.98 | - | Yes | Unsealed | - | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | BOX; TUBE | - | compliant | - | IEC; UL | PC Pin | 14.02 mm | - | 9.02 mm | 14.02mm x 9.02mm x 5mm | CII | 50 mΩ | 1000000000 Ω | 2 A | - | IP67/RT3 | - | 30 V | - | SOLDER | - | - | - | - | - | 2 Form C | - | RF RELAY | - | 0.5 A | - | 9 ms | - | - | - | - | 8 ms | - | - | - | - | 200 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | 10 | 100 MHz | 1.07 | - | - | 750 Vrms | Random | 1000 Vrms | - | - | - | - | DPDT | DPDT | 24 V | - | 0.008 A | 2 FORM C | 16.8 V | 2.4 V | - | 9 ms | - | 0.0032 inch | - | - | - | IP67 | 14 | - | - | - | 5 mm | 5.25 | - | - | RoHS Compliant | - |