- Manufacturer
- Coil Current
- CoilResistance
- Contact Materials
- Coil Power
- Coil Voltage (DC)
- Coil Type
- Operate Time
- Packaging
- RoHS Status
- Throw Configuration
- Mount
- Number of Pins
Attribute column
Categories
Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Maximum Power Rating | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact (AC) Max Rating I Load | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896H-1CH-D1-001-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | Song Chuan | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | - | - | ||
![]() 896H-1AH-D-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | - | - | - | ||
![]() TX2-LT-4.5V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | 10 | 2g | - | - | 101Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | TX | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | - | - | BSI; CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 4.5VDC | Latching, Dual Coil | 220VDC -Max | 44.5mA | 4 ms | 2A@220VDC | 3.38VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 4.5V | DC | 10 | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() 833H-1C-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | Song Chuan | - | 400 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 1000 | - | Song Chuan | - | - | Through Hole | - | - | - | - | - | Details | - | 0.352740 oz | - | - | Tube | - | 833H | - | - | - | - | - | - | Cube | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 30 mA | - | - | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 15 mm | 19 mm | 15.5 mm | - | - | - | - | - | - | - | ||
![]() 2900345 Phoenix Contact | 9046857 |
| Datasheet | 4 Weeks | - | - | - | DIN Rail | - | - | - | - | - | - | 47.92kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2014 | PLC-RPT | yes | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 230VAC | Non Latching | 30VAC 36VDC -Max | 4.8mA | 60ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EE2-5NUX-L KEMET | 40 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount | SMD/SMT | NO | - | 1.9g | - | - | 178Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EE2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | TR | - | - | - | - | CSA; TUV; UL | Gull Wing | - | - | 15mm | 7.5 mm | 15mm x 7.5mm x 9mm | 75mOhm | 1000000000Ohm | - | - | - | 220V | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 28mA | 1ms | - | 3.75VDC | 2A | - | 140mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | 1000 Vrms | - | 1500 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2903369 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | DIN Rail | DIN Rail | - | - | - | - | - | - | 847Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2014 | RIF | - | Active | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | - | 78mm | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5ms | 12VDC | Non Latching | 30VAC 36VDC -Max | 16mA | 8ms | - | - | 50mA | - | 170mW | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | 93mm | 6.2mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UD2-3NE KEMET | 13 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | 90Ohm | Silver Alloy, Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | UD2 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 2ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 1ms | - | 2.4VDC | 1A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3-1393763-8 TE Connectivity | 5 |
| Datasheet | - | Production (Last Updated: 2 weeks ago) | Ruthenium | Through Hole | - | DIP | - | 8 | - | - | - | 2 kΩ | Ruthenium | 3.6VDC | 3.6VDC | - | - | No | - | ACTIVE (Last Updated: 2 weeks ago) | 10W/10VA | Through Hole | -40C to 85C | 16.8VDC | 7 mm | No | Non-Latching | - | Unsealed | - | 200V | - | Box/Tube | - | - | - | - | - | 8 | PC Pin | - | Dry | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | UL | - | - | - | - | - | - | - | Compliant | - | - | - | - | DPST | - | 500 mA | - | 2 Form A | - | - | - | - | 750 µs | - | - | 175 V | 12 mA | 150 µs | - | - | - | - | 288 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | 1.2 A | - | DPST-NO | - | - | - | No | - | - | 200V | 19.3 mm | - | 19.3 mm | 7 mm | - | - | 7.5 mm | - | RoHS Compliant | - | - | ||
![]() TX2SA-LT-9V Panasonic Electric Works | 43 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | - | - | 10 | 2g | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | 8536.49.00.50 | - | - | - | - | - | - | - | BSI; CSA; UL | Gull Wing | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 4ms | 9VDC | Latching, Dual Coil | 220VDC -Max | 22.2mA | 4 ms | 2A@220VDC | 6.75VDC | - | 200mW | 200mW | - | - | DC | LATCHED | 9V | DC | - | - | Sealed - Fully | - | Random | 2000 Vrms | - | - | 60W@220VDC | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4E-L-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | Plug-In, Socketable | Socketable | - | - | 14 | 30g | - | - | 650Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | 900mW | BOX | - | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | 250V | 5A | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | 19.2VDC | 2A | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | 35.2mm | - | 20.8mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DS1E-ML-DC9V Panasonic Electric Works | 43 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | - | - | 5 | 3g | - | - | 450Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin | - | - | - | 9.9 mm | - | - | - | - | - | - | - | 250V | 3A | - | SPDT | 220V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 9VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 5ms | - | 6.3VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DS1E-ML-DC6V Panasonic Electric Works | In Stock | - | - | 9 Weeks | - | - | Through Hole | Through Hole | - | - | 5 | 3g | - | - | 200Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | DS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | - | CSA; UL | PC Pin | - | - | - | 9.9 mm | - | - | - | - | - | - | - | 250V | 3A | - | SPDT | 220V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 6VDC | Latching, Single Coil | 250VAC 220VDC -Max | 30mA | 5ms | - | 4.2VDC | 2A | - | 180mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TXD2SL-L-12V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | 960Ohm | Silver (Ag), Gold (Au) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | TX-D | - | Obsolete | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BSI; CSA; EN; UL | Gull Wing | - | - | 15mm | 7.4 mm | - | - | - | 2A | WATER PROOF | - | - | - | 2A | - | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 12VDC | Latching, Single Coil | 220VDC -Max | 12.5mA | 4 ms | 2A@220VDC | 9VDC | - | 150mW | 150mW | - | - | DC | LATCHED | 12V | DC | - | 0.8 dB | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGQ21T4H Panasonic Electric Works | 101 |
| Datasheet | 36 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | 203Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | AGQ TH | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 4ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22.2mA | - | - | 3.38VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NF2EB-12V Panasonic Electric Works | 5050 | - | Datasheet | - | - | - | PCB, Through Hole | Through Hole | - | - | 9 | 14g | - | - | 500Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | NF | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | 290mW | BOX | 20mm | unknown | 2A | - | - | PC Pin | 220V | CSA, UL | - | - | - | - | - | 2A | - | - | - | 220V | 2A | 2 | DPDT | 220V | - | - | DPDT (2 Form C) | General Purpose | - | 2A | - | 15ms | 12VDC | Non Latching | 220VAC 220VDC -Max | 36.7mA | 10ms | - | 9.6VDC | - | 290mW | 290mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 29.6mm | 30.2mm | 19.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() 2966582 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | DIN Rail | DIN Rail | Module | - | - | 30.669988g | - | 120V | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2011 | PLC-RSP | - | Obsolete | 1 (Unlimited) | - | Screwless | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 6ms | 120VAC/DC | Non Latching | 30VAC 36VDC -Max | 3.5mA | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASX20003 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DIP | - | 8 | 2g | - | - | 180Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 15mm | 7.4 mm | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 3VDC | Non Latching | 10VDC -Max | 16.7mA | 5 ms | .01A@10VDC | 2.4VDC | - | 50mW | 50mW | 0.3VDC | - | DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASX200A24 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | 8 | 2g | - | - | 8.23kOhm | Silver Palladium (AgPd), Gold (Au) | - | - | 10000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ASX | - | Obsolete | 3 (168 Hours) | - | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL | Gull Wing | - | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | DPDT | 10V | - | - | DPDT (2 Form C) | Telecom | - | - | - | 5ms | 24VDC | Non Latching | 10VDC -Max | 2.9mA | 5 ms | .01A@10VDC | 19.2VDC | - | 70mW | 70mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 7.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G6A-434P-ST-US-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DIP | - | 14 | 6g | - | - | 69Ohm | Silver Palladium (AgPd), Gold (Au) | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | Obsolete | Not Applicable | 14 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | 10.1mm | unknown | 2A | - | CSA; UL | PC Pin | 250V | - | - | - | 35.4mm X 10.1mm X 8.4mm | 50mOhm | 1000000000Ohm | - | - | - | - | 250V | 2A | - | 4PDT | 220V | - | - | 4PDT (4 Form C) | General Purpose | - | - | .6A@125VAC | 7ms | 5VDC | Non Latching | 250VAC 220VDC -Max | 72.5mA | 5ms | - | 3.5VDC | 1A | 360mW | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 14 | - | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | - | 60W@220VDC | - | 0.3A@125VAC | - | - | - | - | - | - | - | - | 35.4mm | - | 8.4mm | - | - | - | RoHS Compliant | Lead Free | - |