- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Operating Mode | Input Type | Current - Supply | Max Frequency | Voltage Range | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPI-2207-95-SMT-TR CUI Devices | 327 |
| Datasheet | 9 Weeks | - | Surface Mount | - | 12V | -40°C~85°C | Tape & Reel (TR) | - | CPI | 0.870Dia 22.10mm | Active | 1 (Unlimited) | Solder Pads | - | - | 4kHz | - | Single Tone | DC | 12mA | - | 3V~15V | Top | 95dB @ 12V, 10cm | Indicator, Internally Driven | - | - | 0.295 7.50mm | RoHS Compliant | - | - | ||
![]() CPS-3016-105L085 CUI Devices | 111 |
| Datasheet | 7 Weeks | - | Custom | - | 12V | -40°C~85°C | - | - | CPS | 1.205Dia 30.60mm | Active | 1 (Unlimited) | Wire Leads | - | - | 3.25kHz | - | Single Tone | DC | 30mA | - | 6V~16V | Top | 105dB @ 12V, 10cm | Transducer, Externally Driven | - | - | 0.650 16.50mm | RoHS Compliant | - | - | ||
![]() CPT-5828-108L170 CUI Devices | 24 |
| Datasheet | 9 Weeks | - | Panel Mount, Flange | - | 85V | -20°C~70°C | - | - | CPT | 2.303Lx2.079W 58.50mmx52.80mm | Active | 1 (Unlimited) | Wire Leads | - | - | 2.7kHz | - | - | Peak-Peak Signal | 90mA | - | 3V~85V | Top | 103dB @ 85V, 30cm | Transducer, Externally Driven | - | - | 1.134 28.80mm | RoHS Compliant | - | - | ||
![]() CPS-5952-105PM CUI Devices | 11 |
| Datasheet | 7 Weeks | - | Bracket Mount | - | 24V | -20°C~70°C | - | - | CPS | 1.772Lx1.575W 45.00mmx40.00mm | Active | 1 (Unlimited) | Wire Leads | - | - | 3.5kHz | - | Warble | DC | 100mA | - | 12V~25V | User Defined | 95dB @ 24V, 100cm | Indicator, Internally Driven | - | - | 2.335 59.30mm | RoHS Compliant | - | - | ||
![]() CPT-1404-85T CUI Devices | 526 |
| Datasheet | 9 Weeks | - | Through Hole | - | 10V | -30°C~85°C | - | - | CPT | 0.551Dia 14.00mm | Active | 1 (Unlimited) | PC Pins | - | - | 4kHz | - | - | Peak-Peak Signal | 10mA | - | 1V~30V | Top | 85dB @ 10V, 10cm | Transducer, Externally Driven | - | - | 0.177 4.50mm | RoHS Compliant | - | - | ||
![]() CMT-1271-88-SMT-TR CUI Devices | 6343 |
| Datasheet | 7 Weeks | - | Surface Mount | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.504Lx0.504W 12.80mmx12.80mm | Active | 1 (Unlimited) | Solder Pads | - | - | 2.4kHz | - | - | Zero-Peak Signal | 40mA | - | 3V~7V | Top | 88dB @ 5V, 10cm | Transducer, Externally Driven | - | - | 0.299 7.60mm | RoHS Compliant | - | Washable | ||
![]() CPT-2207-95-SMT-TR CUI Devices | 39 |
| Datasheet | 9 Weeks | - | Surface Mount | - | 12V | -40°C~85°C | Tape & Reel (TR) | - | CPT | 0.870Dia 22.10mm | Active | 1 (Unlimited) | Solder Pads | - | - | 4kHz | - | - | Peak-Peak Signal | 12mA | - | 30V Max | Top | 95dB @ 12V, 10cm | Transducer, Externally Driven | - | - | 0.295 7.50mm | RoHS Compliant | - | - | ||
![]() CPI-3816-95T CUI Devices | 338 |
| Datasheet | 9 Weeks | - | Through Hole | - | 9V | -20°C~70°C | - | - | CPI | 1.496Dia 38.00mm | Active | 1 (Unlimited) | PC Pins | - | - | 3.2kHz | - | Single Tone | DC | 30mA | - | 6V~16V | Top | 95dB @ 9V, 30cm | Transducer, Externally Driven | - | - | 0.650 16.50mm | RoHS Compliant | - | - | ||
![]() CPS-8542-110PM CUI Devices | 154 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 24V | -20°C~70°C | - | - | CPS | 3.346Dia 85.00mm | Active | 1 (Unlimited) | Wire Leads | - | - | 3.5kHz | - | Warble | DC | 250mA | - | 12V~25V | User Defined | 105dB @ 24V, 100cm | Indicator, Internally Driven | - | - | 1.665 42.30mm | RoHS Compliant | - | - | ||
![]() CPS-105110-108SPM CUI Devices | 111 |
| Datasheet | 7 Weeks | - | Bracket Mount | - | 12V | -20°C~70°C | - | - | CPS | 3.937Dia 100.00mm | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | Siren | DC | 600mA | - | 9V~15V | User Defined | 103dB @ 12V, 100cm | Indicator, Internally Driven | - | - | 4.343 110.30mm | RoHS Compliant | - | - | ||
![]() CPS-4013-110T CUI Devices | 1423 |
| Datasheet | 7 Weeks | - | Through Hole | - | 9V | -20°C~60°C | - | - | CPS | 1.575Dia 40.00mm | Active | 1 (Unlimited) | PC Pins | - | - | 3.2kHz | - | Single Tone | DC | 50mA | - | 6V~12V | Top | 110dB @ 9V, 30cm | Transducer, Externally Driven | - | - | 0.516 13.10mm | RoHS Compliant | - | - | ||
![]() CPI-137-24T CUI Devices | 1087 |
| Datasheet | 9 Weeks | - | Through Hole | - | 24V | -40°C~85°C | - | - | CPI | 0.547Dia 13.90mm | Active | 1 (Unlimited) | PC Pins | - | - | 3.8kHz | - | Single Tone | DC | 18mA | - | 16V~28V | Top | 92dB @ 24V, 10cm | Indicator, Internally Driven | - | - | 0.315 8.00mm | RoHS Compliant | - | Washable | ||
![]() CPI-4232-76ST CUI Devices | 171 |
| Datasheet | 9 Weeks | - | Panel Mount | - | 110V | -30°C~85°C | - | - | CPI | 1.673Dia 42.50mm | Active | 1 (Unlimited) | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | - | - | 2.8kHz | - | Single Tone | DC | 5mA~25mA | - | 30V~120V | Top | 80dB @ 120V, 60cm | Indicator, Internally Driven | - | - | 1.280 32.50mm | RoHS Compliant | - | - | ||
![]() CPS-4242-100T CUI Devices | 351 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 12V | -30°C~85°C | - | - | CPS | 1.673Dia 42.50mm | Active | 1 (Unlimited) | Quick Connect Tab - 0.256 (6.50mm) | - | - | 4kHz | - | Siren | DC | 200mA | - | 6V~15V | Top | 100dB @ 12V, 30cm | Indicator, Internally Driven | - | - | 1.673 42.50mm | RoHS Compliant | - | - | ||
![]() BRP1407P-20 International Components Corp. | 3331 |
| - | - | - | Through Hole | - | - | -20°C~70°C | - | 2009 | - | 0.543Dia 13.80mm | Active | Not Applicable | PC Pins | - | - | 4kHz | 20V | Continuous | Peak-Peak Signal | 1mA | - | 1V~20V | Top | 80dB @ 10V, 10cm | Transducer, Externally Driven | 14mm | - | 0.299 7.60mm | ROHS3 Compliant | Lead Free | Washable | ||
![]() CPI-1762-90-SMT-TR CUI Devices | 504 |
| Datasheet | 9 Weeks | - | Surface Mount | - | 12V | -40°C~85°C | Tape & Reel (TR) | - | CPI | 0.669Dia 17.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | 4kHz | - | Single Tone | DC | 12mA | - | 3V~15V | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | - | - | 0.264 6.70mm | RoHS Compliant | - | - | ||
![]() CPS-4318-105L085 CUI Devices | 165 |
| Datasheet | 7 Weeks | - | Custom | - | 12V | -30°C~70°C | - | - | CPS | 1.693Dia 43.00mm | Active | 1 (Unlimited) | Wire Leads | - | - | 2.9kHz | - | Single Tone, Pulse, Fast; Pulse, Slow | DC | 25mA | - | 6V~28V | Top | 100dB @ 12V, 30cm | Indicator, Internally Driven | - | - | 0.728 18.50mm | RoHS Compliant | - | - | ||
![]() CPS-5449-105PM CUI Devices | 42 |
| Datasheet | 7 Weeks | - | Panel Mount, Flange | - | 24V | -20°C~70°C | - | - | CPS | 2.126Dia 54.00mm | Active | 1 (Unlimited) | Wire Leads | - | - | 3.5kHz | - | Siren | DC | 150mA | - | 6V~28V | Top | 95dB @ 24V, 100cm | Indicator, Internally Driven | - | - | 1.862 47.30mm | RoHS Compliant | - | - | ||
![]() CPT-1762-90-SMT-TR CUI Devices | 39 |
| Datasheet | 9 Weeks | - | Surface Mount | - | 12V | -40°C~85°C | Tape & Reel (TR) | - | CPT | 0.669Dia 17.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | 4kHz | - | - | Peak-Peak Signal | 12mA | - | 30V Max | Top | 90dB @ 12V, 10cm | Transducer, Externally Driven | - | - | 0.264 6.70mm | RoHS Compliant | - | - | ||
![]() 4858869 RS Pro | In Stock | - | - | - | Panel | - | Compliant | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | - | - | - | - | - | 3.8 kHz | - | - | - | - | 22 mm | 4.5 mm | - | - | - | - |