- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Ingress Protection | Frequency | Approval Agency | Operating Supply Voltage | Operating Supply Current | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Self Resonant Frequency | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMT-9648-85T CUI Devices | 196 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | 5V | -30°C~70°C | - | - | CMT | 0.354Dia 9.00mm | Active | 1 (Unlimited) | PC Pins | - | - | - | 2.73kHz | - | - | - | - | Zero-Peak Signal | 80mA | 3V~8V | - | - | - | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() CMT-1403-87-SMT-TR CUI Devices | 39 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.551Lx0.433W 14.00mmx11.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 2.73kHz | - | - | - | - | Zero-Peak Signal | 80mA | 3V~6V | - | - | - | Side | 87dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | ||
![]() SCE028LA3SD5B Mallory Sonalert Products Inc. | 39 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | -40°C~85°C | Bulk | 2009 | SCE | 1.692Dia 42.98mm | Active | 1 (Unlimited) | Terminal Block | 85°C | -40°C | - | 2.9kHz | cUL, UL | - | 40mA | Double Pulse | AC | 40mA | 16V~28V | - | - | - | Top | 85dB @ 16V, 61cm | Indicator, Internally Driven | 1 Min On-Time @ 5 PPS | - | 38.4mm | 1.511 38.39mm | - | - | ROHS3 Compliant | ||
![]() CPI-4116-85PM CUI Devices | 18 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Flange | - | 12V | -20°C~60°C | - | - | CPI | 1.646Dia 41.80mm | Active | 1 (Unlimited) | Wire Leads | - | - | - | 2.8kHz | - | - | - | Single Tone | DC | 10mA | 3V~20V | - | - | - | Top | 85dB @ 12V, 30cm | Indicator, Internally Driven | - | - | - | 0.650 16.50mm | - | - | ROHS3 Compliant | ||
![]() ST-0502 Soberton Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | 3V | -30°C~70°C | Tape & Reel (TR) | - | ST | 0.205Lx0.205W 5.20mmx5.20mm | Active | Not Applicable | Solder Pads | - | - | - | 4kHz | - | - | - | Single Tone | Zero-Peak Signal | 110mA | 2V~4V | - | - | - | Top | 75dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | ||
![]() CMT-8503-85B-SMT-TR CUI Devices | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | 3.6V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.335Lx0.335W 8.50mmx8.50mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 2.73kHz | - | - | - | - | Zero-Peak Signal | 90mA | 3V~5V | - | - | - | Top | 85dB @ 3.6V, 10cm | Transducer, Externally Driven | - | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | ||
![]() CPI-2398-90T CUI Devices | 266 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | 12V | -30°C~70°C | - | - | CPI | 0.906Dia 23.00mm | Active | 1 (Unlimited) | PC Pins | - | - | - | 3.5kHz | - | - | - | Single Tone | DC | 10mA | 3V~28V | - | - | - | Top | 90dB @ 12V, 10cm | Indicator, Internally Driven | - | - | - | 0.406 10.30mm | - | - | ROHS3 Compliant | ||
![]() CMT-0525-75-SMT-TR CUI Devices | 12818 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | 3V | -40°C~85°C | Tape & Reel (TR) | - | CMT | 0.197Lx0.197W 5.00mmx5.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 4kHz | - | - | - | - | Zero-Peak Signal | 100mA | 2V~5V | - | - | - | Top | 75dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | 0.110 2.80mm | - | - | - | ||
![]() CMT-0904-85T CUI Devices | 814 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | 3V | -30°C~70°C | - | - | CMT | 0.354Dia 9.00mm | Active | 1 (Unlimited) | PC Pins | - | - | - | 2.73kHz | - | - | - | - | Zero-Peak Signal | 90mA | 2V~4V | - | - | - | Side | 85dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | ||
![]() 7243162 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT-1220-TT-10-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | Gold | Through Hole | Through Hole | - | 1.5V | -20°C~70°C | Tray | 2015 | AT | 0.472Dia 12.00mm | Active | 1 (Unlimited) | PC Pins | 70°C | -20°C | - | 2.048kHz | - | - | 20mA | Single Tone | Peak-Peak Signal | 20mA | 1V~2V | Magnetic | - | - | Top | 85dB @ 1.5V, 10cm | Transducer, Externally Driven | - | 12mm | 8.5mm | 0.343 8.70mm | - | - | ROHS3 Compliant | ||
![]() 1.30249.0020000 RAFI USA | In Stock | - | - | - | - | - | Panel Mount | - | 12V | - | Bulk | - | RAFIX 22 QR | 0.878Dia 22.30mm | Active | - | Solder Pads | - | - | IP65 | 2.75kHz | - | - | - | Pulse | DC | 25mA | - | - | - | - | Side | 70dB @ 12V, 100cm | - | - | - | - | 0.949 24.10mm | - | - | ROHS3 Compliant | ||
![]() SMT-833-2 PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | 3V | - | Tape & Reel (TR) | - | SMT | 0.433Lx0.551W 11.00mmx14.00mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | 2.7kHz | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | 0.138 3.50mm | - | - | Non-RoHS Compliant | ||
![]() SMT-05TF PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | 2012 | SMT | 0.433Lx0.559W 11.00mmx14.20mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | 2.7kHz | - | 5V | - | - | - | - | - | Magnetic | 2.7kHz | No | - | - | Transducer, Externally Driven | - | - | - | 0.134 3.40mm | 10.9982mm | 14.1986mm | Non-RoHS Compliant | ||
![]() AST0540MW-3.6Q Mallory Sonalert Products Inc. | 47 | - | Datasheet | 22 Weeks | - | - | Surface Mount | - | 3.6V | -20°C~60°C | - | - | AST | 0.197Lx0.197W 5.00mmx5.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 4kHz | - | - | - | Single Tone | Peak-Peak Signal | 110mA | 2V~4V | - | - | - | Top | 80dB @ 12V, 10cm | Transducer, Externally Driven | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | ||
![]() AST0940MCTRQ Mallory Sonalert Products Inc. | 4197 |
| Datasheet | 22 Weeks | - | - | Surface Mount | - | 3V | -40°C~85°C | - | - | AST | 0.354Lx0.354W 9.00mmx9.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 4kHz | - | - | - | Single Tone | Peak-Peak Signal | 5mA | 1V~25V | - | - | - | Side | 78dB @ 12V, 10cm | Transducer, Externally Driven | - | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() PB-4333N Soberton Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | 12V | -20°C~60°C | - | 2016 | PB | 1.693Dia 43.00mm | Active | Not Applicable | PC Pins | - | - | - | 2.9kHz | - | - | - | Single Tone | DC | 20mA | 6V~28V | - | - | - | Top | 80dB @ 12V, 30cm | Indicator, Internally Driven | - | - | - | 1.299 33.00mm | - | - | ROHS3 Compliant | ||
![]() PT-1109S Soberton Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | PT | 0.433Lx0.354W 11.00mmx9.00mm | Active | 1 (Unlimited) | Solder Pads | - | - | - | 4.1kHz | - | - | - | Single Tone | Peak-Peak Signal | 4.5mA | 1V~25V | - | - | - | Side | 73dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | 0.087 2.20mm | - | - | - | ||
![]() AST0827MW-03Q Mallory Sonalert Products Inc. | 185 | - | Datasheet | 22 Weeks | - | - | Surface Mount | - | 3V | -20°C~70°C | - | - | AST | 0.335Lx0.335W 8.50mmx8.50mm | Active | - | Solder Pads | - | - | - | 2.731kHz | - | - | - | Single Tone | Peak-Peak Signal | 80mA | 2V~4V | - | - | - | Side | 85dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | ||
![]() AST1027MW-03Q Mallory Sonalert Products Inc. | 31 |
| Datasheet | 22 Weeks | - | - | Surface Mount | - | 3V | -20°C~85°C | - | - | AST | 0.394Lx0.394W 10.00mmx10.00mm | Active | - | Solder Pads | - | - | - | 2.7kHz | - | - | - | Single Tone | Peak-Peak Signal | 80mA | 2.5V~4.5V | - | - | - | Side | 87dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant |