- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Ingress Protection | Current Rating | Frequency | Operating Supply Current | Operating Mode | Input Type | Current - Supply | Voltage Range | Sensing Method | Self Resonant Frequency | Washable | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Diameter | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-1803-T-LW50-2-R PUI Audio, Inc. | In Stock | - | - | - | - | Custom | - | - | - | - | Bulk | - | AT | 0.697Dia 17.70mm | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transducer, Externally Driven | - | - | 0.098 2.50mm | ROHS3 Compliant | - | ||
![]() X-21 PUI Audio, Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 32V | - | Bulk | - | X | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 32V | - | 21mA | 2.8kHz | - | - | DC | - | - | - | 2.8kHz | No | - | - | Indicator, Internally Driven | - | 40mm | - | Non-RoHS Compliant | - | ||
![]() SMT-915 PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 1.5V | - | Tape & Reel (TR) | - | SMT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Zero-Peak Signal | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() XL-502 WHITE PUI Audio, Inc. | In Stock | - | - | - | - | - | - | - | 220V | - | Bulk | - | XL | 3.622Dia 92.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Pin Selectable | AC | - | - | - | - | - | - | - | Indicator, Internally Driven | - | - | 2.992 76.00mm | Non-RoHS Compliant | - | ||
![]() AT-102B PUI Audio, Inc. | In Stock | - | - | - | - | - | Radial | - | - | - | Tray | - | AT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.73kHz | - | - | - | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() SMT-08-2 PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Tube | - | SMT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() AVW-15SBW-BL-12 PUI Audio, Inc. | In Stock | - | - | - | Base | Base Mount | - | 300.278149g | 12V | -10°C~55°C | Bulk | - | AVW | 3.622Dia 92.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 55°C | -10°C | White | - | IP54 - Dust Protected, Water Resistant | - | Multiple | - | Pin Selectable, Visual Indicator | DC | - | 9V~18V | - | - | - | Top | 83dB @ 12V, 100cm | Indicator, Internally Driven | Variable | - | 3.602 91.50mm | RoHS Compliant | IP54 | ||
![]() XL-1200P PUI Audio, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3kHz | - | - | DC | - | 7V~15V | - | - | - | - | - | Indicator, Internally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() SMT-917-T/R PUI Audio, Inc. | In Stock | - | - | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | SMT | 0.354Lx0.354W 9.00mmx9.00mm | Obsolete | 1 (Unlimited) | Solder Pads | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | - | - | - | - | Transducer, Externally Driven | - | - | 0.157 4.00mm | Non-RoHS Compliant | - | ||
![]() AT-09 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Tray | - | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 2.4kHz | - | - | - | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() AI-2604-TT-2 PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | 12V | - | Tray | - | AI | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 400Hz | - | - | DC | - | - | Magnetic | - | No | - | - | Indicator, Internally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() SMT-1224-TW PUI Audio, Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 1.5V | -40°C~85°C | Tube | - | SMT | 0.472Dia 12.00mm | Obsolete | 1 (Unlimited) | Solder Pads | 85°C | -40°C | - | - | - | - | 2.4kHz | 40mA | Single Tone | Zero-Peak Signal | 40mA | 1V~3V | Magnetic | - | No | Top | 80dB @ 1.5V, 10cm | Transducer, Externally Driven | - | - | 0.374 9.50mm | Non-RoHS Compliant | - | ||
![]() AI-4228-TF-LW300-R PUI Audio, Inc. | In Stock | - | - | 15 Weeks | - | Panel Mount, Flange | - | - | 12V | -30°C~85°C | - | 2006 | - | 1.646Dia 41.80mm | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | 2.8kHz | - | Pulse | DC | 7mA | 3V~28V | - | - | - | Top | 95dB @ 12V, 10cm | Indicator, Internally Driven | 3 PPS | - | 0.630 16.00mm | ROHS3 Compliant | - | ||
![]() AVW-15SBW-AL-12 PUI Audio, Inc. | In Stock | - | - | - | Base | Base Mount | - | 300.278149g | 12V | -10°C~55°C | Bulk | - | AVW | 3.622Dia 92.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 55°C | -10°C | White | - | IP54 - Dust Protected, Water Resistant | - | Multiple | - | Pin Selectable, Visual Indicator | DC | - | 9V~18V | - | - | - | Top | 83dB @ 12V, 100cm | Indicator, Internally Driven | Variable | - | 3.602 91.50mm | RoHS Compliant | IP54 | ||
![]() AW-10CSW PUI Audio, Inc. | In Stock | - | - | - | Base | Base Mount | - | 108.862169g | 24V | -25°C~70°C | Bulk | - | AW | 3.386Lx3.386W 86.00mmx86.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 70°C | -25°C | White | - | IP33 | - | Multiple | - | Pin Selectable | DC | 18mA | 9V~28V | - | - | - | Top | - | Indicator, Internally Driven | Variable | - | 1.673 42.50mm | RoHS Compliant | IP33 | ||
![]() AT-1340-TT PUI Audio, Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | Bulk | - | AT | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 4kHz | - | - | - | - | - | Magnetic | - | No | - | - | Transducer, Externally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() VW-35SBR-RL PUI Audio, Inc. | In Stock | - | - | - | Base, Flush | Base Mount | - | 99.790321g | 24V | -10°C~55°C | Bulk | - | VW | 3.661Dia 93.00mm | Obsolete | 1 (Unlimited) | Terminal Block | 55°C | -10°C | Red | - | IP54 - Dust Protected, Water Resistant | - | - | - | Siren, Visual Indicator | DC | 6mA | 9V~28V | - | - | - | Top | - | Indicator, Internally Driven | - | - | 2.146 54.50mm | RoHS Compliant | IP42 | ||
![]() AT-1220-TWT-5V PUI Audio, Inc. | In Stock | - | - | - | Panel | Through Hole | - | - | 5V | -20°C~60°C | Bulk | - | AT | 0.472Dia 12.00mm | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 2.048kHz | - | Single Tone | Peak-Peak Signal | 45mA | 3V~8V | Magnetic | - | No | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | - | - | 0.374 9.50mm | Non-RoHS Compliant | - | ||
![]() AI-420A PUI Audio, Inc. | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | 12V | - | Bulk | - | AI | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.8kHz | - | - | DC | - | - | - | - | No | - | - | Indicator, Internally Driven | - | - | - | Non-RoHS Compliant | - | ||
![]() X-30AC PUI Audio, Inc. | In Stock | - | - | - | Chassis Mount, Flanges | Panel Mount, Flange | - | - | 90V | - | Bulk | 2012 | X | 1.575Dia 40.00mm | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | - | - | 9mA | 3.2kHz | - | - | DC | - | - | - | 3.2kHz | No | - | - | Indicator, Internally Driven | - | 40mm | 0.906 23.00mm | Non-RoHS Compliant | - |