- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Current Type | Manufacturer | Maximum Temperature | Mfr | Minimum Temperature | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Special Features | Standards Met | Voltage type | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Supply Voltage | Frequency | Termination Style | Operating Supply Voltage | Voltage | Accessory Type | Product Type | Product | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP-1205G-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | 85 dBA | - | - | - | 5 VAC | - | - | - | - | Magnetic | - | Audio Devices | - | 2048 Hz | Pin | - | - | - | Audio Indicators & Alerts | Buzzers | - | - | 7.5 mm | - | 12 mm | 12 mm | ||
![]() AST200TRQ Mallory Sonalert Products | In Stock | - | - | SMD | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | T&R | - | 8.7mm L x 8.7mm W | Sound Pressure Level: 85dB @ 3V, 10cm | - | 2731 | - | - | - | - | - | 2-4 AC (Vp-p) | - | - | - | - | - | - | 4.2mm | - | - | ||
![]() JR16RYG4LCTI15 Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 9 to 16VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR16RYGDLCTI15 Mallory Sonalert Products | In Stock | - | - | Direct Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 9 to 16VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYG4MCMI Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYG4MCTI Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYGDLCTI Mallory Sonalert Products | In Stock | - | - | Direct Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYGDMCMI Mallory Sonalert Products | In Stock | - | - | Direct Mount | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYGDMMP115 Mallory Sonalert Products | 2887 |
| - | Direct Mount | - | - | MALLORY SONALERT | - | Mallory Sonalert Products Inc. | - | - | Bulk | Active | Y | - | - | - | - | - | - | * | - | - | - | 20 to 28VDC | Audio Devices | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | - | - | ||
![]() MSS300RSTP Mallory Sonalert Products | In Stock | - | - | PC Pins | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | Weight: 6g | - | Dia - 23mm | Typical Loudness (dBa): 85 to 95 @ 10cm | - | - | - | - | - | - | - | 0.25 Watts (2Vp-p Sine Wave, 176mA) | - | - | - | - | - | - | 14mm | - | - | ||
![]() SBT5MM0FL Mallory Sonalert Products | In Stock | - | - | - | - | - | MALLORY SONALERT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS300PCIGS Mallory Sonalert Products | In Stock | - | - | PC Pins | - | - | MALLORY SONALERT | - | - | - | - | - | - | Y | - | - | - | - | - | Weight: 16g | - | Dia - 45mm | Typical Loudness (dBa): 95 to 105 dB(A) Typ | - | - | - | - | - | - | - | 2.8Vp-p Square Wave | - | - | - | - | - | - | 15mm | - | - | ||
![]() 3SU12006KF101AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204289 CLIFF | 2034 |
| - | - | ABS FR UL95 5VB | AC | - | +70°C | - | -35°C | Wall Mount | - | - | - | - | Low Current Consumption | CE Certified EN54-3 UKCA | - | - | - | YA30 | - | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 204344 CLIFF | 17 | - | - | - | ABS | DC | - | +70°C | - | -35°C | Wall Mount | - | - | - | - | - | CE Certified, EN54-3, MED, UKCA | - | - | - | YA40 | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | IP65 | 91.5 mm | - | - | - | - | ||
![]() 204276 CLIFF | 60 |
| - | - | ABS | DC | - | +70°C | - | -35°C | Wall Mount | - | - | - | - | - | CE Certified, EN54-3, MED, UKCA | - | - | - | YA30 | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 204296 CLIFF | 2655 |
| - | - | ABS FR UL95 5VB | AC | - | +70°C | - | -35°C | Wall Mount | - | - | - | - | Low Current Consumption | CE Certified EN54-3 UKCA | - | - | - | YA30 | - | - | - | - | - | 230 V ac | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() SQG3/W Eaton | In Stock | - | - | - | ABS | DC | - | +55°C | - | -10°C | Surface Mount | - | - | - | - | EN54-3 | - | - | - | - | Squashni G3 | - | - | - | - | - | 18 → 28 V dc | - | - | - | - | - | - | - | IP21C | 114 mm | - | - | - | - | ||
![]() X70 interlight | In Stock | - | - | - | - | - | - | - | Interlight | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | ||
![]() 0 415 32 Legrand | In Stock | - | - | - | - | DC | - | - | - | - | Surface Mount | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 12 V dc | - | - | 12 V | - | - | - | - | - | 73 mm | - | - | - | - |