- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Brand | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Temperature | Mfr | Minimum Temperature | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Standards Met | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Shielding | Ingress Protection | Supply Voltage | Current Rating | Frequency | Termination Style | Approval Agency | Inductance | DC Resistance (DCR) | Operating Mode | Max DC Current | Input Type | Current - Supply | Product Type | Voltage Range | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Product | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YO4/ISC/T4 CLIFF | 2613 |
| - | - | ABS FR UL95 5VB | - | DC | - | - | - | 40°C | - | -25°C | Wall Mount | - | - | - | - | - | - | - | - | YO4IS | - | - | - | - | - | - | - | - | - | 16.2 → 26.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() YA40/N/RN/WR CLIFF | 2540 |
| - | - | ABS FR UL95 5VB | - | AC | - | - | - | +70°C | - | -35°C | Wall Mount | - | - | - | - | CE Certified EN54-3 UKCA | - | - | - | YA40 | - | - | - | - | - | - | - | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() CN41/D/RN CLIFF | 30 |
| - | - | ABS FR UL95 5VB | - | DC | - | - | - | +40°C | - | -25°C | Wall Mount | - | - | - | - | CE Certified EN54-3 UKCA | - | - | - | CN41 | - | - | - | - | - | - | - | - | - | 10 → 30 V V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSF/G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | ||
![]() 40151 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | SMD/SMT | - | 85 °C | -40 °C | - | - | Unshielded | - | - | - | - | - | - | 150 µH | 273 mΩ | - | 760 mA | - | - | - | - | - | - | - | - | - | - | - | - | 8.76 mm | - | 14.22 mm | 14.1 mm | - | ||
![]() PK-20A38P-01Q Mallory Sonalert Products | In Stock | - | - | - | - | Mallory Sonalert | - | - | 100 | Mallory Sonalert | - | - | - | - | - | - | Details | - | - | - | 24 V | - | PK | - | - | - | - | - | Audio Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | - | Piezo Buzzers & Audio Indicators | - | - | - | - | - | - | - | ||
![]() BS2416L-12-B Intervox | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | Intervox | - | - | Tray | Active | - | - | - | 12 V | - | -20°C ~ 60°C | - | 1.319 L x 0.669 W (33.50mm x 17.00mm) | Wire Leads | - | - | - | - | Magnetic | - | - | - | - | 400Hz | - | - | - | - | Single Tone | - | DC | 25mA | - | 9 ~ 15V | Top | 75dB @ 12V, 20cm | - | - | - | - | - | - | - | 0.630 (16.00mm) | - | - | - | ||
![]() BPS8432L-12-C Intervox | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | Intervox | - | - | Box | Active | - | - | - | 12 V | - | -20°C ~ 70°C | - | 3.307 L x 2.165 W (84.00mm x 55.00mm) | Wire Leads | - | - | - | - | Piezo | - | - | - | - | 2.5Hz ~ 2.8Hz | - | - | - | - | Single Tone | - | DC | 85mA | - | 6 ~ 15V | Top | 105dB @ 12V, 100cm | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() BRP3922L-12-CT3 Intervox | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | Intervox | - | - | Tray | Active | - | - | - | 12 V | - | -20°C ~ 70°C | - | 1.520 Dia (38.60mm) | Wire Leads | - | - | - | - | Piezo | - | - | - | - | 2.8kHz | - | - | - | - | Siren, Single Tone, Pulse | - | DC | 95mA | - | 6 ~ 15V | Top | 107dB @ 12V, 100cm | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | ||
![]() BRP4549S-240-C Intervox | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | Intervox | - | - | Tray | Active | - | - | - | 240 V | - | -20°C ~ 60°C | - | 1.713 Dia (43.50mm) | Screw Terminals | - | - | - | - | Piezo | - | - | - | - | 2.9kHz | - | - | - | - | Single Tone | - | AC | 30mA | - | 60 ~ 250V | Top | 90dB @ 240V, 30cm | Indicator, Internally Driven | - | - | - | - | - | - | 1.969 (50.00mm) | - | - | - | ||
![]() 40100-01 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT-1306T Soberton | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Soberton Inc. | - | - | Tray | Active | - | - | - | 5 V | - | -20°C ~ 70°C | PT | 0.504 Dia (12.80mm) | PC Pins | - | - | - | - | Piezo | - | - | - | - | 4kHz | - | - | - | - | - | - | Peak-Peak Signal | 5mA | - | 1 ~ 25V | Top | 80dB @ 5V, 10cm | Transducer, Externally Driven | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | ||
![]() ST-0311T Soberton | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Soberton Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 3 V | - | -20°C ~ 70°C | ST | 0.354 Dia (9.00mm) | Solder Pads | - | - | - | - | Magnetic | - | - | - | - | 2.713kHz | - | - | - | - | - | - | Zero-Peak Signal | 90mA | - | 2 ~ 4V | Top | 90dB @ 3V, 10cm | Transducer, Externally Driven | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | ||
![]() AV-9004-CX2-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 85 dBA | - | - | 3.6 VAC | - | - | - | - | Magnetic | - | - | Audio Devices | - | - | - | - | - | 2730 Hz | SMD/SMT | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | - | 4 mm | - | 9 mm | 9 mm | - | ||
![]() AE-2720E-N Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Piezo | - | - | Audio Devices | - | - | - | - | - | 2000 Hz | - | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | 27 mm | - | - | - | - | - | ||
![]() AP-1205G-F2-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | 85 dBA | - | - | 5 VAC | - | - | - | - | Magnetic | - | - | Audio Devices | - | - | - | - | - | 2400 Hz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | - | 9 mm | - | 12 mm | 12 mm | - | ||
![]() AC-E12F3A Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | 80 dBA | - | - | 3 VAC | - | - | - | - | Magnetic | - | - | Audio Devices | - | - | - | - | - | 2048 Hz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | - | 3.8 mm | - | 12 mm | 12 mm | - | ||
![]() AC-1212H-F Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 12 mm x 10 mm | - | - | - | - | - | Through Hole | - | - | - | 85 dBA | - | - | 12 VAC | - | - | - | - | Magnetic | - | - | Audio Devices | - | - | - | - | 240 mA | 2400 Hz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | 12 mm | 10 mm | - | 12 mm | 12 mm | - | ||
![]() AE-1540E-W1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Piezo | - | - | Audio Devices | - | - | - | - | - | 4000 Hz | Wire Lead | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | 15 mm | - | - | - | - | - | ||
![]() AI-1205-BE-IP Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | 12 mm x 9.5 mm | - | - | - | - | - | Through Hole | - | - | - | 85 dBA | - | - | 5 VDC | - | - | - | - | Electromagnetic | - | - | Audio Devices | - | - | - | - | 30 mA | 2300 Hz | Pin | - | - | - | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | - | 12 mm | 5 mm | - | 9.5 mm | 9.5 mm | - |