- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC-1205G-P4 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 10 mm | 12 mm | 12 mm | ||
![]() AD-3A3G Advanced Acoustic Technology | In Stock | - | - | 3.4 mm x 3 mm x 2 mm | SMD/SMT | 63 dBA | 3 VAC | Magnetic | Audio Devices | 110 mA | 4500 Hz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 2 mm | 3 mm | 3 mm | ||
![]() AC-905G-P4-1 Advanced Acoustic Technology | In Stock | - | - | 9 mm x 4 mm | Through Hole | 85 dBA | 5 VAC | Magnetic | Audio Devices | 85 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9 mm | 4 mm | 9 mm | 9 mm | ||
![]() AC-1205B Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AI-1203B-1P Advanced Acoustic Technology | In Stock | - | - | 12 mm x 9.5 mm | Board Mount | 85 dBA | 3 V | - | Audio Devices | 30 mA | 2.3 kHz | Solder Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 9.5 mm | - | - | ||
![]() AD-503-PQ1 Advanced Acoustic Technology | In Stock | - | - | 5.2 mm x 5.2 mm x 3 mm | SMD/SMT | 75 dBA | 3 VAC | Magnetic | Audio Devices | 90 mA | 4000 Hz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 3 mm | 5.2 mm | 5.2 mm | ||
![]() AC-901N-PD-LF Advanced Acoustic Technology | In Stock | - | - | 9 mm x 5.5 mm | Through Hole | 85 dBA | 1.5 VAC | Electromagnetic | Audio Devices | 85 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9 mm | 5.5 mm | 9 mm | 9 mm | ||
![]() AD-7504-MA1-LF Advanced Acoustic Technology | In Stock | - | - | 7.5 mm x 7.5 mm x 2.5 mm | SMD/SMT | 80 dBA | 3.6 VAC | Magnetic | Audio Devices | 150 mA | 2500 Hz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 2.6 mm | 7.5 mm | 7.5 mm | ||
![]() AC-905-C-5PV Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm | ||
![]() AC-12L12A-2P Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 12 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 8.5 mm | 12 mm | 12 mm | ||
![]() AE-2740E-N2 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 4000 Hz | - | Audio Indicators & Alerts | Buzzers | 27 mm | - | - | - | ||
![]() AI-12N3B Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 80 dBA | 3 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | 12 mm | 12 mm | ||
![]() AC-12T5A Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 10 mm | 12 mm | 12 mm | ||
![]() AE-2038E-4WA Advanced Acoustic Technology | In Stock | - | - | 20 mm x 0.28 mm | Free Hanging | - | 20 VAC | External Drive Piezoelectric | Audio Devices | - | 3800 Hz | Wire Lead | Audio Indicators & Alerts | Piezo Plates | 20 mm | - | - | - | ||
![]() AD-8505-PQ1-1 Advanced Acoustic Technology | In Stock | - | - | 8.5 mm x 8.5 mm x 3 mm | SMD/SMT | 87 dBA | 5 VAC | Magnetic | Audio Devices | 100 mA | 4000 Hz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 3 mm | 8.5 mm | 8.5 mm | ||
![]() AZ-2429S-P Advanced Acoustic Technology | In Stock | - | - | 23.8 mm x 16 mm | Through Hole | 85 dBA | 12 VDC | Piezoelectric | Audio Devices | 10 mA | 2900 Hz | Pin | Audio Indicators & Alerts | Indicators | 23.8 mm | 16 mm | - | - | ||
![]() AZ-1438E-1PV Advanced Acoustic Technology | In Stock | - | - | 13.8 mm x 6.8 mm | Through Hole | 75 dBA | 5 VAC | Piezoelectric | Audio Devices | 1 mA | 3800 Hz | Pin | Audio Indicators & Alerts | Buzzers | 13.8 mm | 6.8 mm | 13.8 mm | 13.8 mm | ||
![]() AC-1203D-RP1 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 3.5 VAC | Magnetic | Audio Devices | - | 2730 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AZ-1440E-P8-LF Advanced Acoustic Technology | In Stock | - | - | 13.8 mm x 6.8 mm | Through Hole | 80 dBA | 5 VAC | Piezoelectric | Audio Devices | 5 mA | 4000 Hz | Pin | Audio Indicators & Alerts | Buzzers | 13.8 mm | 6.8 mm | 13.8 mm | 13.8 mm | ||
![]() AC-903X-PD-LF Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 3 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm |