- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Mfr | Mounting Styles | Package | Product Status | Sound Pressure Level | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Subcategory | Technology | Ingress Protection | Current Rating | Frequency | Termination Style | Approval Agency | Operating Mode | Input Type | Current - Supply | Product Type | Voltage Range | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WT-1614T Soberton | In Stock | - | - | Through Hole | - | Soberton Inc. | - | Tray | Active | - | 12 V | - | -20°C ~ 70°C | WT | 0.622 Dia (15.80mm) | PC Pins | - | - | Magnetic | - | - | 2.048kHz | - | - | - | - | 40mA | - | 8 ~ 15V | - | - | Transducer, Externally Driven | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() AV-903-CZ Advanced Acoustic Technology | In Stock | - | - | - | - | - | SMD/SMT | - | - | 80 dBA | - | 3 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | - | 2730 Hz | SMD/SMT | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 3.2 mm | - | 9 mm | 9 mm | - | ||
![]() AS-1201B-LF Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 8.5 mm | - | Through Hole | - | - | 85 dBA | - | 1.5 VAC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 20 mA | 2048 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 8.5 mm | - | 12 mm | 12 mm | - | ||
![]() AI-12M12B Advanced Acoustic Technology | In Stock | - | - | - | - | - | Free Hanging | - | - | 85 dBA | - | 12 VDC | - | - | - | - | Magnetic | Audio Devices | - | - | - | 2300 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 9.5 mm | - | 12 mm | 12 mm | - | ||
![]() AD-8504-CQ10-LF Advanced Acoustic Technology | In Stock | - | - | - | 8.5 mm x 8.5 mm x 3 mm | - | SMD/SMT | - | - | 87 dBA | - | 3.6 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | 100 mA | 4000 Hz | SMD/SMT | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Transducers | - | 3 mm | - | 8.5 mm | 8.5 mm | - | ||
![]() AZ-1640E-WV8-1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | Wire | - | - | 80 dBA | - | 9 VAC | - | - | - | - | Piezo | Audio Devices | - | - | - | 4000 Hz | Wire Lead | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 5 mm | - | 16.5 mm | 16.5 mm | - | ||
![]() AC-1212H-P-LF Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 10 mm | - | Through Hole | - | - | 85 dBA | - | 12 VAC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 40 mA | 2048 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 10 mm | - | 12 mm | 12 mm | - | ||
![]() AZ-2240E-PU-LF Advanced Acoustic Technology | In Stock | - | - | - | 22 mm x 11 mm | - | Board Mount | - | - | 88 dBA | - | 12 V | - | - | - | - | Piezoelectric | Audio Devices | - | - | 8 mA | 2 kHz | Solder | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 22 mm | 11 mm | - | - | - | - | ||
![]() AC-901N-RPB-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | Free Hanging | - | - | 85 dBA | - | 1.5 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | - | 3200 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 4 mm | - | 9 mm | 9 mm | - | ||
![]() AZ-1340E-P21 Advanced Acoustic Technology | In Stock | - | - | - | - | - | Pin | - | - | 75 dBA | - | 5 VAC | - | - | - | - | Piezo | Audio Devices | - | - | - | 4000 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 6.4 mm | - | 12.9 mm | 12.9 mm | - | ||
![]() AC-1002-CR-3P Advanced Acoustic Technology | In Stock | - | - | - | - | - | Free Hanging | - | - | 82 dBA | - | 1.5 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | - | 2730 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 5 mm | - | 9.6 mm | 9.6 mm | - | ||
![]() AC-1201A-RP Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 7.5 mm | - | Through Hole | - | - | 85 dBA | - | 1.5 VAC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 90 mA | 2731 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 7.5 mm | - | 12 mm | 12 mm | - | ||
![]() AC-1201-CR-1P Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 7.5 mm | - | Through Hole | - | - | 88 dBA | - | 1.2 VAC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 70 mA | 2731 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 7.5 mm | - | 12 mm | 12 mm | - | ||
![]() AX-12M3B Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 9.5 mm | - | Through Hole | - | - | 85 dBA | - | 3 VDC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 30 mA | 2300 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 9.5 mm | - | 12 mm | 12 mm | - | ||
![]() AP-12M12F Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 10 mm | - | Through Hole | - | - | 92 dBA | - | 12 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | 50 mA | 4000 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 10 mm | - | 12 mm | 12 mm | - | ||
![]() AD-85D3CR Advanced Acoustic Technology | In Stock | - | - | - | 8.5 mm x 8.5 mm x 3 mm | - | SMD/SMT | - | - | 83 dBA | - | 3.3 VAC | - | - | - | - | Magnetic | Audio Devices | - | - | 80 mA | 2700 Hz | SMD/SMT | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Speakers | - | 4 mm | - | 8.5 mm | 8.5 mm | - | ||
![]() AS-501A-LF Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 5.5 mm | - | Board Mount | - | - | 78 dBA | - | 1.5 V | - | - | - | - | - | Audio Devices | - | - | 35 mA | 2048 Hz | Solder Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 5.5 mm | - | - | - | - | ||
![]() AS-1201E-LF Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 7.5 mm | - | Through Hole | - | - | 85 dBA | - | 1.5 VAC | - | - | - | - | Electromagnetic | Audio Devices | - | - | 70 mA | 2731 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 12 mm | 7.5 mm | - | 12 mm | 12 mm | - | ||
![]() AX-1212-P18 Advanced Acoustic Technology | In Stock | - | - | - | - | - | Pin | - | - | 88 dBA | - | 12 VDC | - | - | - | - | Magnetic | Audio Devices | - | - | - | 2400 Hz | Pin | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | - | 9.5 mm | - | 12 mm | 12 mm | - | ||
![]() AZ-3329S-W-LF Advanced Acoustic Technology | In Stock | - | - | - | 33 mm x 29 mm | - | PCB Mount | - | - | 100 dBA | - | 10 V | - | - | - | - | Piezoelectric | Audio Devices | - | - | 25 mA | 2.9 kHz | Wire Lead | - | - | - | - | Audio Indicators & Alerts | - | - | - | - | - | Buzzers | 33 mm | 29 mm | - | - | - | - |