- Manufacturer
- Driver Circuitry
- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Packaging
- Part Status
- Port Location
- RoHS Status
- Size / Dimension
Attribute column
Categories
Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Sound Pressure Level | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Current Rating | Frequency | Termination Style | Voltage | Product Type | Product | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX-1205-2 Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 9.5 mm | - | - | Through Hole | - | - | - | 85 dBA | 5 VDC | - | - | - | - | Electromagnetic | - | Audio Devices | 30 mA | 2400 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | 12 mm | 9.5 mm | - | 12 mm | 12 mm | ||
![]() AX-1201-P1-LF Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | Pin | - | - | - | 80 dBA | 1.5 VDC | - | - | - | - | Magnetic | - | Audio Devices | - | 2300 Hz | Pin | - | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | - | 12 mm | 12 mm | ||
![]() AR-20150AA-2W Advanced Acoustic Technology | In Stock | - | - | - | 20 mm x 4 mm | - | - | Wire | - | - | - | 92 dBA | - | - | - | - | - | Dynamic | - | Audio Devices | - | 10 kHz | Wire Lead | - | Audio Indicators & Alerts | Receivers | 20 mm | 4 mm | - | 20 mm | 20 mm | ||
![]() AD-8504-MZ1 Advanced Acoustic Technology | In Stock | - | - | - | 8.5 mm x 8.5 mm x 3 mm | - | - | SMD/SMT | - | - | - | 85 dBA | 4.4 VAC | - | - | - | - | Magnetic | - | Audio Devices | 80 mA | 2.5 kHz | SMD/SMT | - | Audio Indicators & Alerts | Transducers | - | 3 mm | - | 8.5 mm | 8.5 mm | ||
![]() AD-1305-GVS Advanced Acoustic Technology | In Stock | - | - | - | 12.8 mm x 12.8 mm x 10 mm | - | - | SMD/SMT | - | - | - | 90 dBA | 5 VDC | - | - | - | - | Magnetic | - | Audio Devices | 30 mA | 2.4 kHz | SMD/SMT | - | Audio Indicators & Alerts | Transducers | - | 10 mm | - | 12.8 mm | 12.8 mm | ||
![]() AX-1005-P8 Advanced Acoustic Technology | In Stock | - | - | - | 9.6 mm x 5 mm | - | - | Through Hole | - | - | - | 80 dBA | 5 VDC | - | - | - | - | Electromagnetic | - | Audio Devices | 25 mA | 2.5 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | - | 9.6 mm | 9.6 mm | ||
![]() AZ-1248E-P1 Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | Pin | - | - | - | 75 dBA | 5 VAC | - | - | - | - | Piezo | - | Audio Devices | - | 4.8 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | - | 4.8 mm | - | 12 mm | 12 mm | ||
![]() AZ-1032E-W Advanced Acoustic Technology | In Stock | - | - | - | 10 mm x 3.2 mm | - | - | Wire | - | - | - | 80 dBA | 10 VAC | - | - | - | - | Piezoelectric | - | Audio Devices | 5 mA | 3.2 kHz | Wire Lead | - | Audio Indicators & Alerts | Buzzers | 10 mm | 3.2 mm | - | 10 mm | 10 mm | ||
![]() AC-1204A-RP Advanced Acoustic Technology | In Stock | - | - | - | - | - | - | Free Hanging | - | - | - | 85 dBA | 3.5 VAC | - | - | - | - | Magnetic | - | Audio Devices | - | 2.73 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | - | 12 mm | 12 mm | ||
![]() AC-1612C-1P Advanced Acoustic Technology | In Stock | - | - | - | 17 mm x 14 mm | - | - | Through Hole | - | - | - | 92 dBA | 12 VAC | - | - | - | - | Electromagnetic | - | Audio Devices | 50 mA | 2.8 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | 17 mm | 14 mm | - | 16 mm | 16 mm | ||
![]() APD-R2212-PT1 Advanced Acoustic Technology | In Stock | - | - | - | 22.7 mm x 7 mm | - | - | SMD/SMT | - | - | - | 90 dBA | 12 VAC | - | - | - | - | Piezoelectric | - | Audio Devices | 5 mA | 4 kHz | SMD/SMT | - | Audio Indicators & Alerts | Buzzers | 22.7 mm | 7 mm | - | 22 mm | 22 mm | ||
![]() AC-1205D-LF Advanced Acoustic Technology | In Stock | - | - | - | 12 mm x 10 mm | - | - | Through Hole | - | - | - | 85 dBA | 5 VAC | - | - | - | - | Electromagnetic | - | Audio Devices | 150 mA | 2.4 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | - | 12 mm | 12 mm | ||
![]() AZ-2434S-PD Advanced Acoustic Technology | In Stock | - | - | - | 23.5 mm x 9.5 mm | - | - | Through Hole | - | - | - | 95 dBA | 12 VDC | - | - | - | - | Piezoelectric | - | Audio Devices | 10 mA | 3.4 kHz | Pin | - | Audio Indicators & Alerts | Buzzers | 23.5 mm | 9.5 mm | - | 23.5 mm | 23.5 mm | ||
![]() APD-1109-LF Advanced Acoustic Technology | In Stock | - | - | - | 11 mm x 9 mm x 1.7 mm | - | - | SMD/SMT | - | - | - | 70 dBA | 5 VAC | - | - | - | - | Piezoelectric | - | Audio Devices | 5 mA | 4.1 kHz | SMD/SMT | - | Audio Indicators & Alerts | Transducers | - | 1.7 mm | - | 11 mm | 9 mm | ||
![]() JR16RYG4LCTI Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | MALLORY SONALERT | - | - | - | - | Y | - | - | - | - | - | - | - | 9 to 16VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYG4LCMI Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | MALLORY SONALERT | - | - | - | - | Y | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYG4LCTI15 Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | MALLORY SONALERT | - | - | - | - | Y | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR16RYGDMFP115 Mallory Sonalert Products | In Stock | - | - | Direct Mount | - | MALLORY SONALERT | Mallory Sonalert Products Inc. | - | Bulk | Active | Y | - | - | - | * | - | - | - | 9 to 16VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JR28RYG4MCMI15 Mallory Sonalert Products | In Stock | - | - | 4in Black Plastic Pole Mount | - | MALLORY SONALERT | - | - | - | - | Y | - | - | - | - | - | - | - | 20 to 28VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSS300RSAT Mallory Sonalert Products | In Stock | - | - | PC Pins | - | MALLORY SONALERT | - | - | - | - | Y | - | - | Weight: 6g | - | Dia - 23mm | Typical Loudness (dBa): 85 to 95 @ 10cm | - | - | - | - | - | - | 0.25 Watts (2Vp-p Sine Wave, 176mA) | - | - | - | - | 14mm | - | - |